- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CS-222EGTS Delta Electronics/Components | 3990 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 160mA | TR, 7 Inch | Unshielded | 1 | Chip | 2.2μH | 7.9MHz | 2.7Ohm | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | 16 | 0806 | 0.16A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-271EKTS Delta Electronics/Components | 1793 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 650MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | Unshielded | 1 | Chip | 270nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-241EJTS Delta Electronics/Components | 3180 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 690MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | Unshielded | 1 | Chip | 240nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 44 @ 250MHz | 44 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-241EGTS Delta Electronics/Components | 3126 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 690MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | Unshielded | 1 | Chip | 240nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 44 @ 250MHz | 44 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-222EKTS Delta Electronics/Components | 14029 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 160mA | TR, 7 Inch | Unshielded | 1 | Chip | 2.2μH | 7.9MHz | 2.7Ohm | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | 16 | 0806 | 0.16A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-271EJTS Delta Electronics/Components | 4374 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 650MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | Unshielded | 1 | Chip | 270nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-390EJTS Delta Electronics/Components | 3867 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 39nH | 250MHz | 290mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-331EKTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | TR, 7 Inch | Unshielded | 1 | Chip | 330nH | 100MHz | 1.4Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.31A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-301EJTS Delta Electronics/Components | 1533 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 620MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 330mA | TR, 7 Inch | Unshielded | 1 | Chip | 300nH | 100MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.33A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-390EGTS Delta Electronics/Components | 1477 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 39nH | 250MHz | 290mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-360EGTS Delta Electronics/Components | 4784 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | NO | 1 | Chip | 36nH | 250MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-3N0EJTS Delta Electronics/Components | 3144 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7.9GHz | Ceramic | Q MEASURED AT 1500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | TR, 7 Inch | Unshielded | 1 | Chip | 3nH | 250MHz | 60mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 1.5GHz | 65 | 0806 | 0.8A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-472EGTS Delta Electronics/Components | 46 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 90mA | TR, 7 Inch | Unshielded | 1 | Chip | 4.7μH | 7.9MHz | 6.4Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | 0806 | 0.09A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-472EJTS Delta Electronics/Components | 2274 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 90mA | TR, 7 Inch | Unshielded | 1 | Chip | 4.7μH | 7.9MHz | 6.4Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | 0806 | 0.09A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-430EKTS Delta Electronics/Components | 1922 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 43nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-560EGTS Delta Electronics/Components | 1172 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.55GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | NO | 1 | Chip | 56nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-561EKTS Delta Electronics/Components | 3786 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 235MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 230mA | TR, 7 Inch | Unshielded | 1 | Chip | 560nH | 25MHz | 1.9Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.23A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-621EGTS Delta Electronics/Components | 7252 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 220MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | TR, 7 Inch | Unshielded | 1 | Chip | 620nH | 25MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.21A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-560EJTS Delta Electronics/Components | 4127 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.55GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | NO | 1 | Chip | 56nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-681EGTS Delta Electronics/Components | 51 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 190mA | TR, 7 Inch | Unshielded | 1 | Chip | 680nH | 25MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.19A | 0.061 1.55mm | ROHS3 Compliant |