- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CS-472EGTS Delta Electronics/Components | 46 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 90mA | TR, 7 Inch | Unshielded | 1 | Chip | 4.7μH | 7.9MHz | 6.4Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | 0806 | 0.09A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-472EJTS Delta Electronics/Components | 2274 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 90mA | TR, 7 Inch | Unshielded | 1 | Chip | 4.7μH | 7.9MHz | 6.4Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | 0806 | 0.09A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-430EKTS Delta Electronics/Components | 1922 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 43nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-560EGTS Delta Electronics/Components | 1172 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.55GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | NO | 1 | Chip | 56nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-561EKTS Delta Electronics/Components | 3786 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 235MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 230mA | TR, 7 Inch | Unshielded | 1 | Chip | 560nH | 25MHz | 1.9Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.23A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-621EGTS Delta Electronics/Components | 7252 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 220MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | TR, 7 Inch | Unshielded | 1 | Chip | 620nH | 25MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.21A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-560EJTS Delta Electronics/Components | 4127 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.55GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | NO | 1 | Chip | 56nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-681EGTS Delta Electronics/Components | 51 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 190mA | TR, 7 Inch | Unshielded | 1 | Chip | 680nH | 25MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.19A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-332EGTS Delta Electronics/Components | 2057 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 90mA | TR, 7 Inch | Unshielded | 1 | Chip | 3.3μH | 7.9MHz | 4.4Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | 0806 | 0.09A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-751EKTS Delta Electronics/Components | 1824 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | TR, 7 Inch | Unshielded | 1 | Chip | 750nH | 25MHz | 2.3Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.18A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-6N8EJTS Delta Electronics/Components | 2336 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 6.8nH | 250MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-6N2EKTS Delta Electronics/Components | 3225 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 6.2nH | 250MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-621EKTS Delta Electronics/Components | 3637 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 220MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | TR, 7 Inch | Unshielded | 1 | Chip | 620nH | 25MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.21A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-821EGTS Delta Electronics/Components | 2594 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | TR, 7 Inch | Unshielded | 1 | Chip | 820nH | 25MHz | 2.35Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.18A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-720EJTS Delta Electronics/Components | 3235 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 72nH | 150MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-910EGTS Delta Electronics/Components | 2110 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 91nH | 150MHz | 480mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-911EKTS Delta Electronics/Components | 4229 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 120MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | Unshielded | 1 | Chip | 910nH | 25MHz | 1.9Ohm | RF INDUCTOR | DUAL ENDED | 18 @ 50MHz | 18 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-8N2EJTS Delta Electronics/Components | 2162 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.7GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 8.2nH | 250MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-251EGTS Delta Electronics/Components | 1092 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 680MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | NO | 1 | Chip | 250nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-5N6EKTS Delta Electronics/Components | 3164 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 5.6nH | 250MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 1GHz | 65 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant |