- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CS-270EJTS Delta Electronics/Components | 5541 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | - | 27nH | 250MHz | 250mOhm | - | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | - | 0806 | - | 0.5A | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-430EGTS Delta Electronics/Components | 3294 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | - | 43nH | 200MHz | 340mOhm | - | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | - | 0806 | - | 0.5A | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-7N5EJTS Delta Electronics/Components | 3419 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | - | 7.5nH | 250MHz | 140mOhm | - | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | - | 0806 | - | 0.6A | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-331EGTS Delta Electronics/Components | 61 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 310mA | TR, 7 Inch | Unshielded | 1 | Chip | - | 330nH | 100MHz | 1.4Ohm | - | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | - | 0806 | - | 0.31A | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-272EJTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 50MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 150mA | TR, 7 Inch | Unshielded | 1 | Chip | - | 2.7μH | 7.9MHz | 3.1Ohm | - | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | 16 | - | 0806 | - | 0.15A | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-561EGTS Delta Electronics/Components | 2955 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 235MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 230mA | TR, 7 Inch | Unshielded | 1 | Chip | - | 560nH | 25MHz | 1.9Ohm | - | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | - | 0806 | - | 0.23A | - | 0.061 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() PCMC063T-R47MN Cyntec / Delta Electronics | 285 | - | - | - | Surface Mount | - | Nonstandard | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | SMD/SMT | - | - | - | - | - | Unshielded | - | - | 17.5A | 470 nH | - | - | 17.5A | - | - | - | - | 26A | - | 4.2mOhm | - | 3mm | 2.9972mm | 7.2898mm | 7.3mm | RoHS Compliant | Lead Free | ||
![]() PCMC063T-4R7MN Cyntec / Delta Electronics | 1000 | - | - | - | Surface Mount | - | 0603 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | 20% | - | - | - | - | SMD/SMT | - | - | - | - | - | Shielded | - | - | 5A | 4.7 μH | - | - | 5.5A | - | - | - | - | 10A | - | 40mOhm | - | 2.9972mm | - | 7.2898mm | 6.6mm | RoHS Compliant | Lead Free | ||
![]() 1008CS-240EGTS Delta Electronics/Components | 25 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 24nH | 50MHz | 130mOhm | - | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-100EKTS Delta Electronics/Components | 16 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.1GHz | Ceramic | Q IS MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 10nH | 50MHz | 80mOhm | - | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-240EKTS Delta Electronics/Components | 25 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 24nH | 50MHz | 130mOhm | - | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-330EJTS Delta Electronics/Components | 9 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 33nH | 50MHz | 140mOhm | - | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-220EKTS Delta Electronics/Components | In Stock | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 22nH | 50MHz | 120mOhm | - | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-220EGTS Delta Electronics/Components | 16 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 22nH | 50MHz | 120mOhm | - | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-470EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 47nH | 50MHz | 160mOhm | - | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | 65 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-390EKTS Delta Electronics/Components | In Stock | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 39nH | 50MHz | 150mOhm | - | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-820EKTS Delta Electronics/Components | 25 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 82nH | 50MHz | 220mOhm | - | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-560EGTS Delta Electronics/Components | In Stock | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 56nH | 50MHz | 180mOhm | - | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | 65 | - | - | - | 1A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-101EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 650mA | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 100nH | 25MHz | 560mOhm | - | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | - | - | 0.65A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-331EGTS Delta Electronics/Components | 16 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 570MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 450mA | TR, 7 Inch | Unshielded | 1 | Rectangular | - | 330nH | 25MHz | 1.05Ohm | - | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | - | 0.45A | - | 0.080 2.03mm | - | - | ROHS3 Compliant | - |