- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HM-160EJTS Delta Electronics/Components | 4447 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 16nH | 100MHz | 240mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-230EKTS Delta Electronics/Components | 9560 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | Unshielded | 1 | 23nH | 100MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.31A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-130EKTS Delta Electronics/Components | 7163 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 430mA | Unshielded | 1 | 13nH | 100MHz | 210mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.43A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N5EDTS Delta Electronics/Components | 7095 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.5nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N4EDTS Delta Electronics/Components | 8803 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.4nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-200EKTS Delta Electronics/Components | 7224 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 20nH | 100MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-240EJTS Delta Electronics/Components | 4343 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 24nH | 100MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N9EJTS Delta Electronics/Components | 6888 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 2.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-300EKTS Delta Electronics/Components | 7236 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | Unshielded | 1 | 30nH | 100MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N5ECTS Delta Electronics/Components | 7837 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.5nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N0ECTS Delta Electronics/Components | 8361 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 3nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-430EJTS Delta Electronics/Components | 8737 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 43nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N0EDTS Delta Electronics/Components | 8378 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 3nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N9EDTS Delta Electronics/Components | 4447 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 2.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N3ECTS Delta Electronics/Components | 7357 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.3nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-510EJTS Delta Electronics/Components | 4447 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.85GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | Unshielded | 1 | 51nH | 100MHz | 1.08Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | 0.21A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-400EKTS Delta Electronics/Components | 7208 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 40nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N3EJTS Delta Electronics/Components | 8841 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.3nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-5N8EKTS Delta Electronics/Components | 3649 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 5.8nH | 100MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-5N8EDTS Delta Electronics/Components | 7187 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 5.8nH | 100MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.7A | 0.024 0.60mm | ROHS3 Compliant |