- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HM-720EJTS Delta Electronics/Components | 8792 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 135mA | Unshielded | 1 | 72nH | 100MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | 20 | 0.135A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-110EJTS Delta Electronics/Components | 8137 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | Unshielded | 1 | 11nH | 250MHz | 65mOhm | RF INDUCTOR | DUAL ENDED | - | 68 | 1.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-120EKTS Delta Electronics/Components | 5640 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.4GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | 1 | 12nH | 250MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | - | 66 | 1.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-130EKTS Delta Electronics/Components | 7883 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.2GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 870mA | Unshielded | 1 | 13nH | 250MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 0.87A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-9N1EHTS Delta Electronics/Components | 7114 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 540mA | Unshielded | 1 | 9.1nH | 100MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.54A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-200EKTS Delta Electronics/Components | 7988 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 780mA | Unshielded | 1 | 20nH | 250MHz | 185mOhm | RF INDUCTOR | DUAL ENDED | - | 58 | 0.78A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-220EKTS Delta Electronics/Components | 2504 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 22nH | 250MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 0.8A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-230EJTS Delta Electronics/Components | 7027 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 23nH | 250MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 0.8A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-910EKTS Delta Electronics/Components | 7893 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 125mA | Unshielded | 1 | 91nH | 100MHz | 2.38Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | 20 | 0.125A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-150EJTS Delta Electronics/Components | 8365 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | Unshielded | 1 | 15nH | 250MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 1.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-200EJTS Delta Electronics/Components | 6971 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 780mA | Unshielded | 1 | 20nH | 250MHz | 185mOhm | RF INDUCTOR | DUAL ENDED | - | 58 | 0.78A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-120EHTS Delta Electronics/Components | 8065 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.4GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | 1 | 12nH | 250MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | - | 66 | 1.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-260EJTS Delta Electronics/Components | 7076 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.15GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 26nH | 250MHz | 275mOhm | RF INDUCTOR | DUAL ENDED | - | 56 | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-9N5EKTS Delta Electronics/Components | 4820 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | Unshielded | 1 | 9.5nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | 18 | 0.48A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-370EHTS Delta Electronics/Components | 8395 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 470mA | Unshielded | 1 | 37nH | 250MHz | 480mOhm | RF INDUCTOR | DUAL ENDED | - | 57 | 0.47A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-3N3EJTS Delta Electronics/Components | 5166 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 840mA | Unshielded | 1 | 3.3nH | 250MHz | 66mOhm | RF INDUCTOR | DUAL ENDED | 19 @ 250MHz | 19 | 0.84A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-390EHTS Delta Electronics/Components | 8153 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 39nH | 250MHz | 430mOhm | RF INDUCTOR | DUAL ENDED | - | 56 | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-360EKTS Delta Electronics/Components | 4026 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.32GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 320mA | Unshielded | 1 | 36nH | 250MHz | 440mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 0.32A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-6N2EKTS Delta Electronics/Components | 7240 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 760mA | Unshielded | 1 | 6.2nH | 250MHz | 83mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.76A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-210EJTS Delta Electronics/Components | 9379 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 21nH | 250MHz | 46mOhm | RF INDUCTOR | DUAL ENDED | - | 48 | 0.45A | 0.024 0.60mm | ROHS3 Compliant |