- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HP-330EKTS Delta Electronics/Components | 8440 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 490mA | Unshielded | 1 | 33nH | 250MHz | 330mOhm | RF INDUCTOR | DUAL ENDED | - | 61 | 0.49A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-510EKTS Delta Electronics/Components | 7703 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.75GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | Unshielded | 1 | 51nH | 250MHz | 820mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-190EGTS Delta Electronics/Components | 8829 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.04GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | Unshielded | 1 | 19nH | 250MHz | 202mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 0.48A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-430EHTS Delta Electronics/Components | 7198 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 43nH | 250MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | - | 52 | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-8N7EKTS Delta Electronics/Components | 4447 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | Unshielded | 1 | 8.7nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | 18 | 0.48A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-330EHTS Delta Electronics/Components | 7049 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 490mA | Unshielded | 1 | 33nH | 250MHz | 330mOhm | RF INDUCTOR | DUAL ENDED | - | 61 | 0.49A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-130EJTS Delta Electronics/Components | 6152 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.45GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 440mA | Unshielded | 1 | 13nH | 250MHz | 210mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 0.44A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-5N1EKTS Delta Electronics/Components | 10623 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | 1 | 5.1nH | 250MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | - | 54 | 1.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-3N3EJTS Delta Electronics/Components | 7753 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.7A | Unshielded | 1 | 3.3nH | 250MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | - | 66 | 1.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-370EKTS Delta Electronics/Components | 20 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 470mA | Unshielded | 1 | 37nH | 250MHz | 480mOhm | RF INDUCTOR | DUAL ENDED | - | 57 | 0.47A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-160EGTS Delta Electronics/Components | 7901 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 16nH | 250MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | - | 57 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-230EGTS Delta Electronics/Components | 4239 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | Unshielded | 1 | 23nH | 100MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.31A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-3N4EDTS Delta Electronics/Components | 7032 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 12GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | - | 3.4nH | - | 40mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-230EGTS Delta Electronics/Components | 8647 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 23nH | 250MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 0.8A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-2N4EDTS Delta Electronics/Components | 7203 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 14GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | - | 2.4nH | - | 27mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-3N6EDTS Delta Electronics/Components | 7825 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 9.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | - | 3.6nH | - | 40mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-2N2EDTS Delta Electronics/Components | 74972 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 14GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | - | 2.2nH | - | 27mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-1N3EDTS Delta Electronics/Components | 7203 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 16GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | - | 1.3nH | - | 17mOhm | - | - | 20 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-6N0EDTS Delta Electronics/Components | 8783 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 7.7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 760mA | Unshielded | - | 6nH | - | 56mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-472EKFS Delta Electronics/Components | 6643 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 4.7μH | 7.96MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.2A | 0.057 1.45mm | ROHS3 Compliant |