- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HC-3N4EDTS Delta Electronics/Components | 7032 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 12GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | - | 3.4nH | - | 40mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-230EGTS Delta Electronics/Components | 8647 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 23nH | 250MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 0.8A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-2N4EDTS Delta Electronics/Components | 7203 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 14GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | - | 2.4nH | - | 27mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-3N6EDTS Delta Electronics/Components | 7825 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 9.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | - | 3.6nH | - | 40mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-2N2EDTS Delta Electronics/Components | 74972 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 14GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | - | 2.2nH | - | 27mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-1N3EDTS Delta Electronics/Components | 7203 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 16GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | - | 1.3nH | - | 17mOhm | - | - | 20 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-6N0EDTS Delta Electronics/Components | 8783 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 7.7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 760mA | Unshielded | - | 6nH | - | 56mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-472EKFS Delta Electronics/Components | 6643 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 4.7μH | 7.96MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.2A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-182EKFS Delta Electronics/Components | 1663 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | NO | 1 | 1.8μH | 7.96MHz | 900mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.35A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-332EJFS Delta Electronics/Components | 3568 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 3.3μH | 7.96MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.3A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-562EJFS Delta Electronics/Components | 6039 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 5.6μH | 7.96MHz | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.25A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-682EJFS Delta Electronics/Components | 1033 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 36MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 6.8μH | 7.96MHz | 2.7Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.2A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-332EKFS Delta Electronics/Components | 3027 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 3.3μH | 7.96MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.3A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-121EJFS Delta Electronics/Components | 1430 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | NO | 1 | 120nH | 25.2MHz | 180mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 1.1A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-102EKFS Delta Electronics/Components | 3432 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 1μH | 7.96MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.45A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-561EKFS Delta Electronics/Components | 1383 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | Unshielded | 1 | 560nH | 25.2MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.55A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-122EKFS Delta Electronics/Components | 709 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | 1 | 1.2μH | 7.96MHz | 900mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.4A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-272EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 320mA | Unshielded | 1 | 2.7μH | 7.96MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.32A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-152EJFS Delta Electronics/Components | 5608 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 250MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | Unshielded | 1 | 1.5μH | 7.96MHz | 1.05Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.35A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-562EKFS Delta Electronics/Components | 1088 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 5.6μH | 7.96MHz | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.25A | 0.057 1.45mm | ROHS3 Compliant |