- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Base Product Number | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCHA054T-220MS6 Delta Electronics/Cyntec | 582 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.9A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCHA054T | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Active | - | Molded | - | 2.2 A | Unshielded | - | - | - | 22 μH | - | 174mOhm Max | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() VCHA054T-4R7MS6 Delta Electronics/Cyntec | 33 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 6.7A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCHA054T | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Active | - | Molded | - | 4.5 A | Unshielded | - | - | - | 4.7 μH | - | 39.5mOhm Max | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() HCB1060-161 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.0006 Ω | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | CHIP, 3932-24, ROHS COMPLIANT | - | - | - | - | Active | - | - | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | 1 | - | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3932 | YES | - | 0.16 μH | - | - | - | ||
![]() HCB1180-261 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00035 Ω | - | DELTA ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | - | 8 mm | 11.2 mm | SMT | 11.2 mm | Active | - | DC RESISTANCE IS MEASURED AT: 10% | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | 1 | Chip | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4444 | NO | 45 A | 0.26 μH | - | - | - | ||
![]() HCB0770-221 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00071 Ω | - | DELTA ELECTRONICS INC | - | - | - | 125 °C | -40 °C | - | - | 7 mm | 7 mm | SMT | 7 mm | Active | - | DC RESISTANCE IS MEASURED AT: 10% | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | 1 | Chip | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | NO | 33 A | 0.22 μH | - | - | - | ||
![]() HMLQ25201T-R33MSR Delta Electronics/Cyntec | 2512 |
| - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 7A | - | - | - | 1 MHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | HMLQ25201T | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Active | - | Molded | - | 5 A | Unshielded | - | - | - | 330 nH | - | 20mOhm Max | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() VCMT063T-R47MN5TM Delta Electronics/Cyntec | 1451 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 14A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | VCMT063T | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Active | - | Molded | - | 15.3 A | Unshielded | - | - | - | 470 nH | - | 4.62mOhm Max | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() VCHA085D-150MS6 Delta Electronics/Cyntec | 411 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 6.7A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCHA085D | 0.343" L x 0.323" W (8.70mm x 8.20mm) | ±20% | Active | - | Molded | - | 4.4 A | Unshielded | - | - | - | 15 µH | - | 52.8mOhm Max | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | AEC-Q200 | ||
![]() VCUW064E-100MS5 Delta Electronics/Cyntec | 136 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 8.2A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | VCUW064E | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Active | - | Wirewound | - | 3.9 A | Unshielded | - | - | - | 10 µH | - | 57.5mOhm Max | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() VCHA085D-470MS6 Delta Electronics/Cyntec | 496 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.8A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCHA085D | 0.343" L x 0.323" W (8.70mm x 8.20mm) | ±20% | Active | - | Molded | - | 2.6 A | Unshielded | - | - | - | 47 μH | - | 135mOhm Max | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | AEC-Q200 | ||
![]() VCUW064E-R22MS5 Delta Electronics/Cyntec | 2313 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 49A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | VCUW064E | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Active | - | Wirewound | - | 20 A | Unshielded | - | - | - | 220 nH | - | 2.4mOhm Max | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() VCTA25201B-R33MS6 Delta Electronics/Cyntec | 88000 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 6.4A | - | - | - | 1 MHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCTA25201B | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Active | - | Molded | - | 4.8 A | Unshielded | - | - | - | 330 nH | - | 20mOhm Max | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() CMLB136T-151MS Delta Electronics/Cyntec | 284 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.7A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | CMLB136T | 0.530" L x 0.496" W (13.45mm x 12.60mm) | ±20% | Active | - | Molded | - | 2.2 A | Unshielded | - | - | - | 150 μH | - | 347mOhm Max | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() PIFE25201B-1R0MS Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | PIFE25201 | - | - | - | - | - | - | Delta Electronics/Cyntec | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HTEL20120H-R47MSR Delta Electronics/Cyntec | 5158 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 4.8A | - | - | - | 1 MHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | Active | - | -55°C ~ 125°C | - | HTEL20120H | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±20% | - | - | - | - | 4 A | Unshielded | - | - | - | 0.47 μH | - | 25mOhm Max | - | - | - | - | - | - | - | - | - | 0.031" (0.80mm) | - | ||
![]() CMLE105T-1R5MS Delta Electronics/Cyntec | 40 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | CMLE105T | 30A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | Active | - | -55°C ~ 125°C | - | CMLE105T | 0.439" L x 0.394" W (11.15mm x 10.00mm) | ±20% | - | - | - | - | 24 A | Shielded | - | - | - | 1.5 μH | - | 3mOhm Max | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | ||
![]() CMLE105T-2R2MS Delta Electronics/Cyntec | 38 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | CMLE105T | 26A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | Active | - | -55°C ~ 125°C | - | CMLE105T | 0.439" L x 0.394" W (11.15mm x 10.00mm) | ±20% | - | - | - | - | 19.5 A | Shielded | - | - | - | 2.2 μH | - | 4.5mOhm Max | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | ||
![]() VCUA32251BR47MS6 Delta Electronics/Cyntec | 1318 |
| - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | VCTA32251B | 7A | - | - | - | 1 MHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | Active | - | -55°C ~ 165°C | - | VCTA32251B | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | - | 4.6 A | Unshielded | - | - | - | 470 nH | - | 22mOhm Max | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() HMLQ20161T-1R5MDR Delta Electronics/Cyntec | 5285 |
| - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | HMLQ20161 | 2.7A | - | - | - | 1 MHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | Active | - | -55°C ~ 125°C | - | HMLQ20161T | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | - | - | - | 2.05 A | Unshielded | - | - | - | 1.5 μH | - | 109mOhm Max | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CMLB064T-2R2MS Delta Electronics/Cyntec | 741 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | CMLB064T | 12A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | Active | - | -55°C ~ 125°C | - | CMLB064T | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | - | - | - | - | 8.1 A | Unshielded | - | - | - | 2.2 μH | - | 17.3mOhm Max | - | - | - | - | - | - | - | - | - | 0.157" (4.00mm) | - |