- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HM-560EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 360mA | Unshielded | 1 | 56nH | 100MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.36A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-620EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 62nH | 100MHz | 510mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-111EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 110nH | 100MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-111EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | NO | 1 | 110nH | 100MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-720EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.1GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | Unshielded | 1 | 72nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-910EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 230mA | Unshielded | 1 | 91nH | 100MHz | 640mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.23A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-680EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 340mA | Unshielded | 1 | 68nH | 100MHz | 380mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.34A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-121EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | NO | 1 | 120nH | 100MHz | 1.3Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.18A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-820EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 82nH | 100MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-201EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.25GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 120mA | Unshielded | 1 | 200nH | 100MHz | 2.4Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.12A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-161EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 150mA | Unshielded | 1 | 160nH | 100MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.15A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-121EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | Unshielded | 1 | 120nH | 100MHz | 1.3Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.18A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-181EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 140mA | Unshielded | 1 | 180nH | 100MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.14A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HC-6N8EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | 1 | 6.8nH | 100MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 0.9A | 0.035 0.90mm | ROHS3 Compliant | ||
![]() 0603HM-151EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 160mA | Unshielded | 1 | 150nH | 100MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.16A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-471EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 75mA | NO | 1 | 470nH | 100MHz | 7Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | 0.075A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HC-2N2EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | Unshielded | 1 | 2.2nH | 100MHz | 18mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 1.4A | 0.035 0.90mm | ROHS3 Compliant | ||
![]() 0603HC-100EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 10nH | 100MHz | 58mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 0.8A | 0.035 0.90mm | ROHS3 Compliant | ||
![]() 0603HC-180EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | NO | 1 | 18nH | 100MHz | 85mOhm | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | 42 | 0.7A | 0.035 0.90mm | ROHS3 Compliant | ||
![]() 0603HC-330EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | Unshielded | 1 | 33nH | 100MHz | 132mOhm | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | 42 | 0.55A | 0.035 0.90mm | ROHS3 Compliant |