- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HP-390EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.45GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | Unshielded | 1 | 39nH | 250MHz | 190mOhm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0.68A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-330EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | Unshielded | 1 | 33nH | 250MHz | 190mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0.68A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-560EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 610mA | Unshielded | 1 | 56nH | 200MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0.61A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-151EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 390mA | Unshielded | 1 | 150nH | 150MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.39A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-820EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 510mA | Unshielded | 1 | 82nH | 150MHz | 46mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0.51A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-720EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | NO | 1 | 72nH | 150MHz | 420mOhm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.55A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-111EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 440mA | NO | 1 | 110nH | 150MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.44A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-121EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.55GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 420mA | Unshielded | 1 | 120nH | 150MHz | 720mOhm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.42A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-470EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | NO | 1 | 47nH | 200MHz | 240mOhm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.68A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-820EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 510mA | Unshielded | 1 | 82nH | 150MHz | 46mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0.51A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-101EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 470mA | Unshielded | 1 | 100nH | 150MHz | 540mOhm | RF INDUCTOR | DUAL ENDED | 49 @ 250MHz | 49 | 0.47A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-211EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 210nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-3N9ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 3.9nH | 100MHz | 59mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-3N9EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 3.9nH | 100MHz | 59mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-361EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 930MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | Unshielded | 1 | 360nH | 100MHz | 4Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.17A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-8N2EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 8.2nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-8N7ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | - | 8.7nH | - | 110mOhm | - | - | 35 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-9N5ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | - | 9.5nH | - | 110mOhm | - | - | 35 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-9N1EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 9.1nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-110EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 11nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant |