- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CS-2N8EKTS Delta Electronics/Components | 3208 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7.9GHz | Ceramic | Q MEASURED AT 1500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | TR, 7 Inch | Unshielded | 1 | Chip | 2.8nH | 250MHz | 60mOhm | RF INDUCTOR | DUAL ENDED | 80 @ 1500MHz | 80 | 0806 | 0.8A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-270EKTS Delta Electronics/Components | 3763 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 27nH | 250MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-361EJTS Delta Electronics/Components | 3725 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 580MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | TR, 7 Inch | NO | 1 | Chip | 360nH | 100MHz | 1.45Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.3A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-360EJTS Delta Electronics/Components | 3570 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 36nH | 250MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-111EKTS Delta Electronics/Components | 2782 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 110nH | 150MHz | 480mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-180EKTS Delta Electronics/Components | 1838 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 18nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-251EKTS Delta Electronics/Components | 1625 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 680MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | Unshielded | 1 | Chip | 250nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-361EKTS Delta Electronics/Components | 3837 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 580MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | TR, 7 Inch | Unshielded | 1 | Chip | 360nH | 100MHz | 1.45Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.3A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-3N3EKTS Delta Electronics/Components | 1276 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 1500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 3.3nH | 250MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1.5GHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-431EJTS Delta Electronics/Components | 3083 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 430MHz | Ceramic | Q MEASURED AT 100MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 230mA | TR, 7 Inch | Unshielded | 1 | Chip | 430nH | 50MHz | 1.7Ohm | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | 0806 | 0.23A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-431EGTS Delta Electronics/Components | 5199 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 430MHz | Ceramic | Q MEASURED AT 100MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 230mA | TR, 7 Inch | Unshielded | 1 | Chip | 430nH | 50MHz | 1.7Ohm | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | 0806 | 0.23A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-431EKTS Delta Electronics/Components | 4383 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 430MHz | Ceramic | Q MEASURED AT 100MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 230mA | TR, 7 Inch | Unshielded | 1 | Chip | 430nH | 50MHz | 1.7Ohm | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | 0806 | 0.23A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-7N5EKTS Delta Electronics/Components | 4108 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | NO | 1 | Chip | 7.5nH | 250MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-720EKTS Delta Electronics/Components | 3103 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 72nH | 150MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-390EKTS Delta Electronics/Components | 4353 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 39nH | 250MHz | 290mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-360EKTS Delta Electronics/Components | 3190 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 36nH | 250MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0402HS-270EKTS Delta Electronics/Components | 7645 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.48GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | - | NO | 1 | - | 27nH | 250MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | - | 0.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-8N7EKTS Delta Electronics/Components | 6409 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.5A | - | Unshielded | 1 | - | 8.7nH | 250MHz | 58mOhm | RF INDUCTOR | DUAL ENDED | - | 68 | - | 1.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-8N2EKTS Delta Electronics/Components | 6887 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | - | Unshielded | 1 | - | 8.2nH | 250MHz | 104mOhm | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | 0.68A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-8N7EJTS Delta Electronics/Components | 7910 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.5A | - | Unshielded | 1 | - | 8.7nH | 250MHz | 58mOhm | RF INDUCTOR | DUAL ENDED | - | 68 | - | 1.5A | 0.024 0.60mm | ROHS3 Compliant |