- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HM-680EGTS Delta Electronics/Components | 5898 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 2012 | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 140mA | - | Unshielded | 1 | - | 68nH | 100MHz | 1.96Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | 20 | - | 0.14A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-470EGTS Delta Electronics/Components | 8534 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 2012 | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | - | Unshielded | 1 | - | 47nH | 100MHz | 1.08Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | - | 0.21A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-9N5EGTS Delta Electronics/Components | 9249 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 540mA | - | Unshielded | 1 | - | 9.5nH | 100MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 0.54A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-8N2EKTS Delta Electronics/Components | 3020 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.7GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 8.2nH | 250MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-601EGTS Delta Electronics/Components | 3065 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 260MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | TR, 7 Inch | Unshielded | 1 | Chip | 600nH | 25MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.45A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0402HP-5N6EGTS Delta Electronics/Components | 1184 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | - | Unshielded | 1 | - | 5.6nH | 250MHz | 48mOhm | RF INDUCTOR | DUAL ENDED | - | 73 | - | 1.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-1N0EKTS Delta Electronics/Components | 9720 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.36A | - | Unshielded | 1 | - | 1nH | 250MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | 16 | - | 1.36A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-2N4EJTS Delta Electronics/Components | 2685 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 790mA | - | Unshielded | 1 | - | 2.4nH | 250MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | 15 | - | 0.79A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-430EJTS Delta Electronics/Components | 3900 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 43nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-270EGTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 27nH | 250MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-240EJTS Delta Electronics/Components | 1572 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | NO | 1 | Chip | 24nH | 250MHz | 220mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0402HS-680EGTS Delta Electronics/Components | 1071 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.62GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | - | Unshielded | 1 | - | 68nH | 250MHz | 1.12Ohm | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | 0.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-200EGTS Delta Electronics/Components | 6320 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 780mA | - | NO | 1 | - | 20nH | 250MHz | 185mOhm | RF INDUCTOR | DUAL ENDED | - | 58 | - | 0.78A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-390EGTS Delta Electronics/Components | 6650 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | - | Unshielded | 1 | - | 39nH | 250MHz | 430mOhm | RF INDUCTOR | DUAL ENDED | - | 56 | - | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-6N2EGTS Delta Electronics/Components | 3724 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | - | Unshielded | 1 | - | 6.2nH | 250MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | - | 73 | - | 1.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-7N5EGTS Delta Electronics/Components | 9541 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.4GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | - | Unshielded | 1 | - | 7.5nH | 250MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | - | 1.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-2N4ECTS Delta Electronics/Components | 7165 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 14GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 2.4nH | - | 27mOhm | - | - | 25 @ 250MHz | - | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-2N2ECTS Delta Electronics/Components | 7995 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 14GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 2.2nH | - | 27mOhm | - | - | 25 @ 250MHz | - | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-3N9EDTS Delta Electronics/Components | 9320 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 900mA | - | Unshielded | - | - | 3.9nH | - | 40mOhm | - | - | 30 @ 250MHz | - | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-3N3EDTS Delta Electronics/Components | 162032 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 12GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.5nH | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 900mA | - | Unshielded | - | - | 3.3nH | - | 40mOhm | - | - | 30 @ 250MHz | - | - | - | 0.024 0.60mm | ROHS3 Compliant |