- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HM-150EKTS Delta Electronics/Components | 38176 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 460mA | Unshielded | 1 | 15nH | 100MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | 0.46A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-150EHTS Delta Electronics/Components | 5818 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 460mA | Unshielded | 1 | 15nH | 100MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | 0.46A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-120EHTS Delta Electronics/Components | 7015 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 12nH | 100MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | 0.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-180EKTS Delta Electronics/Components | 7157 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 18nH | 100MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N4EBTS Delta Electronics/Components | 7418 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.4nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N5EBTS Delta Electronics/Components | 5220 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.5nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-230EJTS Delta Electronics/Components | 6338 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | Unshielded | 1 | 23nH | 100MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.31A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N9EBTS Delta Electronics/Components | 7719 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 15GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 2.9nH | - | 70mOhm | - | - | 20 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N7ECTS Delta Electronics/Components | 10253 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.7nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N7EKTS Delta Electronics/Components | 7033 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.7nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N7EDTS Delta Electronics/Components | 7945 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.7nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-330EKTS Delta Electronics/Components | 7210 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 260mA | Unshielded | 1 | 33nH | 100MHz | 630mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-360EJTS Delta Electronics/Components | 9496 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 260mA | Unshielded | 1 | 36nH | 100MHz | 630mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-390EJTS Delta Electronics/Components | 8459 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 39nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N9EBTS Delta Electronics/Components | 15899 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 3.9nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N9ECTS Delta Electronics/Components | 7870 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 3.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-270EJTS Delta Electronics/Components | 6915 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 27nH | 100MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-470EJTS Delta Electronics/Components | 9318 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | Unshielded | 1 | 47nH | 100MHz | 1.08Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | 0.21A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-470EKTS Delta Electronics/Components | 5757 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 210mA | Unshielded | 1 | 47nH | 100MHz | 1.08Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | 0.21A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N7ECTS Delta Electronics/Components | 1787 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.7nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant |