- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HS-220EGTS Delta Electronics/Components | 5528 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | NO | 1 | 22nH | 250MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-6N2EHTS Delta Electronics/Components | 3910 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | Unshielded | 1 | 6.2nH | 250MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | - | 73 | 1.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-470EHTS Delta Electronics/Components | 6510 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 420mA | Unshielded | 1 | 47nH | 250MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | - | 48 | 0.42A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-2N7ECTS Delta Electronics/Components | 12808 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 13GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.5A | Unshielded | 1 | 2.7nH | 250MHz | 56mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 1.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-2N0EDTS Delta Electronics/Components | 7040 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15.2GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.1A | Unshielded | 1 | 2nH | 250MHz | 38mOhm | RF INDUCTOR | DUAL ENDED | - | 58 | 2.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-9N5EGTS Delta Electronics/Components | 7505 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | Unshielded | 1 | 9.5nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | 18 | 0.48A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-9N5EJTS Delta Electronics/Components | 7906 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | Unshielded | 1 | 9.5nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | 18 | 0.48A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-3N9EJTS Delta Electronics/Components | 7044 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 9.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.7A | Unshielded | 1 | 3.9nH | 250MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | - | 64 | 1.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-100EJTS Delta Electronics/Components | 2250 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | Unshielded | 1 | 10nH | 250MHz | 195mOhm | RF INDUCTOR | DUAL ENDED | 21 @ 250MHz | 21 | 0.48A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-190EHTS Delta Electronics/Components | 7940 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 19nH | 250MHz | 145mOhm | RF INDUCTOR | DUAL ENDED | - | 61 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-6N2EJTS Delta Electronics/Components | 8762 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 760mA | Unshielded | 1 | 6.2nH | 250MHz | 83mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.76A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-510EHTS Delta Electronics/Components | 4822 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 360mA | Unshielded | 1 | 51nH | 250MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | - | 52 | 0.36A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-560EJTS Delta Electronics/Components | 2365 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 56nH | 100MHz | 1.17Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | 0.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-3N6EKTS Delta Electronics/Components | 4193 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 11.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.7A | NO | 1 | 3.6nH | 250MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | - | 65 | 1.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-5N6EGTS Delta Electronics/Components | 7823 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 760mA | Unshielded | 1 | 5.6nH | 250MHz | 83mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.76A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-510EJTS Delta Electronics/Components | 7689 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.75GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | NO | 1 | 51nH | 250MHz | 820mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-2N2ECTS Delta Electronics/Components | 187 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15.1GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.1A | Unshielded | 1 | 2.2nH | 250MHz | 38mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 2.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-5N6EJTS Delta Electronics/Components | 6577 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | Unshielded | 1 | 5.6nH | 250MHz | 48mOhm | RF INDUCTOR | DUAL ENDED | - | 73 | 1.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-2N2EJTS Delta Electronics/Components | 5117 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15.1GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.1A | Unshielded | 1 | 2.2nH | 250MHz | 38mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 2.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-430EJTS Delta Electronics/Components | 5412 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 43nH | 250MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | - | 52 | 0.45A | 0.024 0.60mm | ROHS3 Compliant |