- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1008CT-400EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 2.2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | - | 40nH | - | 430mOhm | - | - | 67 @ 500MHz | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-400EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 2.2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | - | 40nH | - | 430mOhm | - | - | 67 @ 500MHz | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-6N8EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 5.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | - | 6.8nH | - | 170mOhm | - | - | 50 @ 1.5GHz | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1206HS-220EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 22nH | 100MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 300MHz | 50 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-330EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 33nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | 55 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-240EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 24nH | 100MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 300MHz | 50 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-330EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 33nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | 55 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-100EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 10nH | 100MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 300MHz | 40 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-270EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 27nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 300MHz | 50 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-390EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 39nH | 100MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | 55 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-120EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 12nH | 100MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 300MHz | 40 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1008CT-102EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 350MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | - | 1μH | - | 3.7Ohm | - | - | 35 @ 50MHz | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-800EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 510mA | Unshielded | - | 80nH | - | 560mOhm | - | - | 75 @ 500MHz | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1206HS-120EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 12nH | 100MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 300MHz | 40 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-100EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 10nH | 100MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 300MHz | 40 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-680EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 950mA | Unshielded | 1 | 68nH | 100MHz | 260mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | 55 | 0.95A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1008CT-561EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 415MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | - | 560nH | - | 1.33Ohm | - | - | 40 @ 100MHz | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1206HS-620EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 62nH | 100MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | 55 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-270EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 27nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 300MHz | 50 | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 1206HS-271EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 740MHz | Ceramic | Q MEASURED AT 300 MHZ | -40°C~125°C | Tape & Reel (TR) | 1206HS | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 630mA | Unshielded | 1 | 270nH | 50MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | 55 | 0.63A | 0.060 1.52mm | ROHS3 Compliant |