- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Terminal Placement | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCMT104T-470MN5 Delta Electronics/Cyntec | 214 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMT104T | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 3.2A | Unshielded | - | 47μH | - | 188mOhm Max | - | - | - | - | 0.157 4.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCMT136E-100MN5 Delta Electronics/Cyntec | 113 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | 11A | Unshielded | - | 10μH | - | 17.2mOhm Max | - | - | 9.2A | - | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCMT136E-220MN5 Delta Electronics/Cyntec | 401 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | 7A | Unshielded | - | 22μH | - | 40mOhm Max | - | - | 6.3A | - | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCB1190-221L2 Delta Electronics/Components | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1190 | 0.441Lx0.441W 11.20mmx11.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 39A | Unshielded | - | 220nH | - | 0.48mOhm | - | - | 79A | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() HCB1190-251L2 Delta Electronics/Components | 23 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1190 | 0.441Lx0.441W 11.20mmx11.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 39A | Unshielded | - | 250nH | - | 0.48mOhm | - | - | 63A | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() HCB1190-361L2 Delta Electronics/Components | 14 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1190 | 0.441Lx0.441W 11.20mmx11.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 39A | Unshielded | - | 360nH | - | 0.48mOhm | - | - | 48A | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() HCB1190-381L1 Delta Electronics/Components | 23 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1190 | 0.441Lx0.441W 11.20mmx11.20mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 42A | Unshielded | - | 380nH | - | 0.42mOhm | - | GENERAL PURPOSE INDUCTOR | 45A | - | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() VCHA042A-2R2MS6 Delta Electronics/Cyntec | 58 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | - | -55°C~165°C | Tape & Reel (TR) | VCHA042A | 0.165Lx0.157W 4.20mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 5.8A | Unshielded | - | 2.2μH | - | 23mOhm Max | - | - | 4.5A | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCHA042A-1R0MS6 Delta Electronics/Cyntec | 6044 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | - | -55°C~165°C | Tape & Reel (TR) | VCHA042A | 0.165Lx0.157W 4.20mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 8.9A | Unshielded | - | 1μH | - | 10.5mOhm Max | - | - | 6.7A | - | 0.083 2.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() HCB106480N-121 Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | DCR MEASURED AT 5% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | HCB106480N | 0.378Lx0.252W 9.60mmx6.40mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | 8504.50.80.00 | 51A | Unshielded | 1 | 120nH | 0.1MHz | 0.29mOhm | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 81A | 51A | 0.315 8.00mm | ROHS3 Compliant | - | ||
![]() HCB1175-301L Delta Electronics/Components | 39 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 52A | Unshielded | - | 300nH | - | 0.245mOhm | - | GENERAL PURPOSE INDUCTOR | 34A | - | 0.295 7.50mm | ROHS3 Compliant | - | ||
![]() HCB1175-181H Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 37A | Unshielded | - | 180nH | - | 0.47mOhm | - | GENERAL PURPOSE INDUCTOR | 56A | - | 0.283 7.20mm | ROHS3 Compliant | - | ||
![]() HCB1175-361L Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 52A | Unshielded | - | 360nH | - | 0.245mOhm | - | GENERAL PURPOSE INDUCTOR | 25A | - | 0.295 7.50mm | ROHS3 Compliant | - | ||
![]() HCB1175-121L Delta Electronics/Components | 10 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 52A | Unshielded | - | 120nH | - | 0.245mOhm | - | GENERAL PURPOSE INDUCTOR | 76A | - | 0.295 7.50mm | ROHS3 Compliant | - | ||
![]() HCB1175-361H Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 37A | Unshielded | - | 360nH | - | 0.47mOhm | - | GENERAL PURPOSE INDUCTOR | 25A | - | 0.283 7.20mm | ROHS3 Compliant | - | ||
![]() HCB1175-181L Delta Electronics/Components | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 52A | Unshielded | - | 180nH | - | 0.245mOhm | - | GENERAL PURPOSE INDUCTOR | 56A | - | 0.295 7.50mm | ROHS3 Compliant | - | ||
![]() HCB1175-301H Delta Electronics/Components | 39 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 37A | Unshielded | - | 300nH | - | 0.47mOhm | - | GENERAL PURPOSE INDUCTOR | 34A | - | 0.283 7.20mm | ROHS3 Compliant | - | ||
![]() SDET25200H-100MS Delta Electronics/Cyntec | 1206 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SDET25200H | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 600mA | Shielded | - | 10μH | - | 1.02Ohm Max | - | - | 500mA | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() SDEM20161T-R68MS Delta Electronics/Cyntec | 3951 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | SDEM20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | 3.2A | Unshielded | - | 680nH | - | 55mOhm Max | - | - | 3.3A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() SDEM20161T-R47MS Delta Electronics/Cyntec | 2434 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | SDEM20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | 3.4A | Unshielded | - | 470nH | - | 41mOhm Max | - | - | 3.9A | - | 0.039 1.00mm | ROHS3 Compliant | - |