- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HP-230EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | NO | 1 | 23nH | 250MHz | 180mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-720EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | Unshielded | 1 | 72nH | 150MHz | 420mOhm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.55A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-181EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | Unshielded | 1 | 180nH | 100MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0.31A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-750EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 75nH | 150MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-910EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 440mA | Unshielded | 1 | 91nH | 150MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0.44A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-221EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 220nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-750EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | NO | 1 | 75nH | 150MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-251EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.05GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 240mA | Unshielded | 1 | 250nH | 100MHz | 3Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0.24A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-271EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.05GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 260mA | Unshielded | 1 | 270nH | 100MHz | 2.25Ohm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-5N6EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 5.6nH | 100MHz | 82mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-331EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 930MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | NO | 1 | 330nH | 100MHz | 3.6Ohm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.18A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-510EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 660mA | Unshielded | 1 | 51nH | 200MHz | 280mOhm | RF INDUCTOR | DUAL ENDED | 49 @ 250MHz | 49 | 0.66A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-181EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | NO | 1 | 180nH | 100MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0.31A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-221EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 220nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-820EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 510mA | Unshielded | 1 | 82nH | 150MHz | 46mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 250MHz | 45 | 0.51A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-331EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 930MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | NO | 1 | 330nH | 100MHz | 3.6Ohm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.18A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-4N3EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 4.3nH | 100MHz | 59mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-391EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 880MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | Unshielded | 1 | 390nH | 100MHz | 4Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.17A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-271EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.05GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 260mA | Unshielded | 1 | 270nH | 100MHz | 2.25Ohm | RF INDUCTOR | DUAL ENDED | 46 @ 250MHz | 46 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-301EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 990MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 220mA | Unshielded | 1 | 300nH | 100MHz | 2.8Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.22A | 0.024 0.60mm | ROHS3 Compliant |