- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HM-330EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 420mA | - | Unshielded | 1 | - | 33nH | 100MHz | 230mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.42A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-390EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | - | Unshielded | 1 | - | 39nH | 100MHz | 260mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-470EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 380mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 47nH | 100MHz | 290mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.38A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-750EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | - | Unshielded | 1 | - | 75nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-680EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 340mA | - | Unshielded | 1 | - | 68nH | 100MHz | 380mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.34A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-720EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.1GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | - | Unshielded | 1 | - | 72nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-750EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | - | Unshielded | 1 | - | 75nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-620EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | - | Unshielded | 1 | - | 62nH | 100MHz | 510mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-750EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | - | NO | 1 | - | 75nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-101EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 220mA | - | Unshielded | 1 | - | 100nH | 100MHz | 680mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.22A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-271EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 960MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 110mA | - | Unshielded | 1 | - | 270nH | 100MHz | 3.4Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | 0.11A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-201EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.25GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 120mA | - | Unshielded | 1 | - | 200nH | 100MHz | 2.4Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.12A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-820EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | - | Unshielded | 1 | - | 82nH | 100MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-101EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 220mA | - | Unshielded | 1 | - | 100nH | 100MHz | 680mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.22A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-131EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.45GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | - | Unshielded | 1 | - | 130nH | 100MHz | 1.4Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.17A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-271EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 960MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 110mA | - | Unshielded | 1 | - | 270nH | 100MHz | 3.4Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | 0.11A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-221EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 120mA | - | Unshielded | 1 | - | 220nH | 100MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.12A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-221EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 120mA | - | Unshielded | 1 | - | 220nH | 100MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.12A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-101EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 220mA | - | Unshielded | 1 | - | 100nH | 100MHz | 680mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.22A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-121EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | - | Unshielded | 1 | - | 120nH | 100MHz | 1.3Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.18A | 0.024 0.60mm | ROHS3 Compliant |