- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCB0750-151 Delta Electronics/Components | 323 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 8504.50.80.00 | 37A | Unshielded | 1 | 150nH | 0.1MHz | 0.32mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 34A | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() 1210HS-473EKFS Delta Electronics/Components | 3568 |
| Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | Unshielded | 1 | 47μH | 2.52MHz | 4.3Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | 0.1A | 0.094 2.40mm | ROHS3 Compliant | ||
![]() 1210HS-473EJFS Delta Electronics/Components | 1163 |
| Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | Unshielded | 1 | 47μH | 2.52MHz | 4.3Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | 0.1A | 0.094 2.40mm | ROHS3 Compliant | ||
![]() HMLQ25201T-R47MSR Delta Electronics/Cyntec | 616 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLQ25201T | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 4.3A | Shielded | - | 470nH | - | 25mOhm Max | - | - | - | - | - | 5A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() HMLQ25201B-R47MSR Delta Electronics/Cyntec | 650 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLQ25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 4.7A | Shielded | - | 470nH | - | 27mOhm Max | - | - | - | - | - | 6.4A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SDEI054T-6R8MS Delta Electronics/Cyntec | 1078 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | SDEI054T | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 3.15A | Shielded | - | 6.8μH | - | 50mOhm Max | - | - | - | - | - | 4.1A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() HTEX25201T-100MSR Delta Electronics/Cyntec | 9163 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HTEX25201B-100MSR Delta Electronics/Cyntec | 14669 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HTEX25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 1.2A | Shielded | - | 10μH | - | 399mOhm Max | - | - | - | - | - | 1.4A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() CMLB051H-6R8MS Delta Electronics/Cyntec | 29 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051H | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 2.9A | Shielded | - | 6.8μH | - | 125mOhm Max | - | - | - | - | - | 3.4A | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() CMLB051H-R68MS Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051H | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 9A | Shielded | - | 680nH | - | 13.8mOhm Max | - | - | - | - | - | 11.2A | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() CMLB051H-R33MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051H | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 16A | Shielded | - | 330nH | - | 6.8mOhm Max | - | - | - | - | - | 17.1A | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() CMLE053T-R47MS Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 14.2A | Shielded | - | 470nH | - | 5.9mOhm Max | - | - | - | - | - | 12A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLE053T-100MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 3.3A | Shielded | - | 10μH | - | 125mOhm Max | - | - | - | - | - | 3.1A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB053T-6R8MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 3.2A | Shielded | - | 6.8μH | - | 115mOhm Max | - | - | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLE053T-6R8MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 3.7A | Shielded | - | 6.8μH | - | 84mOhm Max | - | - | - | - | - | 3.6A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB053T-R68MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | 11A | Shielded | - | 680nH | - | 9.2mOhm Max | - | - | - | - | - | 10A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 0603CS-4N3EKTS Delta Electronics/Components | 8 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 4.3nH | 250MHz | 63mOhm | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | - | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-2N3EJTS Delta Electronics/Components | 29 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 2.3nH | 250MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | 16 | - | - | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-5N1EGTS Delta Electronics/Components | 42 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | NO | 1 | 5.1nH | 250MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-2N4EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 2.4nH | 250MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 250MHz | 15 | - | - | 0.7A | 0.040 1.02mm | ROHS3 Compliant |