- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603CS-560EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 56nH | 200MHz | 310mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-151EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 150nH | 100MHz | 950mOhm | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | 28 | 0.28A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-620EJTS Delta Electronics/Components | 50 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | NO | 1 | 62nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 37 @ 200MHz | 37 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-750EJTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 75nH | 150MHz | 500mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | 0.5A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-111EGTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 110nH | 150MHz | 610mOhm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-221EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 220nH | 100MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.25A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-720EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 72nH | 150MHz | 490mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-181EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.25GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | NO | 1 | 180nH | 100MHz | 1.4Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.25A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-331EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | Unshielded | 1 | 330nH | 100MHz | 3.8Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.1A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-3N6EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.3A | Unshielded | 1 | 3.6nH | 250MHz | 48mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 2.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-111EJTS Delta Electronics/Components | 42 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 110nH | 150MHz | 610mOhm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-1N6EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.4A | Unshielded | 1 | 1.6nH | 250MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 2.4A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-6N8EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.1A | Unshielded | 1 | 6.8nH | 250MHz | 54mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 2.1A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-281EKTS Delta Electronics/Components | 42 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 150mA | Unshielded | 1 | 280nH | 100MHz | 2.4Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.15A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-3N6EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.3A | Unshielded | 1 | 3.6nH | 250MHz | 48mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 2.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-150EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.9A | Unshielded | 1 | 15nH | 250MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 1.9A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-3N9EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.2A | Unshielded | 1 | 3.9nH | 250MHz | 54mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 2.2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-301EGTS Delta Electronics/Components | 42 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 750MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 150mA | Unshielded | 1 | 300nH | 100MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.15A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-131EJTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 130nH | 150MHz | 720mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-271EGTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 270nH | 100MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.2A | 0.040 1.02mm | ROHS3 Compliant |