- Mounting Type
- Operating Temperature
- Series
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Voltage - Supply
- Termination Style
- Approval Agency
- Number of Inputs and Type
Attribute column
Manufacturer
Delta Electronics Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Approval Agency | Number of Inputs and Type | Number of Outputs and Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH10PFBM-5A Delta Electronics/Industrial Automation | 531 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Communications Module | 5VDC | - | D-Sub | - | - | - | - | ROHS3 Compliant | ||
![]() AH10PFBS-5A Delta Electronics/Industrial Automation | 705 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Communications Module | 5VDC | - | D-Sub | - | - | - | - | ROHS3 Compliant | ||
![]() AH08EMC-5A Delta Electronics/Industrial Automation | 864 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Motion Control Module | - | - | - | CE, cULus | - | - | - | ROHS3 Compliant | ||
![]() AH04PT-5A Delta Electronics/Industrial Automation | 678 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Temperature Control Module | 20.4V~28.8VDC | - | Screw Terminal | - | 4 - Analog | - | RTD | ROHS3 Compliant | ||
![]() AH10SCM-5A Delta Electronics/Industrial Automation | 596 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Communications Module | 5VDC | - | Pluggable Screw Terminal | - | - | - | - | ROHS3 Compliant | ||
![]() AH08DA-5A Delta Electronics/Industrial Automation | 940 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Output Module | 20.4V~28.8VDC | - | Spring Terminal | - | - | 8 - Analog | - | ROHS3 Compliant | ||
![]() AH08TC-5A Delta Electronics/Industrial Automation | 874 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Temperature Control Module | 20.4V~28.8VDC | - | Screw Terminal | - | 8 - Analog | - | RTD, Type E, J, K, N, R, S, T | ROHS3 Compliant | ||
![]() AH02HC-5A Delta Electronics/Industrial Automation | 953 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Counter Module | 5V~24VDC | - | Pluggable Screw Terminal | - | 2 - Digital | 2 - Pulse | - | ROHS3 Compliant | ||
![]() AH08DA-5C Delta Electronics/Industrial Automation | 993 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Output Module | 20.4V~28.8VDC | - | Screw Terminal | - | - | 8 - Analog | - | ROHS3 Compliant | ||
![]() AH10EN-5A Delta Electronics/Industrial Automation | 991 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Communications Module | 5VDC | - | RJ45 | - | - | - | - | ROHS3 Compliant | ||
![]() AH05PM-5A Delta Electronics/Industrial Automation | 630 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Motion Control Module | - | - | Pluggable Screw Terminal | - | - | - | 2-Axis Control | ROHS3 Compliant | ||
![]() AH04HC-5A Delta Electronics/Industrial Automation | 714 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Counter Module | 5V~24VDC | - | D-Sub | - | 4 - Digital | 4 - Pulse | - | ROHS3 Compliant | ||
![]() AH08DA-5B Delta Electronics/Industrial Automation | 524 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Output Module | 20.4V~28.8VDC | - | Screw Terminal | - | - | 8 - Analog | - | ROHS3 Compliant | ||
![]() AH15PM-5A Delta Electronics/Industrial Automation | 968 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Motion Control Module | - | - | Pluggable Screw Terminal | - | - | - | 4-Axis Control | ROHS3 Compliant | ||
![]() AH10EMC-5A Delta Electronics/Industrial Automation | 995 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Motion Control Module | - | - | - | CE, cULus | - | - | - | ROHS3 Compliant | ||
![]() AH20MC-5A Delta Electronics/Industrial Automation | 719 |
| Datasheet | 16 Weeks | Backplane | -20°C~60°C | AH | Active | Not Applicable | Motion Control Module | - | - | Pluggable Screw Terminal | - | - | - | 12-Axis Control | ROHS3 Compliant | ||
![]() AS-PS02 Delta Electronics/Industrial Automation | 30 |
| Datasheet | 12 Weeks | Chassis Mount, DIN Rail | -20°C~60°C | AS | Active | Not Applicable | Power Supply Module | 100V~240VAC 24VDC | IP20 | Pluggable Screw Terminal | CE, UL | - | - | - | ROHS3 Compliant | ||
![]() AS-PS02A Delta Electronics/Industrial Automation | 37 |
| Datasheet | 12 Weeks | Chassis Mount, DIN Rail | -20°C~60°C | AS | Active | Not Applicable | Power Supply Module | 100V~240VAC 24VDC | IP20 | Pluggable Screw Terminal | CE, UL | - | - | - | ROHS3 Compliant | ||
![]() DVP08XM211N Delta Electronics/Industrial Automation | 30 |
| Datasheet | 12 Weeks | Chassis Mount, DIN Rail | 0°C~55°C | DVP | Active | Not Applicable | Input Module | 24VDC | - | Screw Terminal | CE, cULus | 8 - Digital | - | - | ROHS3 Compliant | ||
![]() DVP08XP211T Delta Electronics/Industrial Automation | 33 |
| Datasheet | 16 Weeks | Chassis Mount, DIN Rail | 0°C~55°C | DVP | Active | Not Applicable | Input, Output (I/O) Module | 24VDC | - | Screw Terminal | CE, cULus | 4 - Digital | 4 - Solid State | - | ROHS3 Compliant |