- Mounting Type
- Output Type
- Series
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Communications
- Control Method
- Input Range
- Termination Style
- Type
- Voltage - Supply
Attribute column
Manufacturer
Delta Electronics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTB4848LR Delta Electronics/Industrial Automation | 2280 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTC2000L Delta Electronics/Industrial Automation | 10 |
| Datasheet | 16 Weeks | Chassis Mount, DIN Rail | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | - | Screw Terminal | Analog | - | - | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4896CR Delta Electronics/Industrial Automation | 2546 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB9696VRE Delta Electronics/Industrial Automation | 2713 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4848VV Delta Electronics/Industrial Automation | 2679 |
| Datasheet | 16 Weeks | Panel Mount | 100 | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTC2000C Delta Electronics/Industrial Automation | 55 |
| Datasheet | 16 Weeks | Chassis Mount, DIN Rail | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | - | Screw Terminal | Analog | - | - | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4896VVE Delta Electronics/Industrial Automation | 2830 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) (2) | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4824LV Delta Electronics/Industrial Automation | 2134 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Voltage (External SSR) | Rectangular - 45.00mm x 22.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTC1000L Delta Electronics/Industrial Automation | 60 |
| Datasheet | 16 Weeks | Chassis Mount, DIN Rail | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | - | Screw Terminal | Analog | - | - | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4896CRE Delta Electronics/Industrial Automation | 2876 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4848VR Delta Electronics/Industrial Automation | 2767 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4848CR Delta Electronics/Industrial Automation | 2327 |
| Datasheet | 16 Weeks | Panel Mount | 100 | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4896RRE Delta Electronics/Industrial Automation | 2291 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 44.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4848LR-D Delta Electronics/Industrial Automation | 2599 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB9696VVE Delta Electronics/Industrial Automation | 2029 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) (2) | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4824RR-D Delta Electronics/Industrial Automation | 2907 | - | Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 45.00mm x 22.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB9696RRE Delta Electronics/Industrial Automation | 2170 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB9696VRE-D Delta Electronics/Industrial Automation | 2920 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB9696RRE-D Delta Electronics/Industrial Automation | 2189 |
| Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 91.50mm x 91.50mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTB4848VR-D Delta Electronics/Industrial Automation | 2651 | - | Datasheet | 16 Weeks | Panel Mount | - | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant |