- Mounting Type
- Output Type
- Series
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Communications
- Control Method
- Input Range
- Termination Style
- Type
- Voltage - Supply
Attribute column
Manufacturer
Delta Electronics Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT320LA-0200 Delta Electronics/Industrial Automation | 47 |
| Datasheet | - | Panel Mount | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DT320CA-0200 Delta Electronics/Industrial Automation | 10 | - | Datasheet | - | Panel Mount | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Analog | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DT320RA Delta Electronics/Industrial Automation | 10 |
| Datasheet | - | Panel Mount | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DT320VA-0200 Delta Electronics/Industrial Automation | 10 |
| Datasheet | - | Panel Mount | 0°C~50°C | DT | Active | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 100V~240VAC | IP65 - Dust Tight, Water Resistant | Screw Terminal | Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | ROHS3 Compliant | ||
![]() DTC1001R Delta Electronics/Industrial Automation | 10 |
| Datasheet | 16 Weeks | Chassis Mount, DIN Rail | 0°C~50°C | DT | Obsolete | Not Applicable | Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) | 24VDC | - | Screw Terminal | Relay | - | - | -200°C ~ 1800°C, 0 ~ 20mA, 0 ~ 10VDC, 0 ~ 50mV | - | On/Off, Proportional (PID) | RS-485 (Modbus) | - |