- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- ECCN Code
- Package Description
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- Number of Functions
- Number of Outputs
- Output Voltage-Max
Attribute column
Manufacturer
Delta Electronics PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | JESD-609 Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H48SV3R310NRFA Delta Electronics Inc | In Stock | - | Datasheet | NO | 9 | DELTA ELECTRONICS INC | 75 V | 36 V | 3.3 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | e3 | EAR99 | TIN | DUAL | PIN/PEG | 1 | compliant | 9 | R-XDMA-P9 | 1 | 48 V | YES | DC-DC REGULATED POWER SUPPLY MODULE | 13.2 mm | 150 W | 3.63 V | 2.64 V | 61 mm | 57.9 mm | ||
![]() DVSA2812S/ES Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |