- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- Approvals
- ECCN Code
- Efficiency (Main Output)
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Length
Attribute column
Manufacturer
Delta Electronics Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Ripple Voltage (Main Out) | Efficiency (Main Output) | Warm-up Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S48SR05003ERB Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S48SR2R504ERA Delta Electronics Inc | In Stock | - | Datasheet | NO | 5 | UL, CUL, TUV, CE, EN | DELTA ELECTRONICS INC | 75 V | 36 V | 0.00025% | 0.6% | 100 °C | -40 °C | 2.5 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | EAR99 | - | DUAL | PIN/PEG | 1 | compliant | R-XDMA-P5 | 1 | 48 V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE; OUTPUT OVER CURRENT; INPUT UNDER VOLTAGE | 4.5 A | 11.37 mm | 11.25 W | 2.75 V | 2.25 V | 0.025 Vrms | 83% | 0.05 s | 50.8 mm | 25.4 mm | ||
![]() S48SR12001ERA Delta Electronics Inc | In Stock | - | Datasheet | NO | 5 | UL, CUL, TUV, CE, EN | DELTA ELECTRONICS INC | 75 V | 36 V | 0.0012% | 0.125% | 100 °C | -40 °C | 12 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | EAR99 | - | DUAL | PIN/PEG | 1 | compliant | R-XDMA-P5 | 1 | 48 V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE; OUTPUT OVER CURRENT; INPUT UNDER VOLTAGE | 1.25 A | 11.37 mm | 15 W | 13.2 V | 10.8 V | 0.025 Vrms | 86.5% | 0.05 s | 50.8 mm | 25.4 mm | ||
![]() S48SR1R805ERA Delta Electronics Inc | In Stock | - | Datasheet | NO | 5 | UL, CUL, TUV, CE, EN | DELTA ELECTRONICS INC | 75 V | 36 V | 0.00018% | 0.83333% | 100 °C | -40 °C | 1.8 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | EAR99 | - | DUAL | PIN/PEG | 1 | compliant | R-XDMA-P5 | 1 | 48 V | YES | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE; OUTPUT OVER CURRENT; INPUT UNDER VOLTAGE | 5 A | 11.37 mm | 14.85 W | 1.98 V | 1.62 V | 0.025 Vrms | 80% | 0.05 s | 50.8 mm | 25.4 mm | ||
![]() S48SR05003ENA Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | 8542.39.00.01 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S48SR2R504ERB Delta Electronics Inc | In Stock | - | Datasheet | NO | 4 | UL, CUL, TUV, CE, EN | DELTA ELECTRONICS INC | 75 V | 36 V | 0.00025% | 0.6% | 100 °C | -40 °C | 2.5 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | EAR99 | - | DUAL | PIN/PEG | 1 | compliant | R-XDMA-P4 | 1 | 48 V | NO | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE; OUTPUT OVER CURRENT; INPUT UNDER VOLTAGE | 4.5 A | 11.37 mm | 11.25 W | 2.55 V | 2.45 V | 0.025 Vrms | 83% | 0.05 s | 50.8 mm | 25.4 mm |