- Series
- Control / Drive Type
- Interface
- Motor Type
- Mounting Type
- Number of Motors
- Operating Temperature
- Type
- Voltage - Supply
- Wattage - Load
- Current - Output
- Features
Attribute column
Manufacturer
Delta Electronics Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | For Use With/Related Products | Mfr | Output Frequency | Package | Product Status | Standard Number | Voltage-Input | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Power Rating | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Efficiency | Current - Supply (Disable) (Max) | Interface | Polarization | Current - Output (Max) | Current - Output | Spread Spectrum Bandwidth | Input Type | Voltage - Output | Voltage - Load | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Absolute Pull Range (APR) | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | IP Rating | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFD450C23A-00 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | TR9KG2400 | C2000 Series | GlobTek, Inc. | - | Bulk | Active | 1310; 60335-1; 60601-1-11; 60601-1-2; 60950-1; 62368-1 | 90 ~ 264 VAC | -20°C ~ 40°C | GTM96300-36VV-T2 | 4.13 L x 1.97 W x 1.40 H (105.0mm x 50.0mm x 35.5mm) | Module | Household Appliances, ITE (Commercial), Medical | 36 W | - | 230VAC | - | - | - | - | - | - | - | - | CB, CCC, CE, EAC, ETL, LPS, PSE, RCM, S-Mark, UKRSepro, VCCI | Level VI | - | CAN | Positive Center | 2.4A | 180A | - | Cord (Sold Separately) | 15V | - | Desktop (Class II) | International | 60.2 (1.53m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 75mW (Max) | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 45000 W | - | - | - | - | - | ||
![]() VFD1100C43A-00 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 50°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 220A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 110000 W | - | - | - | - | - | ||
![]() VFD3550C43A-00 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 50°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 683A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 355000 W | - | - | - | - | - | ||
![]() VFD1600C43A-00 Delta Electronics | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | C2000 Series | EPSON | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | 115.44 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | CAN | - | - | 310A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 160000 W | - | - | - | 0.051 (1.30mm) | - | ||
![]() VFD022C23A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 230VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 11A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 2200 W | - | - | - | - | - | ||
![]() VFD007C43A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 750 W | - | - | - | - | - | ||
![]() VFD015C43A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 1500 W | - | - | - | - | - | ||
![]() VFD11AME21AFSAA Delta Electronics | 2865 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 2.2 kW | - | 230 V | 11 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | ||
![]() VFD1A6ME21AFSAA Delta Electronics | 2114 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 0.2 kW | - | 230 V | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | ||
![]() VFD4A2ME43AFSAA Delta Electronics | 2619 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 1.5 kW | - | 460 V | 4.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() VFD9A0ME43AFSAA Delta Electronics | 898 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 3.7 kW | - | 460 V | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() VFD7A5ME21AFSAA Delta Electronics | 2089 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 1.5 kW | - | 230 V | 7.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | ||
![]() VFD1A5ME43AFSAA Delta Electronics | 21 | - | - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 0.4 kW | - | 460 V | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() VFD5A5ME43AFSAA Delta Electronics | 2751 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 2.2 kW | - | 460 V | 5.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() VFD4A8ME21AFSAA Delta Electronics | 2449 |
| - | - | - | - | - | - | - | 0 → 599Hz | - | - | - | - | - | VFD-ME | - | - | - | - | 0.75 kW | - | 230 V | 4.8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | ||
![]() VFD055C43A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 5500 W | - | - | - | - | - | ||
![]() VFD015C23A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 230VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 1500 W | - | - | - | - | - | ||
![]() VFD2800C43A-00 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 50°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 550A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 280000 W | - | - | - | - | - | ||
![]() VFD055C23A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 230VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 5500 W | - | - | - | - | - | ||
![]() VFD300C43A-21 Delta Electronics | In Stock | - | - | Chassis Mount | - | - | - | C2000 Series | Delta Electronics/Industrial Automation | - | Bulk | Active | - | - | -10°C ~ 40°C | C2000 | - | Module | - | - | - | 460VAC | - | - | - | - | - | - | - | - | - | - | - | CAN | - | - | 60A | - | - | - | - | - | - | - | - | - | - | - | AC Motor | Variable Frequency Drive (VFD) | 1 | 30000 W | - | - | - | - | - |