- Series
- Part Status
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Factory Lead Time
- RoHS Status
- Applications
- Approval Agency
- Efficiency
- Features
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Max Output Voltage | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Max Output Power | Isolation Voltage | Current - Output 2 | Line Regulation | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PACSR12042S Delta Electronics | 2637 |
| Datasheet | 24 Weeks | - | Through Hole | 10-DIP Module | NO | 0.529lb 240.00g | -40°C~100°C With Derating | - | 2017 | PACSR | 4.36Lx2.00W x 0.54 H 110.7mmx50.8mmx13.7mm | - | Active | 1 (Unlimited) | 10 | - | Enclosed | - | - | - | ITE (Commercial) | 504W | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | CE | 91% | 12V | - | 110V | YES | - | - | - | - | - | - | 500W | - | - | - | - | - | - | - | - | - | Adjustable Output, Baseplate, Remote Sense, Universal Input | - | - | 50.8mm | - | ROHS3 Compliant | ||
![]() AA30S1500A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | 2014 | AA30S (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | 1 | CE, cUL, UL | 80% | 15V | 2A | - | - | - | 15V | - | - | - | 2A | - | - | 30W | 3kV | - | ±0.2% | ±0.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 21.7mm | 88.9mm | 63.5mm | No | ROHS3 Compliant | ||
![]() AA30S4800A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | 2014 | AA30S (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | - | Active | 1 (Unlimited) | - | - | Enclosed | - | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | 1 | CE, cUL, UL | 80% | 48V | 625mA | - | - | - | 48V | - | - | - | 625mA | - | - | 30W | 3kV | - | ±0.2% | ±0.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 21.59mm | 88.9mm | 63.5mm | No | ROHS3 Compliant | ||
![]() AA04S1200A Delta Electronics | 38 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 0.057lb 25.85g | -25°C~60°C With Derating | Bulk | 2014 | AA04S (4W) | 1.44Lx1.06W x 0.67 H 36.5mmx27.0mmx17.1mm | - | Active | 1 (Unlimited) | 7 | - | Enclosed | - | - | - | ITE (Commercial) | - | 4W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P7 | 1 | CE, UL | 76% | 12V | 333mA | 115V | NO | 4W | 12V | - | - | - | 333mA | - | - | 4W | 3kV | - | ±0.5% | - | 85V | 264V | - | OCP, OVP, SCP | 17.018mm | 36.5mm | 27mm | No | ROHS3 Compliant | ||
![]() AA04S0300A Delta Electronics | 38 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 0.057lb 25.85g | -25°C~60°C With Derating | Bulk | 2014 | AA04S (4W) | 1.44Lx1.06W x 0.67 H 36.5mmx27.0mmx17.1mm | - | Active | 1 (Unlimited) | 7 | - | Enclosed | - | - | - | ITE (Commercial) | - | 4W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P7 | 1 | CE, UL | 70% | 3.3V | 1.2A | 115V | NO | 4W | 3.3V | - | - | - | 1.2A | - | - | 4W | 3kV | - | ±0.5% | ±1% | 85V | 264V | - | OCP, OVP, SCP | 17.018mm | 36.5mm | 27mm | No | ROHS3 Compliant | ||
![]() AA10S2400A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.119lb 53.98g | -25°C~70°C With Derating | Bulk | 2014 | AA10S (10W) | 2.06Lx1.07W x 0.93 H 52.3mmx27.2mmx23.5mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | - | - | - | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P4 | 1 | CE, UL | 72% | 24V | 417mA | 115V | NO | - | 24V | - | - | - | 417mA | - | - | 10W | 3kV | - | ±0.5% | - | 85V | 264V | - | OCP, OTP, OVP, SCP | 23.5mm | 52.4mm | 27.2mm | No | ROHS3 Compliant | ||
![]() AA30D0512A Delta Electronics | 19 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | - | AA30D (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | e4 | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P7 | 2 | CE, cUL, UL | 76% | 5V | 1.25A | 115V | NO | - | 12V | - | 12V | - | 3A | - | - | 30W | 3kV | 1.25A | ±0.2% | ±2.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 21.7mm | 88.9mm | 63.5mm | No | ROHS3 Compliant | ||
![]() AA60S2400A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 0.761lb 345.18g | -10°C~70°C With Derating | Bulk | 2014 | AA60S (60W) | 3.50Lx2.66W x 1.35 H 88.9mmx67.5mmx34.2mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | 60W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P4 | 1 | CE, UL | 84% | 24V | 2.5A | 115V | NO | 60W | 24V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 2.5A | - | - | 60W | 3kV | - | ±0.2% | ±0.5% | 85V | 264V | - | OCP, OVP, SCP | 34.2mm | 88.9mm | 67.5mm | No | ROHS3 Compliant | ||
![]() AA60S4800A Delta Electronics | 19 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-DIP Module, 4 Leads | - | 0.761lb 345.18g | -10°C~70°C With Derating | Bulk | - | AA60S (60W) | 3.50Lx2.66W x 1.35 H 88.9mmx67.5mmx34.2mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | 60W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P4 | 1 | CE, UL | 84% | 48V | 1.25A | 115V | NO | - | 48V | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 1.25A | - | - | 60W | 3kV | - | ±0.2% | ±0.5% | 85V | 264V | - | OCP, OVP, SCP | 34.2mm | 88.9mm | 67.5mm | No | ROHS3 Compliant | ||
![]() AA04D0512A Delta Electronics | 131 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 0.057lb 25.85g | -25°C~60°C With Derating | Bulk | 2014 | AA04D (4W) | 1.44Lx1.06W x 0.67 H 36.5mmx27.0mmx17.1mm | - | Active | 1 (Unlimited) | 7 | - | Enclosed | - | - | - | ITE (Commercial) | - | 4W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P7 | 2 | CE, UL | 75% | 5V | 120mA | 115V | NO | - | 12V | - | 5V | - | 250mA | - | - | 4W | 3kV | 120mA | ±0.5% | - | 85V | 264V | - | OCP, OVP, SCP | 17.1mm | 36.5mm | - | No | ROHS3 Compliant | ||
![]() AA30S0500A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | - | AA30S (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | e4 | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P7 | 1 | CE, cUL, UL | 78% | 5V | 6A | 115V | NO | - | 5V | - | - | - | 6A | - | - | 30W | 3kV | - | ±0.2% | ±0.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 21.7mm | 88.9mm | 63.5mm | No | ROHS3 Compliant | ||
![]() AA04S0900A Delta Electronics | 38 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 0.057lb 25.85g | -25°C~60°C With Derating | Bulk | 2014 | AA04S (4W) | 1.44Lx1.06W x 0.67 H 36.5mmx27.0mmx17.1mm | - | Active | 1 (Unlimited) | 7 | - | Enclosed | - | - | - | ITE (Commercial) | - | 4W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P7 | 1 | CE, UL | 75% | 9V | 444mA | 115V | NO | 4W | 9V | - | - | - | 444mA | - | - | 4W | 3kV | - | ±0.5% | - | 85V | 264V | - | OCP, OVP, SCP | 17.1mm | 36.5mm | 27mm | No | ROHS3 Compliant | ||
![]() AA07S2400A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.097lb 44g | -25°C~70°C With Derating | Bulk | 2014 | AA07S (7W) | 2.00Lx1.00W x 0.77 H 50.8mmx25.4mmx19.5mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | - | - | - | ITE (Commercial) | - | 7W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P4 | 1 | CE, UL | 78% | 24V | 291mA | 115V | NO | 7W | 24V | - | - | - | 291mA | - | - | 7W | 3kV | - | ±0.5% | - | 85V | 264V | - | OCP, OTP, OVP, SCP | 19.5mm | 50.8mm | 25.4mm | No | ROHS3 Compliant | ||
![]() AA10S0300A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.119lb 53.98g | -25°C~70°C With Derating | Bulk | 2014 | AA10S (10W) | 2.06Lx1.07W x 0.93 H 52.3mmx27.2mmx23.5mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | - | - | - | ITE (Commercial) | - | 10W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P4 | 1 | CE, UL | 70% | 3.3V | 2.5A | 115V | NO | 10W | 3.3V | - | - | - | 2.5A | - | - | 10W | 3kV | - | ±0.5% | - | 85V | 264V | - | OCP, OTP, OVP, SCP | 23.5mm | 52.4mm | 27.2mm | No | ROHS3 Compliant | ||
![]() AA15T051515A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 0.357lb 161.93g | -25°C~70°C With Derating | Bulk | - | AA15T (15W) | 2.91Lx2.13W x 0.77 H 74.0mmx54.0mmx19.5mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P7 | 3 | CE, cUL, UL | 74% | 5V | 2A | 115V | NO | - | 15V | - | 15V | - | 2A | - | -15V | 15W | 3kV | 150mA | ±0.5% | ±2.5% | 85V | 264V | -150mA | OCP, OTP, OVP, SCP | 19.5mm | - | 54mm | No | ROHS3 Compliant | ||
![]() AA15D0512A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 0.357lb 161.93g | -25°C~70°C With Derating | Bulk | 2014 | AA15D (15W) | 2.91Lx2.13W x 0.77 H 74.0mmx54.0mmx19.5mm | - | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | - | - | - | ITE (Commercial) | - | 15W | DUAL | PIN/PEG | - | 1 | - | R-PDMA-P7 | 2 | CE, cUL, UL | 72% | 5V | 1.5A | 115V | NO | - | 12V | - | 12V | - | 1.5A | - | - | 15W | 3kV | 625mA | ±0.5% | ±2.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 19.5mm | 74mm | 54mm | No | ROHS3 Compliant | ||
![]() AA30D1212A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | 2002 | AA30D (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | e4 | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P7 | 2 | CE, cUL, UL | 80% | 12V | 1.3A | 115V | NO | - | 12V | - | -12V | - | 1.3A | - | - | 30W | 3kV | 1.3A | ±0.2% | ±2.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 21.59mm | 88.9mm | 63.5mm | No | ROHS3 Compliant | ||
![]() AA30T121205A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | 2014 | AA30T (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | e4 | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P7 | 3 | CE, cUL, UL | 76% | 5V | 3A | 115V | NO | - | 12V | - | -12V | - | 3A | - | 5V | 30W | 3kV | 1A | ±0.2% | ±2.5%, ±4% | 85V | 264V | -250mA | OCP, OTP, OVP, SCP | 21.7mm | 88.9mm | - | No | ROHS3 Compliant | ||
![]() AA30S2400A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module, 5 Leads | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | - | AA30S (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | e4 | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P7 | 1 | CE, cUL, UL | 80% | 24V | 1.25A | 115V | NO | 30W | 24V | - | - | - | 1.25A | - | - | 30W | 3kV | - | ±0.2% | ±0.5% | 85V | 264V | - | OCP, OTP, OVP, SCP | 21.7mm | 88.9mm | 63.5mm | No | ROHS3 Compliant | ||
![]() AA30T051515A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 0.39lb 176.9g | -25°C~70°C With Derating | Bulk | - | AA30T (30W) | 3.50Lx2.50W x 0.85 H 89.9mmx63.5mmx21.7mm | e4 | Active | 1 (Unlimited) | 7 | EAR99 | Enclosed | GOLD OVER NICKEL | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P7 | 3 | CE, cUL, UL | 76% | 5V | 3A | 115V | NO | - | 15V | - | 15V | - | 3A | - | -15V | 30W | 3kV | 500mA | ±0.2% | ±2.5%, ±4% | 85V | 264V | -500mA | OCP, OTP, OVP, SCP | 21.7mm | 88.9mm | - | No | ROHS3 Compliant |