- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Nom | Package Body Material | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Power | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DN03S0505H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 9 V | 4.5 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 500 mA | - | 5 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.451507 oz | Tube | DN03S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | Isolated | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DK02S2415A Delta Electronics | 35 |
| - | 9 Weeks | DIP-4 | NO | 6 | 100 | DELTA ELECTRONICS INC | - | 26.4 V | 21.6 V | 10% | DK02S2415A | + 80 C | - 25 C | Through Hole | 60 °C | -25 °C | 133 mA | - | 15 V | - | 15 V | PLASTIC/EPOXY | DIP-16/6 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | NOT SPECIFIED | 5.74 | Details | Yes | 0.179897 oz | Tube | DK02S | EAR99 | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | R-PDMA-P6 | 1 Output | - | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 2 W | - | 8.85 mm | 2 W | 15.6 V | 14.4 V | - | Isolated | 21.6 V to 26.4 V | 8.6 mm | 23.8 mm | 13.4 mm | ||
![]() DN03S2412H Delta Electronics | In Stock | - | - | 11 Weeks | DIP-4 | NO | 8 | 100 | DELTA ELECTRONICS INC | Medical, Industrial | 36 V | 18 V | 1% | DN03S2412H | + 85 C | - 40 C | Through Hole | 70 °C | -40 °C | 250 mA | - | 12 V | - | 12 V | PLASTIC/EPOXY | DIP-24/8 | DIP7/24,.6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | NOT SPECIFIED | 5.75 | Details | Yes | 0.451507 oz | Tube | DN03S | EAR99 | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | R-PDMA-P8 | 1 Output | Not Qualified | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 3 W | 0.25 A | 10.7 mm | 3 W | 12.24 V | 11.76 V | - | Isolated | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DT10D1212A Delta Electronics | 19 |
| - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | + 75 C | - 40 C | Through Hole | - | - | 417 mA | 417 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | Details | - | 0.864212 oz | Tube | DT10D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 10 W | - | - | - | - | - | - | Isolated | 9V to 18 V | 12 mm | 50.8 mm | 25.4 mm | ||
![]() DN03S0524A Delta Electronics | 10 |
| - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 9 V | 4.5 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 125 mA | - | 24 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.451507 oz | Tube | DN03S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 3 W | - | - | - | - | - | - | Isolated | 4.5 V to 9 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DN03S4815H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 200 mA | - | 15 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.451507 oz | Tube | DN03S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 3 W | - | - | - | - | - | - | Isolated | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DN03S2405H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 500 mA | - | 5 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.451507 oz | Tube | DN03S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | Isolated | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() V48SC3R315NNFA Delta Electronics | 35 |
| - | - | 1/16 Brick | - | - | 35 | - | - | 75 V | 36 V | - | - | - | - | Through Hole | - | - | 15 A | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | Details | - | - | Tray | V48SC | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 50 W | - | - | - | - | - | 1.5 kV | Isolated | 36 V to 75 V | 9.5 mm | 33 mm | 22.8 mm | ||
![]() DM03S4812A Delta Electronics | 10 |
| - | 10 Weeks | DIP-4 | NO | 7 | 100 | DELTA ELECTRONICS INC | - | 75 V | 36 V | 1% | DM03S4812A | + 85 C | - 40 C | Through Hole | 70 °C | -40 °C | 250 mA | - | 12 V | - | 12 V | PLASTIC/EPOXY | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | NOT SPECIFIED | 5.71 | Details | Yes | 0.571438 oz | Tube | DM03S | EAR99 | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | R-PDMA-P7 | 1 Output | - | 48 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | 3 W | - | 10.75 mm | 3 W | 12.12 V | 11.88 V | - | Isolated | 36 V to 75 V | 10.5 mm | 31.8 mm | 20.3 mm | ||
![]() DT10D1215A Delta Electronics | 19 |
| - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | + 75 C | - 40 C | Through Hole | - | - | 333 mA | 333 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | Details | - | 0.864212 oz | Tube | DT10D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 10 W | - | - | - | - | - | - | Isolated | 9V to 18 V | 12 mm | 50.8 mm | 25.4 mm | ||
![]() DH06D4812H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 250 mA | 250 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S4815H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 400 mA | - | 15 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DJ06S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 18V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S1203H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 1.2 A | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 4 W | - | - | - | - | - | - | Isolated | 9V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06D1215H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 200 mA | 200 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 9V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S2405H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 9 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 1.2 A | - | 5 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DJ06S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 9V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06D2415H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 200 mA | 200 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06D2405H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 500 mA | 500 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 5 W | - | - | - | - | - | - | Isolated | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S2403H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 1.2 A | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 4 W | - | - | - | - | - | - | Isolated | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S2415H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 400 mA | - | 15 V | - | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DH06S | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06D4815H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 18 V | - | - | + 85 C | - 40 C | Through Hole | - | - | 200 mA | 200 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | Details | - | 0.447979 oz | Tube | DJ06D | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | 18V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm |