- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCT12S0A0S03NFA Delta Electronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Module | - | - | -40°C~85°C | Bulk | 2013 | Delphi DCT | 0.48Lx0.48W x 0.29 H 12.2mmx12.2mmx7.3mm | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | - | 17W | QUAD | BU | 1 | - | - | - | - | 1 | - | 95.6% | - | - | 5.5V | 3A | 4.5V | 12V | YES | 3A | 16.5W | Enable, Active Low | - | - | - | 3A | - | - | - | 14V | 4.5V | Remote On/Off, OCP, UVLO | - | 7.366mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() S36SE3R305NDFG Delta Electronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | 2012 | S36SE (17W) | 1.10Lx0.96W x 0.34 H 27.9mmx24.4mmx8.7mm | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 17W | - | 17W | - | - | - | - | - | - | - | 1 | - | 86.5% | 1.5kV | 75V | - | 5A | 18V | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | - | 8.636mm | - | - | - | RoHS Compliant | - | ||
![]() E48SP3R340NRFA Delta Electronics | 8 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | -40°C~117°C | Tray | 2012 | Delphi E48SP (132W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx10.9mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 132W | DUAL | PIN/PEG | 1 | 7.62mm | - | 8 | - | 1 | - | 93.1% | 2.25kV | 75V | 3.3V | 40A | 36V | 48V | YES | 40A | 132W | Enable, Active Low | - | - | - | 40A | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | - | 10.922mm | - | - | No | ROHS3 Compliant | - | ||
![]() S24SE150R9NDFA Delta Electronics | 92 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | 2013 | S24SE (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | 1 | - | 87.5% | 1.6kV | 36V | - | 1A | 9V | - | - | - | - | Enable, Active Low | - | 9V | 36V | - | - | - | - | 36V | 9V | Remote On/Off, UVLO | - | 10.16mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() PH02D2412A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | -40°C~85°C | Tube | 2012 | PH02S/D (2W) | 1.02Lx0.36W x 0.49 H 25.9mmx9.1mmx12.4mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | - | 2 | - | 77% | 1.5kV | 36V | - | 83mA | 9V | - | - | - | 2W | Enable, Active Low | -12V | 9V | 36V | 830mA | - | - | -830mA | 36V | 9V | Remote On/Off, SCP, UVLO | - | 12.446mm | 25.908mm | 9.144mm | No | ROHS3 Compliant | Lead Free | ||
![]() DH06S2424A Delta Electronics | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~85°C | Tube | 2012 | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | Medical | 6W | - | 6W | - | - | - | - | - | - | - | 1 | - | 84% | 1.5kV | 36V | 24V | 250mA | 18V | - | - | 250mA | 6W | - | - | 18V | 36V | 250mA | - | - | - | 36V | 18V | OCP, SCP, UVLO | - | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() E48SC12025NRFH Delta Electronics | 44 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 13-DIP Module, 1/8 Brick | - | - | -40°C~85°C | Tray | - | Delphi E48SC (300W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module, Digital | - | 85°C | -40°C | ITE (Commercial) | 300W | - | 300W | - | - | - | - | - | - | - | 1 | - | 95% | 1.5kV | 75V | - | 25A | 36V | - | - | - | - | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 12.7mm | 58.42mm | 22.86mm | - | ROHS3 Compliant | - | ||
![]() S24SP24002PDFA Delta Electronics | 50 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | 2014 | S24SP (40W) | 2.00Lx1.00W x 0.41 H 50.8mmx25.4mmx10.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 40W | - | 40W | - | - | - | - | - | - | - | 1 | - | 92.5% | 1.5kV | 36V | - | 1.7A | 9V | - | - | - | - | Enable, Active High | - | 9V | 36V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | 10.414mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() E48SH1R250NRFA Delta Electronics | 14 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | Automotive grade | -40°C~123°C | Tray | 2009 | Delphi E48SH (120W) | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 60W | DUAL | - | 1 | - | 22.8mm | 8 | - | 1 | - | 86.5% | 2.25kV | - | 1.2V | 50A | - | 48V | YES | 50A | 120W | Enable, Active Low | - | - | - | 50A | - | Isolated | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | - | 9.398mm | - | - | No | ROHS3 Compliant | - | ||
![]() V48SR05013NRFA Delta Electronics | 269 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | -40°C~124°C | Tray | 2007 | Delphi V48SR (66W) | 1.30Lx0.90W x 0.37 H 33.0mmx22.9mmx9.4mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 65W | DUAL | PIN/PEG | 1 | - | - | 8 | - | 1 | UL, TUV, CE | 91% | 2.25kV | 75V | 5V | 13A | 36V | 48V | YES | 13A | 65W | Enable, Active Low | - | - | - | 13A | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 0.03 s | 9.398mm | 33mm | 22.9mm | No | ROHS3 Compliant | - | ||
![]() S48SP05007NRFB Delta Electronics | 42 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 6-DIP Module, 1x1 Brick | 6 | - | -40°C~111°C | Tray | 2008 | Delphi S48SP (35W) | 1.30Lx0.96W x 0.34 H 33.0mmx24.4mmx8.6mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | COPPER | - | - | ITE (Commercial) | - | - | 35W | DUAL | PIN/PEG | 1 | - | - | 6 | - | 1 | - | 90% | 2.25kV | 75V | 5V | 7A | 36V | 48V | YES | 7A | 35W | Enable, Active Low | - | - | - | 7A | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | - | 8.636mm | - | - | No | ROHS3 Compliant | - | ||
![]() PC02S0503A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~85°C | Tube | 2012 | PC02S/D (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | Medical | - | - | 2W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | - | 73% | 1kV | - | 3.3V | 500mA | 4.5V | 5V | NO | 500mA | 2W | - | - | - | - | 500mA | 2W | - | - | 5.5V | 4.5V | SCP | - | 10.16mm | - | 7.6mm | No | ROHS3 Compliant | - | ||
![]() SH01S1203A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | Active | 3 (168 Hours) | 5 | EAR99 | Isolated Module | - | - | - | Medical | - | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | - | R-PDMA-G5 | 1 | - | 74% | 1.5kV | - | 3.3V | 300mA | 10.8V | 12V | NO | 300mA | 1W | - | - | - | - | 300mA | 1W | - | - | 13.2V | 10.8V | SCP | - | 7.112mm | - | 8mm | No | ROHS3 Compliant | - | ||
![]() V48SR3R320NRFA Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | 8 | - | -40°C~127°C | Tray | 2012 | Delphi V48SR (66W) | 1.30Lx0.90W x 0.37 H 33.0mmx22.9mmx9.4mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 66W | REMOTE SHUTDOWN | 65W | DUAL | PIN/PEG | 1 | - | - | 8 | - | 1 | UL, CSA, TUV, CE | 90.5% | 2.25kV | 75V | 3.3V | 20A | - | 48V | YES | 20A | 65W | Enable, Active Low | - | - | - | 20A | 66W | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 0.03 s | 9.398mm | 33mm | 22.9mm | No | ROHS3 Compliant | - | ||
![]() PH02D2405A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | -40°C~85°C | Tube | 2012 | PH02S/D (2W) | 1.02Lx0.36W x 0.49 H 25.9mmx9.1mmx12.4mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | Medical | - | - | 2W | SINGLE | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 73% | 1.5kV | - | 5V | 200mA | - | 24V | NO | - | 2W | Enable, Active Low | -5V | - | - | 200mA | 2W | - | 200mA | 36V | 9V | Remote On/Off, SCP, UVLO | - | 12.446mm | - | - | No | ROHS3 Compliant | - | ||
![]() E48SC3R315NRFA Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | -40°C~113°C | Tray | 2011 | Delphi E48SC | 2.30Lx0.90W x 0.35 H 58.4mmx22.8mmx9.0mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | 102°C | -40°C | ITE (Commercial) | 50W | - | 49.5W | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 75V | 3.3V | 15A | 36V | - | - | 15A | 85W | Enable, Active Low | - | 36V | 75V | 15A | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 8.89mm | 58.42mm | 579.12mm | No | ROHS3 Compliant | - | ||
![]() PH02S2405A Delta Electronics | 179 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | -40°C~85°C | Tube | 2012 | PH02S/D (2W) | 1.02Lx0.36W x 0.49 H 25.9mmx9.1mmx12.4mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | - | Medical | - | - | 2W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 76% | 1.5kV | - | 5V | 400mA | 9V | 24V | NO | 400mA | 2W | Enable, Active Low | - | - | - | 400mA | 2W | - | - | 36V | 9V | Remote On/Off, SCP, UVLO | - | 12.446mm | 25.95mm | 9.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() DH06S1215A Delta Electronics | 42 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~85°C | Tube | 2012 | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | Medical | 6W | - | 6W | - | - | - | - | - | - | - | 1 | - | 82% | 1.5kV | 18V | 15V | 400mA | 9V | - | - | 400mA | 6W | - | - | 9V | 18V | 400mA | - | - | - | 18V | 9V | OCP, SCP, UVLO | - | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() DE03S0505A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -25°C~71°C | Tube | - | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | Medical | - | - | 3W | DUAL | PIN/PEG | 1 | 2.54mm | - | - | R-PDMA-P8 | 1 | - | 73% | 1.5kV | - | 5V | 500mA | 4.5V | 5V | NO | 500mA | 3W | - | - | - | - | 500mA | 3W | - | - | 9V | 4.5V | OCP, SCP, UVLO | - | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PF01S2409A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | -40°C~85°C | Tube | - | PF01S (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | - | 86.5% | 3kV | - | 9V | 110mA | 21.6V | 24V | NO | 110mA | 1W | - | - | - | - | 110mA | 1W | - | - | 26.4V | 21.6V | SCP | - | 10.16mm | - | - | No | ROHS3 Compliant | Lead Free |