- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PB01S0509A Delta Electronics | 16 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | - | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T5 | 1 | 76% | 1kV | - | 9V | 110mA | 4.5V | 5V | NO | 110mA | 1W | - | - | - | - | 110mA | 1W | - | 5.5V | 4.5V | SCP | 10.16mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PH02D4812A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | -40°C~85°C | Tube | 2012 | PH02S/D (2W) | 1.02Lx0.36W x 0.49 H 25.9mmx9.1mmx12.4mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | 2 | 76% | 1.5kV | 75V | - | 83mA | 18V | - | - | - | 2W | Enable, Active Low | -12V | 18V | 75V | 830mA | - | -830mA | 75V | 18V | Remote On/Off, SCP, UVLO | 12.446mm | 25.908mm | 9.144mm | No | ROHS3 Compliant | - | ||
![]() S24DE150R3NDFA Delta Electronics | 14 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | 2013 | S24DE (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | 2 | 87% | 1.6kV | 36V | - | 330mA | 9V | - | - | - | - | Enable, Active Low | -15V | 9V | 36V | - | - | - | 36V | 9V | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() SB01D2412A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | -40°C~85°C | Tube | 2012 | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | - | 1W | - | - | - | - | - | - | 2 | 79% | 3kV | 26.4V | - | 42mA | 21.6V | - | - | - | 1W | - | -12V | 21.6V | 26.4V | 42mA | - | 42mA | 26.4V | 21.6V | SCP | 7.112mm | 15.24mm | 10.668mm | No | ROHS3 Compliant | - | ||
![]() S24SE05004PDFH Delta Electronics | 108 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | - | - | -40°C~85°C With Derating | - | 2017 | S24SE (20W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | 1 | 88% | 1.6kV | 36V | - | - | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | - | - | - | ROHS3 Compliant | - | ||
![]() DB02D1205A Delta Electronics | 42 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | Medical | - | - | 2W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P6 | 2 | 73% | 1.5kV | - | 5V | 200mA | - | 12V | NO | - | 2W | - | -5V | - | - | 200mA | 2W | 200mA | 18V | 9V | SCP, UVLO | 7.62mm | - | 13.7mm | - | ROHS3 Compliant | - | ||
![]() DB02S2415A Delta Electronics | 44 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | Commercial grade | -40°C~80°C | Tube | 2012 | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | 1 | 81% | 1.5kV | 36V | 15V | 134mA | 18V | - | - | 134mA | 2W | - | - | 18V | 36V | 134mA | - | - | 36V | 18V | SCP, UVLO | 7.62mm | 23.876mm | 13.716mm | - | ROHS3 Compliant | Lead Free | ||
![]() S36SE3R305NRFB Delta Electronics | 188 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | -40°C~123°C | Tray | 2008 | Delphi S36SE (17W) | 1.10Lx0.96W x 0.34 H 27.9mmx24.4mmx8.7mm | Active | 1 (Unlimited) | - | - | Isolated Module | 123°C | -40°C | ITE (Commercial) | 17W | - | 16.5W | - | - | - | - | - | - | 1 | 86.5% | 2.25kV | 75V | 3.3V | 5A | 18V | - | - | 5A | 17W | Enable, Active Low | - | 18V | 75V | 5A | - | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, UVLO | 8.636mm | 27.94mm | 24.384mm | No | ROHS3 Compliant | - | ||
![]() SB01D0515A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | -40°C~85°C | Tube | - | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | - | Medical | - | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | 79% | 3kV | - | 15V | 34mA | 4.5V | 5V | NO | - | 1W | - | -15V | - | - | 34mA | 1W | 34mA | 5.5V | 4.5V | SCP | 6.858mm | 15.3mm | - | No | ROHS3 Compliant | - | ||
![]() SB01D0512A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | -40°C~85°C | Tube | 2012 | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | 78% | 3kV | - | 12V | 42mA | - | 5V | NO | - | 1W | - | -12V | - | - | 42mA | 1W | 42mA | 5.5V | 4.5V | SCP | 7.112mm | 15.3mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01S2412A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T5 | 1 | 78% | 1kV | - | 12V | 84mA | 21.6V | 24V | NO | 84mA | 1W | - | - | - | - | 84mA | 1W | - | 26.4V | 21.6V | SCP | 10.16mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PB01S0503A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | - | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T5 | 1 | 73% | 1kV | - | 3.3V | 260mA | 4.5V | 5V | NO | 260mA | 1W | - | - | - | - | 260mA | 1W | - | 5.5V | 4.5V | SCP | 10.16mm | - | - | No | ROHS3 Compliant | - | ||
![]() PC02S0512A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~85°C | Tube | 2012 | PC02S/D (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | - | 2W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T5 | 1 | 80% | 1kV | - | 12V | 165mA | - | 5V | NO | 165mA | 2W | - | - | - | - | 400mA | 2W | - | 5.5V | 4.5V | SCP | 10.16mm | - | 7.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() DE03S1203A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -25°C~71°C | Tube | - | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | 3W | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | - | R-PDMA-P8 | 1 | 74% | 1.5kV | - | 3.3V | 600mA | - | 12V | NO | 600mA | 3W | - | - | - | - | 600mA | 3W | - | 18V | 9V | OCP, SCP, UVLO | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | - | ||
![]() DE03S2415A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | - | - | 3W | DUAL | PIN/PEG | 1 | 2.54mm | - | R-PDMA-P8 | 1 | 84% | 1.5kV | - | 15V | 200mA | 18V | 24V | NO | 200mA | 3W | - | - | - | - | 200mA | 3W | - | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() DE03S4803A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | 3W | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | - | R-PDMA-P8 | 1 | 76% | 1.5kV | - | 3.3V | 600mA | - | 48V | NO | 600mA | 3W | - | - | - | - | 600mA | 3W | - | 75V | 36V | OCP, SCP, UVLO | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | - | ||
![]() PH02S4805A Delta Electronics | 120 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | - | -40°C~85°C | Tube | 2012 | PH02S/D (2W) | 1.02Lx0.36W x 0.49 H 25.9mmx9.1mmx12.4mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | Medical | - | - | 2W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | 72% | 1.5kV | - | 5V | 400mA | 18V | 24V | NO | 400mA | 2W | Enable, Active Low | - | - | - | 400mA | 2W | - | 75V | 18V | Remote On/Off, SCP, UVLO | 12.446mm | 25.95mm | 9.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() PG02S4803A Delta Electronics | 134 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 8-DIP Module, 7 Leads | - | - | -40°C~85°C | Tube | - | PG02S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | Medical | - | - | 2W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | 71% | 1kV | - | 3.3V | 500mA | 36V | 48V | NO | 500mA | 2W | Enable, Active Low | - | - | - | 500mA | 2W | - | 75V | 36V | Remote On/Off, SCP, UVLO | 11.176mm | - | 9.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PC02S2415A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~85°C | Tube | 2012 | PC02S/D (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | - | 2W | SINGLE | - | 1 | 2.54mm | - | R-PSMA-T5 | 1 | 82% | 1kV | - | 15V | 133mA | 21.6V | 24V | NO | 133mA | 2W | - | - | - | - | 133mA | 2W | - | 26.4V | 21.6V | SCP | 10.16mm | - | 7.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() DG06S2412A Delta Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~71°C | Tube | 2012 | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | - | - | 6W | DUAL | PIN/PEG | 1 | 2.54mm | - | R-MDMA-P8 | 1 | 86% | 1.5kV | - | 12V | 500mA | 18V | 24V | NO | 500mA | 6W | - | - | - | - | 500mA | 6W | - | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | Lead Free |