- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB01S0515A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | -40°C~85°C | Tube | - | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | - | 1 | 78% | 3kV | 5.5V | 15V | 67mA | 4.5V | 5V | NO | 67mA | 1W | - | - | - | - | 67mA | 1W | - | - | - | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | - | ||
![]() SC02D2412A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C | Tube | - | SC02S/D (2W) | 0.50Lx0.37W x 0.35 H 12.75mmx9.3mmx9mm | Active | 3 (168 Hours) | 6 | EAR99 | Isolated Module | - | - | Medical | - | - | DUAL | GULL WING | 1 | - | unknown | R-PDMA-G6 | 2 | 81% | 1kV | 26.4V | 12V | - | 21.6V | 24V | NO | - | 2W | - | -12V | - | - | 83mA | 2W | 83mA | - | - | SCP | 8.89mm | 15.3mm | 9.3mm | - | ROHS3 Compliant | - | ||
![]() PB01S1515A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | 1W | 1W | SINGLE | - | 1 | 2.54mm | unknown | R-PSMA-T5 | 1 | 79% | 1kV | 16.5V | 15V | 67mA | 13.5V | 15V | NO | - | - | - | - | - | - | - | 1W | - | - | - | - | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() SB01S1212A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | -40°C~85°C | Tube | - | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | - | 1 | 79% | 3kV | - | 12V | 84mA | 10.8V | 12V | NO | 84mA | 1W | - | - | - | - | 84mA | 1W | - | 13.2V | 10.8V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() DJ06S2415A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~85°C | Tube | - | DJ06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 6W | - | - | - | - | - | - | 1 | 84% | 1.5kV | 36V | 15V | 400mA | 9V | - | - | 400mA | 6W | - | - | 9V | 36V | 400mA | - | - | 36V | 9V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() S24SE3R305PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | Tube | - | S24SE (15W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Railway | 15W | - | - | - | - | - | - | - | - | 87% | 1.6kV | 36V | - | - | 9V | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD03S4815A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | -40°C~85°C | Tube | - | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | - | 1 | 81% | 1.5kV | 75V | 15V | 200mA | 36V | - | - | 200mA | 2W | - | - | 36V | 75V | 200mA | - | - | 75V | 36V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DH06D1212A Delta Electronics | 42 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~85°C | Tube | 2012 | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 6W | - | - | - | - | - | - | 2 | 82% | 1.5kV | 18V | - | 250mA | 9V | - | - | - | 6W | - | -12V | 9V | 18V | 250mA | - | -250mA | 18V | 9V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() S24DE120R8NDFA Delta Electronics | 8 |
| Datasheet | 12 Weeks | - | Through Hole | 6-DIP Module | - | -40°C~85°C | Tube | 2013 | S24DE (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | 2 | 88% | 1.6kV | 36V | - | - | 9V | - | - | - | - | Enable, Active Low | -12V | - | - | - | - | - | - | - | Remote On/Off, UVLO | - | - | - | - | ROHS3 Compliant | - | ||
![]() PA01S2405A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | -40°C~85°C | Tube | - | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | - | 1 | 70% | 1kV | 26.4V | 5V | 200mA | 21.6V | - | - | 200mA | 1W | - | - | 21.6V | 26.4V | 200mA | - | - | 26.4V | 21.6V | SCP | 9.906mm | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D0512A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | 2 | 78% | 1kV | 5.5V | - | 42mA | 4.5V | - | - | - | 1W | - | -12V | 4.5V | 5.5V | 42mA | - | 42mA | 5.5V | 4.5V | SCP | 6.096mm | 19.558mm | 10.16mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D2412A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | - | - | R-PSMA-T5 | 2 | 79% | 1kV | - | 12V | 42mA | - | 24V | NO | - | 1W | - | -12V | - | - | 42mA | 1W | -42mA | 26.4V | 21.6V | SCP | 10.16mm | 19.5mm | 7.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() PC02S1212A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~85°C | Tube | 2012 | PC02S/D (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 1 | 82% | 1kV | 13.2V | 12V | 165mA | 10.8V | - | - | 165mA | 2W | - | - | 10.8V | 13.2V | 165mA | - | - | 13.2V | 10.8V | SCP | 10.16mm | 19.558mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() SB01S1215A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | -40°C~85°C | Tube | 2012 | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | - | 1 | 80% | 3kV | - | 15V | 67mA | 10.8V | 12V | NO | 67mA | 1W | - | - | - | - | 67mA | 1W | - | 13.2V | 10.8V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | - | ||
![]() PH02D4805A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 9-SIP Module, 7 Leads | - | -40°C~85°C | Tube | 2012 | PH02S/D (2W) | 1.02Lx0.36W x 0.49 H 25.9mmx9.1mmx12.4mm | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | Medical | - | 2W | SINGLE | - | 1 | - | - | R-PSMA-T7 | 2 | 70% | 1.5kV | - | 5V | 200mA | - | 24V | NO | - | 2W | Enable, Active Low | -5V | - | - | 200mA | 2W | 200mA | 75V | 18V | Remote On/Off, SCP, UVLO | 12.446mm | - | - | No | ROHS3 Compliant | - | ||
![]() DJ06S4815A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~85°C | Tube | 2012 | DJ06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 6W | - | - | - | - | - | - | 1 | 84% | 1.5kV | 75V | 15V | 400mA | 18V | - | - | 400mA | 6W | - | - | 18V | 75V | 400mA | - | - | 75V | 18V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DE03S1212A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | - | 3W | DUAL | PIN/PEG | 1 | 2.54mm | - | R-PDMA-P8 | 1 | 82% | 1.5kV | - | 12V | 250mA | 9V | 12V | NO | 250mA | 3W | - | - | - | - | 250mA | 3W | - | 18V | 9V | OCP, SCP, UVLO | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | - | ||
![]() DE03D4812A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | - | 3W | DUAL | PIN/PEG | 1 | - | - | R-PDMA-P8 | 2 | 84% | 1.5kV | - | 12V | 125mA | - | 48V | NO | - | 3W | - | -12V | - | - | 125mA | 3W | 125mA | 75V | 36V | OCP, SCP, UVLO | 10.16mm | 31.8mm | - | No | ROHS3 Compliant | - | ||
![]() DE03D1205A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | - | 3W | DUAL | PIN/PEG | 1 | - | - | R-PDMA-P8 | 2 | 77% | 1.5kV | - | 5V | 250mA | - | 12V | NO | - | 3W | - | -5V | - | - | 250mA | 3W | 250mA | 18V | 9V | OCP, SCP, UVLO | 10.16mm | 31.8mm | - | No | ROHS3 Compliant | - | ||
![]() DE03D0512A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 71°C | -25°C | Medical | 3W | 3W | - | - | - | - | - | - | 2 | 75% | 1.5kV | 9V | - | 125mA | 4.5V | - | - | - | 3W | - | -12V | 4.5V | 9V | 125mA | - | -125mA | 9V | 4.5V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - |