- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI01S1205A Delta Electronics | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | -25°C~85°C | Tube | 2013 | PI01S/D (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | 66% | 6kV | - | 5V | 200mA | 10.8V | 12V | NO | - | - | - | 200mA | 1W | - | - | - | - | 200mA | 1W | - | 13.2V | 10.8V | SCP | 12.446mm | - | 22mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI01S1212A Delta Electronics | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | -25°C~85°C | Tube | - | PI01S/D (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | 66% | 6kV | - | 12V | 80mA | 10.8V | 12V | NO | - | - | - | 80mA | 1W | - | - | - | - | 80mA | 1W | - | 13.2V | 10.8V | SCP | 12.446mm | - | 22mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01S2405A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | 71% | 1kV | - | 5V | 200mA | 21.6V | 24V | NO | - | - | - | 200mA | 1W | - | - | - | - | 200mA | 1W | - | 26.4V | 21.6V | SCP | 10.16mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PB01S1215A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | - | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | 80% | 1kV | - | 15V | 67mA | 10.8V | 12V | NO | - | - | - | 67mA | 1W | - | - | - | - | 67mA | 1W | - | 13.2V | 10.8V | SCP | 10.16mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PB01S1209A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | 78% | 1kV | - | 9V | 110mA | 10.8V | 12V | NO | - | - | - | 110mA | 1W | - | - | - | - | 110mA | 1W | - | 13.2V | 10.8V | SCP | 10.16mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PB01S0512A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | - | 1 | 78% | 1kV | 5.5V | 12V | 84mA | 4.5V | - | - | - | - | - | 84mA | 1W | - | - | 4.5V | 5.5V | 84mA | - | - | 5.5V | 4.5V | SCP | 10.16mm | - | 19.558mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S2409A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | - | - | 1 | 76% | 1kV | 26.4V | 9V | 110mA | 21.6V | - | - | - | - | - | 110mA | 1W | - | - | 21.6V | 26.4V | 110mA | - | - | 26.4V | 21.6V | SCP | 9.906mm | - | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S2412A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | - | - | 1 | 79% | 1kV | 26.4V | 12V | 84mA | 21.6V | - | - | - | - | - | 84mA | 1W | - | - | 21.6V | 26.4V | 84mA | - | - | 26.4V | 21.6V | SCP | 9.906mm | - | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D1209A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | - | - | - | R-PSMA-T5 | 2 | 79% | 1kV | - | 9V | 56mA | - | 12V | NO | - | - | - | - | 1W | - | -9V | - | - | 56mA | 1W | 56mA | 13.2V | 10.8V | SCP | 10.16mm | - | 19.5mm | 6.1mm | No | ROHS3 Compliant | - | ||
![]() DNT04S0A0R03NFA Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tray | 2014 | Delphi DNT04 | 0.90Lx0.25W x 0.40 H 22.9mmx6.3mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | 10W | SINGLE | - | 1 | - | - | 5 | R-XSMA-T5 | 1 | 94% | - | 5.5V | 3.63V | 3A | 2.4V | 4.5V | YES | - | - | - | 3A | 11W | Enable, Active Low | - | - | - | 3A | - | - | 5.5V | 2.4V | Remote On/Off, OCP, UVLO | 10.16mm | - | 22.9mm | - | No | ROHS3 Compliant | - | ||
![]() PE01S2412A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | -40°C~85°C | Tube | 2012 | PE01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | 87.5% | 1kV | - | 12V | 84mA | 21.6V | 24V | NO | - | - | - | 84mA | 1W | - | - | - | - | 84mA | 1W | - | 26.4V | 21.6V | SCP | 10.16mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S1212A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | -40°C~85°C | Tube | - | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | - | - | 1 | 79% | 1kV | 13.2V | 12V | 84mA | 10.8V | - | - | - | - | - | 84mA | 1W | - | - | 10.8V | 13.2V | 84mA | - | - | 13.2V | 10.8V | SCP | 9.906mm | - | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() DJ06S4812A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~85°C | Tube | 2012 | DJ06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 6W | - | - | - | - | - | - | - | 1 | 84% | 1.5kV | 75V | 12V | 500mA | 18V | - | - | - | - | - | 500mA | 6W | - | - | 18V | 75V | 500mA | - | - | 75V | 18V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DE03S2405A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 3W | DUAL | PIN/PEG | 1 | 2.54mm | - | - | R-PDMA-P8 | 1 | 79% | 1.5kV | - | 5V | 500mA | 18V | 24V | NO | - | - | - | 500mA | 3W | - | - | - | - | 500mA | 3W | - | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | - | 20.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() DH06D4805A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | -40°C~85°C | Tube | 2012 | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 5W | - | - | - | - | - | - | - | 2 | 80% | 1.5kV | 75V | - | 500mA | 36V | - | - | - | - | - | - | 6W | - | -5V | 36V | 75V | 500mA | - | 500mA | 75V | 36V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DC02D1215A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | -25°C~75°C | Tube | - | DC02S/D (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 9 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial) | - | 2W | DUAL | PIN/PEG | 1 | - | unknown | - | R-PDMA-P9 | 2 | 59% | 6kV | - | 15V | 66mA | 10.8V | 12V | NO | - | - | - | - | 2W | - | -15V | - | - | 66mA | 2W | 66mA | 13.2V | 10.8V | SCP | 10.16mm | - | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() S24DE120R6PDFA Delta Electronics | 123 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | - | S24DE (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 15W | 15W | - | - | - | - | - | - | - | 2 | 87.5% | 1.6kV | 36V | - | 625mA | 9V | - | - | - | - | - | 600mA | 30W | Enable, Active High | -12V | 9V | 36V | 500mA | - | 625mA | 36V | 9V | Remote On/Off, UVLO | 10.16mm | - | 25.4mm | 25.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() S24SE05003PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | Tube | - | S24SE (15W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 1 | 89% | 1.6kV | 36V | 5V | - | 9V | 24V | YES | - | - | - | - | - | Enable, Active High | - | - | - | - | 15W | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 10.7mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() E48SP12020NRFB Delta Electronics | 8 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 5-DIP Module, 1/8 Brick | - | 5 | -40°C~122°C | Tray | 2011 | Delphi E48SP | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx10.9mm | Active | 1 (Unlimited) | - | Crimp | - | Pin | Isolated Module | 110°C | -40°C | ITE (Commercial) | 240W | 240W | - | - | - | - | - | - | - | 1 | 94.5% | 2.25kV | 60V | 12V | 20A | 36V | - | - | Gold | 24 AWG | 20 AWG | 20A | 240W | Enable, Active Low | - | 36V | 60V | 20A | - | - | 60V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 10.922mm | - | 58.42mm | 22.86mm | No | ROHS3 Compliant | - | ||
![]() PB01D0505A Delta Electronics | 79 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | - | - | - | R-PSMA-T5 | 2 | 72% | 1kV | - | 5V | 100mA | - | 5V | NO | - | - | - | - | 1W | - | -5V | - | - | 100mA | 1W | -100mA | 5.5V | 4.5V | SCP | 10.16mm | - | 19.5mm | 6.1mm | No | ROHS3 Compliant | Lead Free |