- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Material | Power Dissipation (Max) | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Plating | Analog IC - Other Type | Current - Output (Max) | Wire Gauge (Max) | Wire Gauge (Min) | Output Current | Current - Output | Output Power | Control Features | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Power - Output | Isolation | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI01S1205A Delta Electronics | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -25°C~85°C | Tube | 2013 | PI01S/D (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | - | R-PSMA-T5 | 1 | 66% | 6kV | - | 5V | 200mA | 10.8V | 12V | - | NO | - | - | - | - | - | 200mA | - | 1W | - | - | - | - | - | 200mA | 1W | - | - | - | 13.2V | 10.8V | - | SCP | 12.446mm | 22mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI01S1212A Delta Electronics | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -25°C~85°C | Tube | - | PI01S/D (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | - | R-PSMA-T5 | 1 | 66% | 6kV | - | 12V | 80mA | 10.8V | 12V | - | NO | - | - | - | - | - | 80mA | - | 1W | - | - | - | - | - | 80mA | 1W | - | - | - | 13.2V | 10.8V | - | SCP | 12.446mm | 22mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() DB02S2405A Delta | 49 |
| - | - | Through Hole | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 6 | - | EAR99 | - | - | 80°C | -40°C | - | - | - | - | DUAL | PIN/PEG | 1 | 2.54mm | - | unknown | - | R-PDMA-P6 | 1 | 77 % | 1.5kV | - | 5V | 400mA | - | 24V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 400mA | - | - | 5V | - | 18V | 36V | - | 2W | 2W | - | - | 36V | 18V | 0.75% | SCP, UVLO | 7.62mm | 23.876mm | 13.716mm | - | RoHS Compliant | Lead Free | ||
![]() DF04S4805A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~71°C | Tube | 2012 | DF04S/D (4W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 71°C | -40°C | Medical | 4W | - | 3W | - | - | - | - | - | - | - | - | 1 | 82% | 1.5kV | 75V | 5V | 660mA | 18V | - | - | - | - | - | - | - | - | 660mA | - | 4W | - | - | - | 18V | 75V | 660mA | - | - | - | - | 75V | 18V | - | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() E48SR1R825NRFA Delta Electronics | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | Brass | - | - | -40°C~121°C | Tray | 2012 | Delphi E48SR (66W) | 2.30Lx0.90W x 0.33 H 58.4mmx22.9mmx8.4mm | Obsolete | 1 (Unlimited) | 8 | Crimp | EAR99 | Pin | Isolated Module | - | - | ITE (Commercial) | - | - | 45W | DUAL | - | 1 | - | - | - | 8 | R-XDMA-P8 | 1 | 90.5% | 1.5kV | 75V | 1.8V | 25A | 36V | 48V | - | YES | Lead, Tin | - | - | 24 AWG | 20 AWG | 25A | - | 66W | Enable, Active Low | - | - | - | - | 25A | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 8.382mm | 58.4mm | 22.8mm | No | RoHS Compliant | - | ||
![]() E48SR2R520NRFA Delta Electronics | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | Brass | - | - | -40°C~121°C | Tray | 2012 | Delphi E48SR (66W) | 2.30Lx0.90W x 0.33 H 58.4mmx22.9mmx8.4mm | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Solder | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | 1 | - | - | - | 8 | R-XDMA-P8 | 1 | 89% | 1.5kV | 75V | 2.5V | 20A | 36V | 48V | - | YES | Gold | - | - | - | - | 20A | - | 66W | Enable, Active Low | - | - | - | - | 20A | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 8.382mm | 58.4mm | 22.8mm | No | RoHS Compliant | - | ||
![]() E48SR1R225NRFA Delta Electronics | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | - | -40°C~107°C | Tray | 2012 | Delphi E48SR (66W) | 2.30Lx0.90W x 0.35 H 58.4mmx22.8mmx9.0mm | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 30W | DUAL | PIN/PEG | 1 | - | 58.4mm | - | 8 | - | 1 | 88% | 1.5kV | 75V | 1.2V | 25A | 36V | 48V | - | YES | - | - | - | - | - | 25A | - | 66W | Enable, Active Low | - | - | - | - | 25A | - | - | Isolated | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 8.89mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() E48SH1R540NMFA Delta Electronics | 9 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | Brass | - | - | -40°C~129°C | Tray | 2009 | Delphi E48SH (120W) | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | Obsolete | 3 (168 Hours) | - | Crimp | - | - | Isolated Module | 129°C | -40°C | ITE (Commercial) | 120W | - | 60W | - | - | - | - | - | - | - | - | 1 | 89% | 2.25kV | 75V | 1.5V | 40A | 36V | - | - | - | Tin | - | - | 26 AWG | 24 AWG | 40A | - | 120W | Enable, Active Low | - | - | 36V | 75V | 40A | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 9.398mm | 58.42mm | 22.86mm | No | RoHS Compliant | - | ||
![]() DH06S4824A Delta Electronics | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | - | 6W | - | - | - | - | - | - | - | - | 1 | 84% | 1.5kV | 75V | 24V | 250mA | 36V | - | - | - | - | - | - | - | - | 250mA | - | 6W | - | - | - | 36V | 75V | 250mA | - | - | - | - | 75V | 36V | - | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D1212A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | - | 1W | - | - | - | - | - | - | - | - | 2 | 81% | 1kV | 13.2V | - | 42mA | 10.8V | - | - | - | - | - | - | - | - | - | - | 1W | - | - | -12V | 10.8V | 13.2V | 42mA | - | - | - | -42mA | 13.2V | 10.8V | - | SCP | 10.16mm | 19.558mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PE01S1209A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | PE01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | - | R-PSMA-T5 | 1 | 86.5% | 1kV | - | 9V | 110mA | 10.8V | 12V | - | NO | - | - | - | - | - | 110mA | - | 1W | - | - | - | - | - | 110mA | 1W | - | - | - | 13.2V | 10.8V | - | SCP | 10.16mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DJ06D2415A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | DJ06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | - | 6W | - | - | - | - | - | - | - | - | 2 | 84% | 1.5kV | 36V | - | 200mA | 9V | - | - | - | - | - | - | - | - | - | - | 6W | - | - | -15V | 9V | 36V | 200mA | - | - | - | -200mA | 36V | 9V | - | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DG06D1205A Delta Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | -40°C~71°C | Tube | 2012 | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 5W | DUAL | PIN/PEG | 1 | - | - | - | - | R-MDMA-P8 | 2 | 81% | 1.5kV | - | 5V | 500mA | - | 12V | - | NO | - | - | - | - | - | - | - | 6W | - | - | -5V | - | - | 500mA | 6W | - | - | -500mA | 18V | 9V | - | OCP, SCP, UVLO | 10.16mm | 31.8mm | - | No | ROHS3 Compliant | - | ||
![]() PF01S2412A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | PF01S (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | - | R-PSMA-T4 | 1 | 87.5% | 3kV | - | 12V | 84mA | 21.6V | 24V | - | NO | - | - | - | - | - | 84mA | - | 1W | - | - | - | - | - | 84mA | 1W | - | - | - | 26.4V | 21.6V | - | SCP | 10.16mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PD01D0509A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | - | 1W | - | - | - | - | - | - | - | - | 2 | 77% | 3kV | 5.5V | - | 56mA | 4.5V | - | - | - | - | - | - | - | - | - | - | 1W | - | - | -9V | 4.5V | 5.5V | 56mA | - | - | - | 56mA | 5.5V | 4.5V | - | SCP | 10.16mm | 19.558mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PE01D1205A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | PE01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | 84.5% | 1kV | - | 5V | 100mA | - | 12V | - | NO | - | - | - | - | - | - | - | 1W | - | - | -5V | - | - | 100mA | 1W | - | - | -100mA | 13.2V | 10.8V | - | SCP | 10.16mm | 19.5mm | 6.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI01D0515A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | 15V | -25°C~85°C | Tube | 2013 | PI01S/D (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | 73% | 6kV | - | 15V | 35mA | - | 5V | - | NO | - | - | 35mA 35mA | - | - | - | - | 1W | - | - | -15V | - | - | 35mA | 1W | - | - | 35mA | 5.5V | 4.5V | - | SCP | 12.446mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() SB01D2415A Delta Electronics | 34 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | - | - | - | - | -40°C~85°C | Tube | 2012 | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | 10 | - | EAR99 | - | Isolated Module | - | - | Medical | - | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | 1W | DUAL | GULL WING | 1 | - | - | - | - | R-PDMA-G10 | 2 | 80% | 3kV | - | 15V | 34mA | - | 24V | - | NO | - | - | - | - | - | - | - | 1W | - | - | -15V | - | - | 34mA | 1W | - | - | 34mA | 26.4V | 21.6V | - | SCP | 7.112mm | 15.3mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D0515A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | 79% | 1kV | - | 15V | 34mA | - | 5V | - | NO | - | - | - | - | - | - | - | 1W | - | - | -15V | - | - | 34mA | 1W | - | - | -34mA | 5.5V | 4.5V | - | SCP | 10.16mm | 19.5mm | 6.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D1512A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | - | - | - | - | R-PSMA-T5 | 2 | 80% | 1kV | - | 12V | 42mA | 13.5V | 15V | - | NO | - | - | - | - | - | - | - | 1W | - | - | -12V | - | - | 56mA | 1W | - | - | 56mA | 16.5V | 13.5V | - | SCP | 7.112mm | 19.5mm | 7.1mm | No | ROHS3 Compliant | Lead Free |