- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Warm-up Time | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DE03S0515A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | Medical | 3W | DUAL | PIN/PEG | 1 | 2.54mm | - | R-PDMA-P8 | 1 | - | 77% | 1.5kV | - | 15V | 200mA | 4.5V | 5V | NO | 200mA | 3W | - | - | - | - | 200mA | 3W | - | 9V | 4.5V | OCP, SCP, UVLO | - | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() SE03D1215A Delta Electronics | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | Tube | 2012 | SE03S/D (3W) | 1.27Lx0.74W x 0.40 H 32.3mmx18.8mmx10.2mm | - | - | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | Medical | 3W | DUAL | GULL WING | 1 | - | - | - | 2 | - | 81% | 1.5kV | - | 15V | 100mA | 9V | 12V | NO | - | 3W | - | - | -15V | - | 100mA | 3W | 100mA | 18V | 9V | SCP, UVLO | - | 10.16mm | - | 14.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SF05S2412A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | Tube | 2012 | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | Medical | 5W | DUAL | GULL WING | 1 | - | - | - | 1 | - | 85% | 1.5kV | - | 12V | 417mA | 18V | 24V | NO | 417mA | 5W | Enable, Active High | - | - | - | 417mA | 5W | - | 36V | 18V | Remote On/Off, OCP, SCP, UVLO | - | 2.54mm | 33.4mm | 20.8mm | No | ROHS3 Compliant | - | ||
![]() SF05S2405A Delta Electronics | 69 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | Tube | - | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | Medical | 5W | DUAL | GULL WING | 1 | - | - | - | 1 | - | 82% | 1.5kV | - | 5V | 1A | 18V | 24V | NO | 1A | 5W | Enable, Active High | - | - | - | 1A | 5W | - | 36V | 18V | Remote On/Off, OCP, SCP, UVLO | - | 2.54mm | 33.4mm | 20.8mm | No | ROHS3 Compliant | - | ||
![]() S36SE12001PDFG Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | -40°C~85°C | Tube | 2012 | S36SE (17W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 16W | DUAL | PIN/PEG | 1 | - | - | - | 1 | - | 87% | 1.5kV | - | 12V | 1.3A | - | 36V | YES | 1.3A | 17W | Enable, Active High | - | - | - | 1.3A | - | - | 75V | 18V | Remote On/Off, UVLO | - | 10.16mm | 29.4mm | - | No | ROHS3 Compliant | - | ||
![]() DA01S1215A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | -40°C~85°C | Tube | 2013 | DA01S (1W) | 0.50Lx0.40W x 0.31 H 12.7mmx10.2mmx7.9mm | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | Medical | 1W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P4 | 1 | - | 79% | 3kV | - | 15V | 67mA | 10.8V | 12V | NO | 67mA | 1W | - | - | - | - | 67mA | 1W | - | 13.2V | 10.8V | SCP | - | 7.874mm | - | - | - | ROHS3 Compliant | - | ||
![]() T48SR05005NNFA Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/32 Brick | 8 | -40°C~85°C | Bulk | 2015 | Delphi T48SR (25W) | 0.92Lx0.75W x 0.35 H 23.4mmx19.1mmx8.9mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 25W | DUAL | PIN/PEG | 1 | - | - | - | 1 | - | 86% | 1.5kV | - | 5V | 5A | 36V | 48V | YES | 5A | 25W | Enable, Active Low | - | - | - | 5A | 24.75W | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | - | 8.89mm | 23.4mm | - | No | ROHS3 Compliant | - | ||
![]() SH01D0515A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 3 (168 Hours) | 6 | EAR99 | Isolated Module | - | Medical | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G6 | 2 | - | 78% | 1.5kV | - | 15V | 33mA | 4.5V | 5V | NO | - | 1W | - | - | -15V | - | 33mA | 1W | 33mA | 5.5V | 4.5V | SCP | - | 6.604mm | - | 8mm | No | ROHS3 Compliant | - | ||
![]() DB02D2405A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | Medical | 2W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P6 | 2 | - | 74% | 1.5kV | - | 5V | 200mA | 18V | 24V | NO | - | 2W | - | - | -5V | - | 200mA | 2W | 200mA | 36V | 18V | SCP, UVLO | - | 7.62mm | - | 13.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() DB02D1215A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | Medical | 2W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P6 | 2 | - | 78% | 1.5kV | - | 15V | 67mA | 9V | 12V | NO | - | 2W | - | - | -15V | - | 67mA | 2W | 67mA | 18V | 9V | SCP, UVLO | - | 7.62mm | - | 13.7mm | - | ROHS3 Compliant | - | ||
![]() SC02S1205A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | -40°C~85°C | Tube | 2012 | SC02S/D (2W) | 0.50Lx0.37W x 0.35 H 12.75mmx9.3mmx9mm | - | - | Active | 3 (168 Hours) | 5 | EAR99 | Isolated Module | - | Medical | 2W | DUAL | GULL WING | 1 | 2.54mm | - | R-PDMA-G5 | 1 | - | 78% | 1kV | - | 5V | 400mA | 10.8V | 12V | NO | 400mA | 2W | - | - | - | - | 400mA | 2W | - | 13.2V | 10.8V | SCP | - | 8.89mm | - | 9.3mm | No | ROHS3 Compliant | - | ||
![]() E36SC12009NRFA Delta Electronics | 179 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | -40°C~85°C | Tray | 2012 | Delphi E36SC (108W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx10.9mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 108W | DUAL | PIN/PEG | 1 | - | - | R-XDMA-P8 | 1 | - | 92% | 1.5kV | 75V | 12V | 9A | 18V | 36V | YES | 9A | 108W | Enable, Active Low | - | - | - | 9A | - | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, UVLO | - | 10.922mm | 58.4mm | 22.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() E36SC05025NRFA Delta Electronics | 170 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | -40°C~85°C | Bulk | 2013 | Delphi E36SC (125W) | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx10.9mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 125W | DUAL | PIN/PEG | 1 | - | - | R-XDMA-P8 | 1 | UL | 91% | 1.5kV | 75V | 5V | 25A | 18V | 48V | YES | 25A | 125W | Enable, Active Low | OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | 25A | - | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, UVLO | 0.055 s | 10.922mm | 58.4mm | 22.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() DG06D0505A Delta Electronics | 19 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~71°C | Tube | - | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | Medical | 5W | DUAL | PIN/PEG | 1 | - | - | R-MDMA-P8 | 2 | - | 79% | 1.5kV | - | 5V | 500mA | - | 5V | NO | - | 6W | - | - | -5V | - | 500mA | 6W | -500mA | 7V | 4.5V | OCP, SCP, UVLO | - | 10.16mm | 31.8mm | - | No | ROHS3 Compliant | - | ||
![]() Q36SR12017NRFA Delta Electronics | 57 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/4 Brick | 8 | -40°C~85°C | Tray | - | Delphi Q36SR (240W) | 2.30Lx1.45W x 0.46 H 58.4mmx36.8mmx11.7mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 204W | DUAL | PIN/PEG | 1 | - | - | - | 1 | - | 93% | 1.5kV | 75V | 12V | 17A | 18V | 48V | YES | 17A | 204W | Enable, Active Low | - | - | - | 17A | - | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, UVLO | - | 11.684mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC02D2415A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | -25°C~75°C | Tube | 2012 | DC02S/D (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | 1 (Unlimited) | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P9 | 2 | - | 58% | 6kV | - | 15V | 66mA | - | 24V | NO | - | 2W | - | - | -15V | - | 66mA | 2W | 66mA | 26.4V | 21.6V | SCP | - | 10.16mm | 31.8mm | - | - | ROHS3 Compliant | - | ||
![]() SF05S1205A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | Tube | 2012 | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | Medical | 5W | DUAL | GULL WING | 1 | - | - | - | 1 | - | 80% | 1.5kV | - | 5V | 1A | 9V | 12V | NO | 1A | 5W | Enable, Active High | - | - | - | 1A | 5W | - | 18V | 9V | Remote On/Off, OCP, SCP, UVLO | - | 2.54mm | 33.4mm | 20.8mm | No | ROHS3 Compliant | - | ||
![]() SA01D0505A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | -40°C~85°C | Tube | 2012 | SA01D (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | - | - | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | Medical | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | - | 75% | 1kV | - | 5V | 100mA | 4.5V | 5V | NO | - | 1W | - | - | -5V | - | 100mA | 1W | 100mA | 5.5V | 4.5V | SCP | - | 7.112mm | 15.3mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SE03S4803A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | Tube | 2012 | SE03S/D (3W) | 1.27Lx0.74W x 0.40 H 32.3mmx18.8mmx10.2mm | - | - | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | Medical | 2W | DUAL | GULL WING | 1 | 2.54mm | - | - | 1 | - | 76% | 1.5kV | - | 3.3V | 700mA | - | 48V | NO | 700mA | 3W | - | - | - | - | 700mA | 3W | - | 75V | 36V | SCP, UVLO | - | 10.16mm | 32.3mm | - | No | ROHS3 Compliant | - | ||
![]() DB02D2415A Delta Electronics | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | Medical | 2W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P6 | 2 | - | 80% | 1.5kV | - | 15V | 67mA | 18V | 24V | NO | - | 2W | - | - | -15V | - | 67mA | 2W | 67mA | 36V | 18V | SCP, UVLO | - | 7.62mm | - | 13.7mm | - | ROHS3 Compliant | Lead Free |