- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Material | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Plating | Current - Output (Max) | Output Current | Wire/Cable Gauge | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S24SE3R303PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C | Tube | - | S24SE (10W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 10W | - | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 1 | 87% | 1.6kV | 36V | 3.3V | - | 9V | 24V | YES | - | - | - | - | - | Enable, Active High | - | - | - | - | 9.9W | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 17.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() S24SE05002PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | 5V | -40°C~85°C | Tube | - | S24SE (10W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 10W | - | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 1 | 87% | 1.6kV | 36V | 5V | - | 9V | 24V | YES | - | 2A | - | - | - | Enable, Active High | - | - | - | - | 10W | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 17.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() S24DE120R4PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C | Tube | - | S24DE (10W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 10W | - | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 2 | 87% | 1.6kV | 36V | 12V | - | 9V | 24V | YES | - | - | - | - | - | - | -12V | - | - | - | 10W | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 17.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() S24SE150R9PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C With Derating | Tube | - | S24SE (15W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | - | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 15W | - | - | - | - | - | - | - | - | - | - | 87.5% | 1.6kV | 36V | - | - | 9V | - | - | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() V48SC3R325NRFA Delta Electronics | 8 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | - | 3.3V | -40°C~85°C | Bulk | 2013 | Delphi V48SC (83W) | 1.30Lx0.90W x 0.50 H 33.0mmx22.9mmx12.7mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 83W | - | 83W | - | - | - | - | - | - | - | 1 | 90% | 1.5kV | 75V | 3.3V | 25A | 36V | - | - | - | 25A | 25A | - | 82.5W | Enable, Active Low | - | 36V | 75V | 25A | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 9.398mm | - | 33.02mm | 22.86mm | No | ROHS3 Compliant | - | ||
![]() S24DE150R6PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | Tube | - | S24DE (20W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 20W | - | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 2 | 88% | 1.6kV | 36V | 15V | - | 9V | 24V | YES | - | - | - | - | - | - | -15V | - | - | - | 20W | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 17.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() S24DE120R8PDFH Delta Electronics | 8 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | Tube | - | S24DE (20W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial), Railway | 20W | - | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 2 | 88% | 1.6kV | 36V | 12V | - | 9V | 24V | YES | - | - | - | - | - | - | -12V | - | - | - | 19.92W | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 17.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() PB01S1512A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | - | -40°C~85°C | Tube | - | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | SINGLE | - | 1 | 2.54mm | unknown | - | R-PSMA-T5 | 1 | 79% | 1kV | 16.5V | 12V | 84mA | 13.5V | 15V | NO | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | 10.16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PA01S1205A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | - | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | 1 | 71% | 1kV | 13.2V | 5V | 200mA | 10.8V | - | - | - | - | 200mA | - | 1W | - | - | 10.8V | 13.2V | 200mA | - | - | - | 13.2V | 10.8V | SCP | 9.906mm | - | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() DNS10S0A0S06PFD Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 6-SMD Module | - | - | - | -40°C~115°C | Tape & Reel (TR) | 2014 | Delphi DNS | 1.10Lx0.45W x 0.08 H 27.9mmx11.4mmx2.0mm | Active | 1 (Unlimited) | - | - | - | - | Non-Isolated PoL Module | 85°C | -40°C | ITE (Commercial) | 30W | - | 30W | - | - | - | - | - | - | - | 1 | 91.5% | - | 14V | 5V | 6A | 8.3V | - | - | - | - | 6A | - | 30W | Enable, Active High | - | 8.3V | 14V | 6A | - | - | - | 14V | 8.3V | Remote On/Off, OCP, OTP, UVLO | 2.032mm | - | 27.94mm | 11.43mm | No | ROHS3 Compliant | Lead Free | ||
![]() DD03D2412A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | Brass | - | -40°C~85°C | Tube | 2012 | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Crimp | - | Pin | Isolated Module | 80°C | -40°C | Medical | 3W | - | 3W | - | - | - | - | - | - | - | 2 | 81% | 1.5kV | 36V | - | 125mA | 18V | - | - | Tin | - | - | 20 AWG | 2W | - | -12V | 18V | 36V | 125mA | - | 1.5kV | -125mA | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DNL10S0A0R20PFD Delta Electronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 11-SIP Module | - | - | - | -40°C~120°C | Tray | 2012 | Delphi DNL | 2.00Lx0.37W x 0.20 H 50.8mmx9.5mmx12.7mm | Active | 1 (Unlimited) | 11 | - | EAR99 | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | WD-MAX | 100W | SINGLE | - | 1 | - | - | 11 | - | 1 | 93.5% | - | 14V | 5V | 20A | 8.3V | 12V | YES | - | - | 20A | - | 80W | Enable, Active High | - | - | - | 20A | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | 5.08mm | - | 50.8mm | 9.5mm | No | ROHS3 Compliant | - | ||
![]() DE03S2403A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | 3W | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | - | - | R-PDMA-P8 | 1 | 76% | 1.5kV | - | 3.3V | 600mA | - | 24V | NO | - | - | 600mA | - | 3W | - | - | - | - | 600mA | 3W | - | - | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | - | 20.3mm | No | ROHS3 Compliant | - | ||
![]() DE03S0503A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | 3W | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | - | - | R-PDMA-P8 | 1 | 70% | 1.5kV | - | 3.3V | 600mA | - | 5V | NO | - | - | 600mA | - | 3W | - | - | - | - | 600mA | 3W | - | - | 9V | 4.5V | OCP, SCP, UVLO | 10.16mm | - | - | 20.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() DE03D4805A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 3W | DUAL | PIN/PEG | 1 | - | - | - | R-PDMA-P8 | 2 | 80% | 1.5kV | - | 5V | 250mA | - | 48V | NO | - | - | - | - | 3W | - | -5V | - | - | 250mA | 3W | - | 250mA | 75V | 36V | OCP, SCP, UVLO | 10.16mm | - | 31.8mm | - | No | ROHS3 Compliant | - | ||
![]() S24SP12005PDFH Delta Electronics | 36 |
| Datasheet | 8 Weeks | - | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C With Derating | - | - | S24SP (60W) | 2.00Lx1.00W x 0.69 H 50.8mmx25.4mmx17.5mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | 1 | 92.8% | 1.5kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DF04D4812A Delta Electronics | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~71°C | Tube | 2012 | DF04S/D (4W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 71°C | -40°C | Medical | 4W | - | 4W | - | - | - | - | - | - | - | 2 | 85% | 1.5kV | 75V | - | 167mA | 18V | - | - | - | - | - | - | 4W | - | -12V | 18V | 75V | 167mA | - | - | 167mA | 75V | 18V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DG06S0505A Delta Electronics | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~71°C | Tube | - | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | 71°C | -40°C | Medical | 6W | - | 5W | - | - | - | - | - | - | - | 1 | 79% | 1.5kV | 7V | 5V | 1A | 4.5V | - | - | - | - | 1A | - | 6W | - | - | 4.5V | 7V | 1A | - | - | - | 7V | 4.5V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DG06S2415A Delta Electronics | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~71°C | Tube | 2012 | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | - | - | 6W | DUAL | PIN/PEG | 1 | 2.54mm | - | - | R-MDMA-P8 | 1 | 86% | 1.5kV | - | 15V | 400mA | 18V | 24V | NO | - | - | 400mA | - | 6W | - | - | - | - | 400mA | 6W | - | - | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | - | 20.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() DG06S1203A Delta Electronics | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~71°C | Tube | - | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Isolated Module | - | - | Medical | 6W | - | 4W | DUAL | PIN/PEG | 1 | 2.54mm | - | - | R-MDMA-P8 | 1 | 77% | 1.5kV | - | 3.3V | 1.2A | - | 12V | NO | - | - | 1.2A | - | 6W | - | - | - | - | 1.2A | 6W | - | - | 18V | 9V | OCP, SCP, UVLO | 10.16mm | - | - | 20.3mm | No | ROHS3 Compliant | Lead Free |