- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Plating | Output Current | Wire/Cable Gauge | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH06D2405A Delta Electronics | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~85°C | Tube | - | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 5W | - | - | - | - | - | - | - | 2 | 80% | 1.5kV | 36V | - | 500mA | 18V | - | - | - | - | - | 6W | - | -5V | 18V | 36V | 500mA | - | -500mA | 36V | 18V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() DF04S2415A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~71°C | Tube | 2004 | DF04S/D (4W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 71°C | -40°C | Medical | 4W | 4W | - | - | - | - | - | - | - | 1 | 83% | 1.5kV | 36V | 15V | 267mA | 9V | - | - | - | 267mA | - | 4W | - | - | 9V | 36V | 267mA | - | - | 36V | 9V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() NC12S0A0V40PNFA Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 24-SIP Module | - | - | Brass | 0°C~125°C | Tray | 2008 | Delphi NC40 | 2.40Lx0.52W x 1.25 H 61.0mmx13.2mmx31.8mm | - | Active | 1 (Unlimited) | - | Crimp | - | Non-Isolated PoL Module | 125°C | 0°C | ITE (Commercial) | 200W | 200W | - | - | - | - | - | - | - | 1 | 92% | - | 13.8V | 5V | 40A | 10.2V | - | - | Gold | 40A | 20 AWG | 200W | Enable, Active High | - | 10.2V | 13.8V | 40A | - | - | 13.8V | 10.2V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 31.75mm | - | 60.96mm | 13.208mm | No | ROHS3 Compliant | - | ||
![]() S24SE3R306PDFH Delta Electronics | 15 |
| Datasheet | 24 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | Tube | - | S24SE (20W) | 1.00Lx1.00W x 0.66 H 25.4mmx25.4mmx16.8mm | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Isolated Module | - | - | ITE (Commercial), Railway | 20W | - | DUAL | PIN/PEG | 1 | - | - | - | S-MDMA-P6 | 1 | 87% | 1.6kV | 36V | 3.3V | - | 9V | 24V | YES | - | - | - | - | Enable, Active High | - | - | - | - | 19.8W | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 17.5mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() PF01S1205A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2012 | PF01S (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | 84% | 3kV | - | 5V | 200mA | 10.8V | 12V | NO | - | 200mA | - | 1W | - | - | - | - | 200mA | 1W | - | 13.2V | 10.8V | SCP | 10.16mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PF01S0505A Delta Electronics | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2012 | PF01S (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | - | 1 | 84% | 3kV | 5.5V | 5V | 200mA | 4.5V | - | - | - | 200mA | - | 1W | - | - | 4.5V | 5.5V | 200mA | - | - | 5.5V | 4.5V | SCP | 10.16mm | - | 19.558mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PE01S2415A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | - | PE01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | - | 1 | 87.5% | 1kV | 26.4V | 15V | 67mA | 21.6V | - | - | - | 67mA | - | 1W | - | - | 21.6V | 26.4V | 34mA | - | - | 26.4V | 21.6V | SCP | 7.112mm | - | 19.558mm | 10.16mm | No | ROHS3 Compliant | Lead Free | ||
![]() PD01D2409A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | - | 2 | 76% | 3kV | 26.4V | - | 56mA | 21.6V | - | - | - | - | - | 1W | - | -9V | 21.6V | 26.4V | 56mA | - | 56mA | 26.4V | 21.6V | SCP | 10.16mm | - | 19.558mm | 6.096mm | No | ROHS3 Compliant | - | ||
![]() PD01S1205A Delta Electronics | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | - | 1 | 73% | 3kV | 13.2V | 5V | 200mA | 10.8V | - | - | - | 200mA | - | 1W | - | - | 10.8V | 13.2V | 200mA | - | - | 13.2V | 10.8V | SCP | 10.16mm | - | 19.558mm | 10.16mm | No | ROHS3 Compliant | Lead Free | ||
![]() PC02D0505A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2012 | PC02S/D (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | - | 2 | 77% | 1kV | 5.5V | - | 200mA | 4.5V | - | - | - | - | - | 2W | - | -5V | 4.5V | 5.5V | 200mA | - | 200mA | 5.5V | 4.5V | SCP | 10.16mm | - | 19.558mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() DF04S4812A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | -40°C~71°C | Tube | 2012 | DF04S/D (4W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 71°C | -40°C | Medical | 4W | 4W | - | - | - | - | - | - | - | 1 | 85% | 1.5kV | 75V | 12V | 333mA | 18V | - | - | - | 333mA | - | 4W | - | - | 18V | 75V | 333mA | - | - | 75V | 18V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() DC02S0512A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | - | -25°C~75°C | Tube | 2012 | DC02S/D (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 75°C | -25°C | ITE (Commercial) | 2W | 2W | - | - | - | - | - | - | - | 1 | 63% | 6kV | 5.5V | 12V | 165mA | 4.5V | - | - | - | 165mA | - | 2W | - | - | 4.5V | 5.5V | 165mA | - | - | 5.5V | 4.5V | SCP | 10.16mm | - | 31.75mm | 20.32mm | - | ROHS3 Compliant | - | ||
![]() DC02S2415A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | - | -25°C~75°C | Tube | 2012 | DC02S/D (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | 9 | - | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | unknown | - | R-PDMA-P9 | 1 | 64% | 6kV | - | 15V | 133mA | 21.6V | 24V | NO | - | 133mA | - | 2W | - | - | - | - | 133mA | 2W | - | 26.4V | 21.6V | SCP | 10.16mm | - | - | 20.3mm | - | ROHS3 Compliant | - | ||
![]() E48SH3R330NRFH Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | -40°C~125°C | Tray | 2009 | Delphi E48SH (120W) | 2.30Lx0.90W x 0.35 H 58.4mmx22.8mmx9.0mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 125°C | -40°C | ITE (Commercial) | 120W | 99W | - | - | - | - | - | - | - | 1 | 92% | 2.25kV | 75V | 3.3V | 30A | 36V | - | - | - | 30A | - | 120W | Enable, Active Low | - | 36V | 75V | 30A | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 8.89mm | - | 58.42mm | 579.12mm | No | ROHS3 Compliant | - | ||
![]() E48SH12010NRFH Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | -40°C~123°C | Tray | 2009 | Delphi E48SH (120W) | 2.30Lx0.90W x 0.35 H 58.4mmx22.8mmx9.0mm | yes | Active | 1 (Unlimited) | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | 120W | - | - | - | - | - | - | - | 1 | 93% | 2.25kV | 75V | 12V | 10A | 36V | - | - | - | 10A | - | 120W | Enable, Active Low | - | - | - | 10A | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 8.89mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S24SE3R306NDFA Delta Electronics | 15 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | 2013 | S24SE (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 20W | 20W | - | - | - | - | - | - | - | 1 | 87% | 1.6kV | 36V | - | 6A | 9V | - | - | - | - | - | - | Enable, Active Low | - | 9V | 36V | - | - | - | - | - | Remote On/Off, UVLO | 10.16mm | - | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() V48SC3R315NRFA Delta Electronics | 8 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | - | - | -40°C~85°C | Bulk | 2013 | Delphi V48SC (50W) | 1.30Lx0.90W x 0.50 H 33.0mmx22.9mmx12.7mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 50W | 50W | - | - | - | - | - | - | - | 1 | 91.5% | 1.5kV | 75V | 3.3V | 15A | 36V | - | - | - | 15A | - | 50W | Enable, Active Low | - | 36V | 75V | 5A | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 12.7mm | - | 33.02mm | 22.86mm | No | ROHS3 Compliant | - | ||
![]() E48SC05015NRFA Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | - | 8 | - | -40°C~113°C | Bulk | 2011 | Delphi E48SC (75W) | 2.30Lx0.90W x 0.33 H 58.4mmx22.9mmx8.4mm | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Isolated Module | - | - | ITE (Commercial) | 83W | 75W | DUAL | PIN/PEG | 1 | - | - | 8 | - | 1 | 91% | 1.5kV | 75V | 5V | 15A | - | 48V | YES | - | 15A | - | 75W | Enable, Active Low | - | - | - | 15A | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 8.382mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() DD03S1212A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~85°C | Tube | 2012 | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 80°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | - | - | 1 | 80% | 1.5kV | 18V | 12V | 250mA | 9V | - | - | - | 250mA | - | 2W | - | - | 9V | 18V | 250mA | - | - | 18V | 9V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() DD03S1215A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | - | -40°C~85°C | Tube | 2012 | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | 1 (Unlimited) | - | - | - | Isolated Module | 80°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | - | - | 1 | 80% | 1.5kV | 18V | 15V | 200mA | 9V | - | - | - | 200mA | - | 2W | - | - | 9V | 18V | 200mA | - | - | 18V | 9V | OCP, SCP, UVLO | 10.16mm | - | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free |