- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE01S2415A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | -40°C~85°C | Tube | - | PE01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 1 | 87.5% | 1kV | 26.4V | 15V | 67mA | 21.6V | - | - | 67mA | 1W | - | - | 21.6V | 26.4V | 34mA | - | - | 26.4V | 21.6V | SCP | 7.112mm | 19.558mm | 10.16mm | No | ROHS3 Compliant | Lead Free | ||
![]() PD01D2409A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 2 | 76% | 3kV | 26.4V | - | 56mA | 21.6V | - | - | - | 1W | - | -9V | 21.6V | 26.4V | 56mA | - | 56mA | 26.4V | 21.6V | SCP | 10.16mm | 19.558mm | 6.096mm | No | ROHS3 Compliant | - | ||
![]() PD01S1205A Delta Electronics | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 1 | 73% | 3kV | 13.2V | 5V | 200mA | 10.8V | - | - | 200mA | 1W | - | - | 10.8V | 13.2V | 200mA | - | - | 13.2V | 10.8V | SCP | 10.16mm | 19.558mm | 10.16mm | No | ROHS3 Compliant | Lead Free | ||
![]() PC02D0505A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | -40°C~85°C | Tube | 2012 | PC02S/D (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | 2 | 77% | 1kV | 5.5V | - | 200mA | 4.5V | - | - | - | 2W | - | -5V | 4.5V | 5.5V | 200mA | - | 200mA | 5.5V | 4.5V | SCP | 10.16mm | 19.558mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() E36SR3R320NRFH Delta Electronics | 14 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | -40°C~122°C | Tray | 2012 | Delphi E36SR | 2.30Lx0.90W x 0.36 H 58.4mmx22.9mmx9.1mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 66W | 66W | - | - | - | - | - | 1 | 88% | 2.25kV | 75V | 3.3V | 20A | 18V | - | - | 20A | 75W | Enable, Active Low | - | 18V | 75V | 20A | - | - | 75V | 18V | Remote On/Off, OCP, OTP, OVP, UVLO | 9.144mm | 58.42mm | 22.86mm | No | ROHS3 Compliant | Lead Free | ||
![]() S24SP05012PDFA Delta Electronics | 529 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | -40°C~85°C | Tube | 2014 | S24SP (60W) | 2.00Lx1.00W x 0.41 H 50.8mmx25.4mmx10.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 60W | 60W | - | - | - | - | - | 1 | 92.4% | 1.5kV | 36V | - | 12A | 9V | - | - | - | - | Enable, Active High | - | 9V | 36V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 10.414mm | 50.8mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() DD03D2415A Delta Electronics | 103 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | -40°C~85°C | Tube | 2012 | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | 2 | 81% | 1.5kV | 36V | - | 100mA | 18V | - | - | - | 2W | - | -15V | 18V | 36V | 100mA | - | -100mA | 36V | 18V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI01S0512A Delta Electronics | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | -25°C~85°C | Tube | 2013 | PI01S/D (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | Medical | - | 1W | SINGLE | - | 1 | 2.54mm | R-PSMA-T5 | 1 | 66% | 6kV | - | 12V | 80mA | 4.5V | 5V | NO | 80mA | 1W | - | - | - | - | 80mA | 1W | - | 5.5V | 4.5V | SCP | 12.446mm | 22mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() PB01D2415B Delta Electronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 5-SIP Module | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Obsolete | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 2 | 80% | 1kV | 26.4V | - | 34mA | 21.6V | - | - | - | 1W | - | -15V | 21.6V | 26.4V | 34mA | - | 34mA | - | - | SCP | 7.112mm | 19.558mm | 10.16mm | No | RoHS Compliant | - | ||
![]() DH06S4803A Delta Electronics | 15 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | -40°C~85°C | Tube | 2012 | DH06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 6W | 4W | - | - | - | - | - | 1 | 77% | 1.5kV | 75V | 3.3V | 1.2A | 36V | - | - | 1.2A | 6W | - | - | 36V | 75V | 1.2A | - | - | 75V | 36V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() PA01S0512A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | 1 | 77% | 1kV | 5.5V | 12V | 84mA | 4.5V | - | - | 84mA | 1W | - | - | 4.5V | 5.5V | 84mA | - | - | 5.5V | 4.5V | SCP | 9.906mm | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S1215A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | 1 | 80% | 1kV | 13.2V | 15V | 67mA | 10.8V | - | - | 67mA | 1W | - | - | 10.8V | 13.2V | 67mA | - | - | 13.2V | 10.8V | SCP | 10.16mm | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S2415A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | 1 | 79% | 1kV | 26.4V | 15V | 67mA | 21.6V | - | - | 67mA | 1W | - | - | 21.6V | 26.4V | 67mA | - | - | 26.4V | 21.6V | SCP | 9.906mm | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S0305A Delta Electronics | 15 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | 1 | 77% | 1kV | 3.63V | 5V | 200mA | 2.97V | - | - | 200mA | 1W | - | - | 2.97V | 3.63V | 200mA | - | - | 3.63V | 2.97V | SCP | 9.906mm | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PD01S0509A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 1 | 76% | 3kV | 5.5V | 9V | 110mA | 4.5V | - | - | 110mA | 1W | - | - | 4.5V | 5.5V | 110mA | - | - | 5.5V | 4.5V | SCP | 10.16mm | 19.558mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PD01S2415A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | -40°C~85°C | Tube | - | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 1 | 79% | 3kV | 26.4V | 15V | 67mA | 21.6V | - | - | 67mA | 1W | - | - | 21.6V | 26.4V | 67mA | - | - | 26.4V | 21.6V | SCP | 10.16mm | 19.558mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PD01S1203A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | -40°C~85°C | Tube | 2012 | PD01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 1 | 74% | 3kV | 13.2V | 3.3V | 260mA | 10.8V | - | - | 260mA | 1W | - | - | 10.8V | 13.2V | 260mA | - | - | 13.2V | 10.8V | SCP | 10.16mm | 19.558mm | 6.096mm | No | ROHS3 Compliant | - | ||
![]() SB01S1205A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 12-SMD Module, 10 Leads | -40°C~85°C | Tube | 2012 | SB01S/D (2W) | 0.60Lx0.42W x 0.28 H 15.2mmx10.7mmx7.0mm | Active | 3 (168 Hours) | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | 1 | 71% | 3kV | 13.2V | 5V | 200mA | 10.8V | - | - | 200mA | 1W | - | - | 10.8V | 13.2V | 200mA | - | - | 13.2V | 10.8V | SCP | 7.112mm | 15.24mm | 10.668mm | No | ROHS3 Compliant | Lead Free | ||
![]() DD03D4815A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | -40°C~85°C | Tube | - | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | 2 | 81% | 1.5kV | 75V | - | 100mA | 36V | - | - | - | 2W | - | -15V | 36V | 75V | 100mA | - | -100mA | 75V | 36V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() DE03S4812A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | -25°C~71°C | Tube | 2012 | DE03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | Medical | - | 3W | DUAL | PIN/PEG | 1 | 2.54mm | R-PDMA-P8 | 1 | 84% | 1.5kV | - | 12V | 250mA | 36V | 48V | NO | 250mA | 3W | - | - | - | - | 250mA | 3W | - | 75V | 36V | OCP, SCP, UVLO | 10.16mm | - | 20.3mm | No | ROHS3 Compliant | - |