- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Plating | Current - Output (Max) | Output Current | Wire/Cable Gauge | Output Power | Control Features | Protections | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Switching Frequency-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S48SP12003NRFB Delta Electronics | 15 | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 6-DIP Module, 1x1 Brick | 6 | - | -40°C~113°C | Tray | 2008 | Delphi S48SP (35W) | 1.30Lx0.96W x 0.34 H 33.0mmx24.4mmx8.6mm | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Isolated Module | COPPER | - | - | ITE (Commercial) | - | 36W | DUAL | PIN/PEG | - | 1 | - | - | - | 6 | - | 1 | 90% | 2.25kV | - | 12V | 3A | 36V | 48V | YES | - | - | 3A | - | 36W | Enable, Active Low | - | - | - | - | 3A | 35W | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 8.636mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S24SE3R307PDFA Delta Electronics | 15 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | 2013 | S24SE (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 30W | 25W | - | - | - | - | - | - | - | - | - | 1 | 88% | 1.6kV | 36V | 3.3V | 7.5A | 9V | - | - | - | - | 7.5A | - | 30W | Enable, Active High | - | 9V | - | 36V | 7.5A | - | - | - | - | - | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() PA01S0505A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | -40°C~85°C | Tube | 2012 | PA01S (1W) | 0.45Lx0.24W x 0.39 H 11.5mmx6.0mmx10.0mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | - | - | - | - | 1 | 69% | 1kV | 5.5V | 5V | 200mA | 4.5V | - | - | - | - | 200mA | - | 1W | - | - | 4.5V | - | 5.5V | 200mA | - | - | - | - | 5.5V | 4.5V | SCP | 10.16mm | 11.43mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() PM05S015A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~90°C | Tube | 2013 | PM05S | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | 750mW | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T3 | 1 | 73% | - | - | 1.5V | 500mA | 4.75V | - | NO | - | - | 500mA | - | 750mW | - | OUTPUT CURRENT, THERMAL | - | VOLTAGE-MODE | - | 500mA | 0.75W | - | 280kHz | - | 32V | 4.75V | OCP, OTP, SCP | 10.16mm | - | 7.55mm | No | ROHS3 Compliant | - | ||
![]() PM05S018A Delta Electronics | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~90°C | Tube | 2013 | PM05S | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Linear Regulator Replacement | - | - | - | ITE (Commercial) | - | 900mW | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T3 | 1 | 82% | - | - | 1.8V | 500mA | 4.75V | - | NO | - | - | 500mA | - | 900mW | - | OUTPUT CURRENT, THERMAL | - | VOLTAGE-MODE | - | 500mA | 0.9W | - | 280kHz | - | 32V | 4.75V | OCP, OTP, SCP | 10.2mm | - | 7.55mm | No | ROHS3 Compliant | - | ||
![]() SH01S1205A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | Active | 3 (168 Hours) | 5 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-PDMA-G5 | 1 | 76% | 1.5kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | - | 200mA | - | 1W | - | - | - | - | - | 200mA | 1W | - | - | - | 13.2V | 10.8V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SH01S0512A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | Active | 3 (168 Hours) | 5 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-PDMA-G5 | 1 | 78% | 1.5kV | 5.5V | 12V | 84mA | 4.5V | 5V | NO | - | - | 84mA | - | 1W | - | - | - | - | - | 84mA | 1W | - | - | - | 5.5V | 4.5V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() DA01S0515A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | -40°C~85°C | Tube | 2013 | DA01S (1W) | 0.50Lx0.40W x 0.31 H 12.7mmx10.2mmx7.9mm | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P4 | 1 | 78% | 3kV | - | 15V | 67mA | 4.5V | 5V | NO | - | - | 67mA | - | 1W | - | - | - | - | - | 67mA | 1W | - | - | - | 5.5V | 4.5V | SCP | 7.874mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DA01S2415A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | -40°C~85°C | Tube | 2013 | DA01S (1W) | 0.50Lx0.40W x 0.31 H 12.7mmx10.2mmx7.9mm | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-PDMA-P4 | 1 | 79% | 3kV | - | 15V | 67mA | 21.6V | 24V | NO | - | - | 67mA | - | 1W | - | - | - | - | - | 67mA | 1W | - | - | - | 26.4V | 21.6V | SCP | 7.874mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DA01S2409A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | -40°C~85°C | Tube | 2013 | DA01S (1W) | 0.50Lx0.40W x 0.31 H 12.7mmx10.2mmx7.9mm | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-PDMA-P4 | 1 | 76% | 3kV | - | 9V | 110mA | 21.6V | 24V | NO | - | - | 110mA | - | 1W | - | - | - | - | - | 110mA | 0.99W | - | - | - | 26.4V | 21.6V | SCP | 7.874mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DA01S2412A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | -40°C~85°C | Tube | - | DA01S (1W) | 0.50Lx0.40W x 0.31 H 12.7mmx10.2mmx7.9mm | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-PDMA-P4 | 1 | 79% | 3kV | - | 12V | 84mA | 21.6V | 24V | NO | - | - | 84mA | - | 1W | - | - | - | - | - | 84mA | 1W | - | - | - | 26.4V | 21.6V | SCP | 7.874mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DNK12S0A0R30NFB Delta Electronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 13-SIP Module | - | - | -40°C~85°C | Tray | - | Delphi DNK12 | 2.00Lx0.55W x 0.50 H 50.8mmx14.0mmx12.7mm | Active | 1 (Unlimited) | - | - | - | - | Non-Isolated PoL Module | - | 120°C | -40°C | ITE (Commercial) | 165W | 165W | - | - | - | - | - | - | - | - | - | 1 | 95% | - | 14V | 5V | 30A | 6V | - | - | - | - | 30A | - | 150W | Enable, Active Low | - | 6V | - | 14V | 30A | - | - | - | - | 14V | 6V | Remote On/Off, OCP, OTP, UVLO | 12.7mm | 50.8mm | 12.7mm | No | ROHS3 Compliant | - | ||
![]() SF05S4803A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | Tube | - | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | Active | 2 (1 Year) | 14 | - | - | - | Isolated Module | - | - | - | Medical | - | 4W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 1 | 78% | 1.5kV | - | 3.3V | 1.2A | - | 48V | NO | - | - | 1.2A | - | 5W | Enable, Active High | - | - | - | - | 1.2A | 3.96W | - | - | - | 75V | 36V | Remote On/Off, OCP, SCP, UVLO | 2.54mm | 33.4mm | 20.8mm | No | ROHS3 Compliant | - | ||
![]() SF05S2415A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | Tube | 2012 | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | Active | 2 (1 Year) | 14 | - | - | - | Isolated Module | - | - | - | Medical | - | 5W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 1 | 85% | 1.5kV | - | 15V | 333mA | 18V | 24V | NO | - | - | 333mA | - | 5W | Enable, Active High | - | - | - | - | 333mA | - | - | - | - | 36V | 18V | Remote On/Off, OCP, SCP, UVLO | 2.54mm | 33.4mm | 20.8mm | No | ROHS3 Compliant | - | ||
![]() S24SE150R9PDFA Delta Electronics | 15 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 15V | -40°C~85°C | Tube | - | S24SE (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 15W | 10W | - | - | - | - | - | - | - | - | - | 1 | 87.5% | 1.6kV | 36V | 15V | 1A | 9V | - | - | - | 1A | 900mA | - | 15W | Enable, Active High | - | 9V | - | 36V | 1A | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() V48SR1R225NRFA Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | - | -40°C~121°C | Tray | 2007 | Delphi V48SR (66W) | 1.30Lx0.90W x 0.37 H 33.0mmx22.8mmx9.5mm | Active | 1 (Unlimited) | - | Crimp | - | Pin | Isolated Module | - | 124°C | -40°C | ITE (Commercial) | 66W | 30W | - | - | - | - | - | - | - | - | - | 1 | 84% | 2.25kV | 75V | 1.2V | 25A | 36V | - | - | Gold | - | 25A | 18 AWG | 65W | Enable, Active Low | - | 36V | - | 75V | 25A | - | - | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 9.398mm | 33.02mm | 22.86mm | No | ROHS3 Compliant | - | ||
![]() SA01S0512A Delta Electronics | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SA01S (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | R-PDMA-G8 | 1 | 80% | 1kV | - | 12V | 84mA | 4.5V | 5V | NO | - | - | 84mA | - | 1W | - | - | - | - | - | 84mA | 1W | - | - | - | 5.5V | 4.5V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SA01S1209A Delta Electronics | 43 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SA01S (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | - | - | - | - | Isolated Module | - | 85°C | -40°C | Medical | 1W | 1W | - | - | - | - | - | - | - | - | - | 1 | 78% | 1kV | 13.2V | 9V | 110mA | 10.8V | - | - | - | - | 110mA | - | 1W | - | - | 10.8V | - | 13.2V | 110mA | - | - | - | - | 13.2V | 10.8V | SCP | 7.112mm | 12.7mm | 10.668mm | No | ROHS3 Compliant | Lead Free | ||
![]() SH01D2405A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | Active | 3 (168 Hours) | 6 | - | EAR99 | - | Isolated Module | - | - | - | Medical | - | 1W | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G6 | 2 | 73% | 1.5kV | - | 5V | 100mA | 21.6V | 24V | NO | - | - | - | - | 1W | - | - | - | - | - | 100mA | 1W | -5V | - | 100mA | 26.4V | 21.6V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() DNT12S0A0S05NFA Delta Electronics | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 5-SMD Module | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | Delphi DNT12 | 0.80Lx0.45W x 0.27 H 20.3mmx11.4mmx6.9mm | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | - | 25W | DUAL | UNSPECIFIED | - | 1 | - | - | - | 5 | R-XDMA-X5 | 1 | 92% | - | 14V | 5V | 5A | 8.3V | 12V | YES | - | - | 5A | - | 25W | Enable, Active Low | - | - | - | - | 5A | - | - | - | - | 14V | 8.3V | Remote On/Off, OCP, UVLO | 6.858mm | - | - | No | ROHS3 Compliant | Lead Free |