- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Power Dissipation (Max) | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Plating | Analog IC - Other Type | Current - Output (Max) | Output Current | Current - Output | Wire/Cable Gauge | Output Power | Control Features | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Power - Output | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S24SE3R306PDFA Delta Electronics | 8 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | - | S24SE (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 20W | - | 20W | - | - | - | - | - | - | 1 | 87% | 1.6kV | 36V | 3.3V | 6A | 9V | - | - | - | - | - | - | 6A | - | - | 30W | Enable, Active High | - | - | 9V | 36V | 6A | - | - | - | - | 36V | 9V | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() E48SH12010NRFA Delta Electronics | 408 | - | Datasheet | 24 Weeks | Tin | Through Hole | Through Hole | 8-DIP Module, 1/8 Brick | 8 | - | - | Industrial grade | - | -40°C~123°C | Tray | 2009 | Delphi E48SH (120W) | 2.30Lx0.90W x 0.37 H 58.4mmx22.9mmx9.4mm | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 120W | - | 120W | - | - | - | - | - | - | 1 | 93.1% | 2.25kV | 75V | 12V | 10A | 36V | - | - | - | - | - | - | 10A | - | - | 120W | Enable, Active Low | - | - | 36V | 75V | 10A | - | - | - | - | 75V | 36V | - | Remote On/Off, OCP, OTP, OVP, UVLO | 9.398mm | 58.42mm | 22.86mm | No | ROHS3 Compliant | - | ||
![]() SD02D2405A Delta Electronics | 49 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | 2 | 74% | 1.5kV | 36V | - | 200mA | 18V | - | - | - | - | - | - | - | - | - | 2W | - | - | -5V | 18V | 36V | 200mA | - | - | - | 200mA | 36V | 18V | - | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | Lead Free | ||
![]() S24SE120R8NDFA Delta Electronics | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | 12V | -40°C~85°C | Tube | 2013 | S24SE (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | 1 | 86% | 1.6kV | 36V | - | 830mA | 9V | - | - | - | - | - | 830mA | - | - | - | - | Enable, Active Low | - | - | 9V | 36V | - | - | - | - | - | - | - | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | - | ROHS3 Compliant | - | ||
![]() S24SE120R8PDFA Delta Electronics | 19 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2013 | S24SE (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | 1 | 86% | 1.6kV | 36V | 12V | 830mA | 9V | - | - | - | - | - | - | 3A | - | - | 10W | Enable, Active High | - | - | 9V | 36V | 830mA | - | - | - | - | - | - | - | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() DG06D0515A Delta Electronics | 86 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | - | - | - | - | -40°C~71°C | Tube | - | DG06S/D (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | 8 | - | EAR99 | Isolated Module | - | - | Medical | - | - | 6W | DUAL | PIN/PEG | 1 | - | - | R-MDMA-P8 | 2 | 82% | 1.5kV | - | 15V | 200mA | - | 5V | - | NO | - | - | - | - | - | - | 6W | - | - | -15V | - | - | 200mA | 6W | - | - | -200mA | 7V | 4.5V | - | OCP, SCP, UVLO | 10.16mm | 31.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SC02S2405A Delta | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | - | 2W | - | - | - | - | - | - | - | - | - | 5 | - | EAR99 | - | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 1 | 2.54mm | - | R-PDMA-G5 | 1 | 78 % | 1kV | - | 5V | 400mA | - | 24V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 400mA | - | - | - | 5V | - | 21.6V | 26.4V | - | 2W | - | 2W | - | 26.4V | 21.6V | 8% | SCP | 8.89mm | 12.7mm | 9.398mm | No | RoHS Compliant | Lead Free | ||
![]() DE03S1205A Delta | In Stock | - | - | - | - | Through Hole | - | DIP | - | - | 3W | - | - | - | - | - | - | - | - | - | 8 | - | EAR99 | - | 71°C | -25°C | - | - | - | - | DUAL | PIN/PEG | 1 | 2.54mm | - | R-PDMA-P8 | 1 | 78 % | 1.5kV | - | 5V | 500mA | - | 12V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 500mA | - | - | - | 5V | - | 9V | 18V | - | 3W | - | 3W | - | 18V | 9V | 0.5% | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | RoHS Compliant | Lead Free | ||
![]() DA01S1205A Delta | In Stock | - | - | - | - | Through Hole | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 4 | - | EAR99 | - | 85°C | -40°C | - | - | - | - | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P4 | 1 | 71 % | 3kV | - | 5V | 200mA | - | 12V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 200mA | - | - | - | 5V | - | 10.8V | 13.2V | - | 1W | - | 1W | - | 13.2V | 10.8V | 9% | SCP | 7.874mm | 12.7mm | 10.16mm | - | RoHS Compliant | Lead Free | ||
![]() SD02S0503A Delta Electronics | 15 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | 1 | 70% | 1.5kV | 9V | 3.3V | 500mA | 4.5V | - | - | - | - | - | - | 500mA | - | - | 2W | - | - | - | 4.5V | 9V | 500mA | - | - | - | - | 9V | 4.5V | - | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | Lead Free | ||
![]() SD02D1212A Delta Electronics | 15 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | 2 | 78% | 1.5kV | 18V | - | 83mA | 9V | - | - | - | - | - | - | - | - | - | 2W | - | - | -12V | 9V | 18V | 83mA | - | - | - | 83mA | - | - | - | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | - | ||
![]() SA01D1215A Delta | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | - | 1W | - | - | - | - | - | - | - | - | - | 10 | - | EAR99 | - | 85°C | -40°C | - | - | ALSO -15V OUTPUT AVAILABLE | - | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | 80 % | 1kV | - | 15V | 33mA | - | 12V | OTHER | NO | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | -15V | 10.8V | 13.2V | - | 1W | - | 1W | - | 13.2V | 10.8V | 5% | SCP | 7.112mm | 12.7mm | 10.668mm | No | RoHS Compliant | Lead Free | ||
![]() PB01D1215A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 5-SIP Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | PB01S/D (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | Active | 1 (Unlimited) | 5 | - | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | SINGLE | - | 1 | - | - | R-PSMA-T5 | 2 | 81% | 1kV | - | 15V | 34mA | - | 12V | - | NO | - | - | - | - | - | - | 1W | - | - | -15V | - | - | 34mA | 1W | - | - | -34mA | 13.2V | 10.8V | - | SCP | 10.16mm | 19.5mm | 6.1mm | No | ROHS3 Compliant | Lead Free | ||
![]() SA01D1205A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SA01D (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | 10 | - | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | 75% | 1kV | - | 5V | 100mA | 10.8V | 12V | - | NO | - | - | - | - | - | - | 1W | - | - | -5V | - | - | 100mA | 1W | - | - | 100mA | 13.2V | 10.8V | - | SCP | 7.112mm | 15.3mm | 8mm | No | ROHS3 Compliant | - | ||
![]() SA01D0512A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SA01D (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | 10 | - | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | 79% | 1kV | - | 12V | 42mA | 4.5V | 5V | - | NO | - | - | - | - | - | - | 1W | - | - | -12V | - | - | 42mA | 1W | - | - | 42mA | 5.5V | 4.5V | - | SCP | 7.112mm | 15.3mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SA01D2412A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SA01D (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | 10 | - | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | DUAL | GULL WING | 1 | - | - | R-PDMA-G10 | 2 | 79% | 1kV | - | 12V | 42mA | 21.6V | 24V | - | NO | - | - | - | - | - | - | 1W | - | - | -12V | - | - | 42mA | 1W | - | - | 42mA | 26.4V | 21.6V | - | SCP | 7.112mm | - | 8.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() SA01D2415A Delta Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SA01D (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 1W | - | 1W | - | - | - | - | - | - | 2 | 79% | 1kV | 26.4V | - | 33mA | 21.6V | - | - | - | - | - | - | - | - | - | 1W | - | - | -15V | 21.6V | 26.4V | 33mA | - | - | - | 33mA | 26.4V | 21.6V | - | SCP | 7.112mm | 15.24mm | 8.382mm | No | ROHS3 Compliant | - | ||
![]() DA01S0512A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | -40°C~85°C | Tube | - | DA01S (1W) | 0.50Lx0.40W x 0.31 H 12.7mmx10.2mmx7.9mm | Active | 1 (Unlimited) | 4 | - | EAR99 | Isolated Module | - | - | Medical | - | - | 1W | DUAL | PIN/PEG | 1 | - | unknown | R-PDMA-P4 | 1 | 77% | 3kV | - | 12V | 84mA | 4.5V | 5V | - | NO | - | - | - | 84mA | - | - | 1W | - | - | - | - | - | 84mA | 1W | - | - | - | 5.5V | 4.5V | - | SCP | 7.874mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DD03D1212A Delta Electronics | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | Copper | - | - | - | -40°C~85°C | Tube | 2012 | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | Crimp | - | Isolated Module | 85°C | -40°C | Medical | 3W | - | 3W | - | - | - | - | - | - | 2 | 80% | 1.5kV | 18V | - | 125mA | 9V | - | - | - | Gold | - | - | - | - | 24 AWG | 3W | - | - | -12V | 9V | 18V | 125mA | - | 1.5kV | - | 125mA | 18V | 9V | - | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | - | ||
![]() SD02S2412A Delta Electronics | 32 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module | - | - | - | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | - | 2W | - | - | - | - | - | - | 1 | 80% | 1.5kV | 36V | 12V | 167mA | 18V | - | - | - | - | - | - | 167mA | - | - | 2W | - | - | - | 18V | 36V | 167mA | - | - | - | - | 36V | 18V | - | SCP, UVLO | 7.874mm | 23.876mm | 13.716mm | No | ROHS3 Compliant | - |