- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DNL04S0A0S16NFD Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 11-SIP Module | - | 0.7525V~3.63V | -40°C~85°C | Tray | - | Delphi DNL | 2.00Lx0.33W x 0.51 H 50.8mmx8.4mmx13.0mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | 125°C | -40°C | ITE (Commercial) | 58W | 58W | - | - | - | - | - | - | 1 | 95% | - | 5.5V | 3.3V | 16A | 2.8V | - | - | 16A | 16A | 58W | Enable, Active Low | - | 2.8V | 5.5V | 16A | - | - | 5.5V | 2.8V | Remote On/Off, OCP, OTP, UVLO | 8.5mm | 50.8mm | 13.4mm | No | ROHS3 Compliant | - | ||
![]() DD03D1215A Delta Electronics | 32 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 12 Leads | - | - | -40°C~85°C | Tube | 2012 | DD03S/D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | - | 2 | 80% | 1.5kV | 18V | - | 100mA | 9V | - | - | - | - | 2W | - | -15V | 9V | 18V | 100mA | - | -100mA | 18V | 9V | OCP, SCP, UVLO | 10.16mm | 31.75mm | 20.32mm | No | ROHS3 Compliant | Lead Free | ||
![]() SD02S4805A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 1 | 73% | 1.5kV | 75V | 5V | 400mA | 36V | - | - | - | 400mA | 2W | - | - | 36V | 75V | 400mA | - | - | 75V | 36V | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | Lead Free | ||
![]() SD02S2415A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 1 | 81% | 1.5kV | 36V | 15V | 134mA | 18V | - | - | - | 134mA | 2W | - | - | 18V | 36V | 134mA | - | - | 36V | 18V | SCP, UVLO | 7.874mm | 23.876mm | 13.716mm | No | ROHS3 Compliant | - | ||
![]() SD02S0505A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 1 | 73% | 1.5kV | 9V | 5V | 400mA | 4.5V | - | - | - | 400mA | 2W | - | - | 4.5V | 9V | 400mA | - | - | 9V | 4.5V | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | Lead Free | ||
![]() SD02S4812A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 1 | 79% | 1.5kV | 75V | 12V | 167mA | 36V | - | - | - | 167mA | 2W | - | - | 36V | 75V | 167mA | - | - | 75V | 36V | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | - | ||
![]() SE03S4805A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | Tube | 2012 | SE03S/D (3W) | 1.27Lx0.74W x 0.40 H 32.3mmx18.8mmx10.2mm | Active | 2 (1 Year) | - | - | Isolated Module | 71°C | -40°C | Medical | 3W | 3W | - | - | - | - | - | - | 1 | 80% | 1.5kV | 75V | 5V | 600mA | 36V | - | - | - | 600mA | 3W | - | - | 36V | 75V | 600mA | - | - | 75V | 36V | SCP, UVLO | 10.16mm | 32.258mm | 18.796mm | No | ROHS3 Compliant | - | ||
![]() SE03S1215A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | Tube | 2012 | SE03S/D (3W) | 1.27Lx0.74W x 0.40 H 32.3mmx18.8mmx10.2mm | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | - | Medical | - | 3W | DUAL | GULL WING | 1 | 2.54mm | - | - | 1 | 82% | 1.5kV | - | 15V | 200mA | 9V | 12V | NO | - | 200mA | 3W | - | - | - | - | 200mA | 3W | - | 18V | 9V | SCP, UVLO | 10.16mm | 32.3mm | - | No | ROHS3 Compliant | - | ||
![]() SE03S4812A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | Tube | - | SE03S/D (3W) | 1.27Lx0.74W x 0.40 H 32.3mmx18.8mmx10.2mm | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | - | Medical | - | 3W | DUAL | GULL WING | 1 | 2.54mm | - | - | 1 | 83% | 1.5kV | - | 12V | 250mA | 36V | 48V | NO | - | 250mA | 3W | - | - | - | - | 250mA | 3W | - | 75V | 36V | SCP, UVLO | 10.16mm | 32.3mm | - | No | ROHS3 Compliant | - | ||
![]() SD02D0505A Delta Electronics | 32 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SMD Module | - | - | -40°C~85°C | Tube | - | SD02S/D (2W) | 0.94Lx0.71W x 0.31 H 23.9mmx18.1mmx8.0mm | Active | 2 (1 Year) | - | - | Isolated Module | 85°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 2 | 64% | 1.5kV | 9V | - | 200mA | 4.5V | - | - | - | - | 2W | - | -5V | 4.5V | 9V | 200mA | - | 200mA | 9V | 4.5V | SCP, UVLO | 7.874mm | 23.876mm | 18.034mm | No | ROHS3 Compliant | Lead Free | ||
![]() SF05S1203A Delta Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 24-SMD Module, 12 Leads | - | - | -40°C~71°C | Tube | - | SF05S/D (5W) | 1.31Lx1.01W x 0.10 H 33.4mmx25.6mmx10.2mm | Active | 2 (1 Year) | 14 | - | Isolated Module | - | - | Medical | 5W | 4W | DUAL | GULL WING | 1 | - | - | - | 1 | 76% | 1.5kV | - | 3.3V | 1.2A | - | 12V | NO | - | 1.2A | 5W | Enable, Active High | - | - | - | 1.2A | 3.96W | - | 18V | 9V | Remote On/Off, OCP, SCP, UVLO | 2.54mm | 33.4mm | 20.8mm | No | ROHS3 Compliant | - | ||
![]() S36SE3R305PDFG Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 6-DIP Module | 6 | - | -40°C~85°C | Tube | 2012 | S36SE (17W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 17W | 17W | - | - | - | - | - | - | 1 | 86.5% | 1.5kV | 75V | 3.3V | 5A | 18V | - | - | - | 5A | 17W | Enable, Active High | - | 18V | 75V | 5A | - | - | 75V | 18V | Remote On/Off, UVLO | 10.16mm | 25.4mm | 25.4mm | No | ROHS3 Compliant | - | ||
![]() S48SA05006NRFB Delta Electronics | 15 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 12-SMD Module | - | - | -40°C~115°C | Tape & Reel (TR) | 2006 | Delphi S48SA (33W) | 1.86Lx1.16W x 0.33 H 47.2mmx29.5mmx8.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | 108°C | -40°C | ITE (Commercial) | 33W | 33W | - | - | - | - | - | - | 1 | 90.5% | 1.5kV | 75V | - | 6.6A | 36V | - | - | - | - | - | Enable, Active Low | - | 36V | 75V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 8.382mm | 47.244mm | 29.464mm | - | ROHS3 Compliant | - | ||
![]() S48SP3R310NMFB Delta Electronics | 8 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 6-SMD Module, 1x1 Brick | 6 | 3.3V | -40°C~110°C | Tape & Reel (TR) | - | Delphi S48SP (35W) | 1.30Lx0.96W x 0.34 H 33.0mmx24.4mmx8.6mm | Active | 3 (168 Hours) | - | - | Isolated Module | 111°C | -40°C | ITE (Commercial) | 35W | 33W | - | - | - | - | - | - | 1 | 90% | 2.25kV | 75V | 3.3V | 10A | 36V | - | - | 10A | 10A | 35W | Enable, Active Low | - | 36V | 75V | 10A | - | - | 75V | 36V | Remote On/Off, OCP, OTP, OVP, UVLO | 8.636mm | 33.02mm | 24.384mm | No | ROHS3 Compliant | - | ||
![]() SA01S0515A Delta Electronics | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | -40°C~85°C | Tube | 2012 | SA01S (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | R-PDMA-G8 | 1 | 81% | 1kV | - | 15V | 67mA | 4.5V | 5V | NO | - | 67mA | 1W | - | - | - | - | 67mA | 1W | - | 5.5V | 4.5V | SCP | 7.112mm | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SH01S2409A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | R-PDMA-G5 | 1 | 77% | 1.5kV | - | 9V | 110mA | 21.6V | 24V | NO | - | 110mA | 1W | - | - | - | - | 110mA | 1W | - | 26.4V | 21.6V | SCP | 6.604mm | - | 8mm | No | ROHS3 Compliant | - | ||
![]() DNM04S0A0S10NFD Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 11-SIP Module | - | - | -40°C~125°C | Tray | 2009 | Delphi DNM | 2.00Lx0.33W x 0.51 H 50.8mmx8.4mmx13.0mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | 125°C | -40°C | ITE (Commercial) | 36W | 36W | - | - | - | - | - | - | 1 | 96% | - | 5.5V | 3.3V | 10A | 2.8V | - | - | - | 10A | 36W | Enable, Active Low | - | 2.8V | 5.5V | 10A | - | - | 5.5V | 2.8V | Remote On/Off, OCP, OTP, UVLO | 8.8mm | 33mm | 13.5mm | No | ROHS3 Compliant | - | ||
![]() DB02S4815A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | -40°C~80°C | Tube | 2012 | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | Medical | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | unknown | R-PDMA-P6 | 1 | 79% | 1.5kV | - | 15V | 134mA | 36V | 48V | NO | - | 134mA | 2W | - | - | - | - | 134mA | 2W | - | 75V | 36V | SCP, UVLO | 7.62mm | 23.8mm | - | - | ROHS3 Compliant | - | ||
![]() DB02S4803A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | Medical | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | unknown | R-PDMA-P6 | 1 | 71% | 1.5kV | - | 3.3V | 500mA | 36V | 48V | NO | - | 500mA | 2W | - | - | - | - | 500mA | 2W | - | 75V | 36V | SCP, UVLO | 7.874mm | 23.8mm | - | - | ROHS3 Compliant | - | ||
![]() DB02D0515A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | -40°C~80°C | Tube | 2012 | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | 2 | 71% | 1.5kV | 9V | - | 67mA | 4.5V | - | - | - | - | 2W | - | -15V | 4.5V | 9V | 67mA | - | 67mA | 9V | 4.5V | SCP, UVLO | 7.874mm | 23.876mm | 13.716mm | - | ROHS3 Compliant | - |