- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Current - Output | Output Power | Control Features | Voltage - Output | Protections | Voltage - Output 2 | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Power - Output | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Load Regulation-Max(%) | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S36SE3R305PDFG Delta Electronics | 15 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tube | 2012 | S36SE (17W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 85°C | -40°C | ITE (Commercial) | 17W | 17W | - | - | - | - | - | - | - | 1 | - | 86.5% | 1.5kV | 75V | 3.3V | 5A | 18V | - | - | - | - | 5A | - | 17W | Enable, Active High | - | - | - | 18V | - | 75V | 5A | - | - | - | 75V | 18V | - | Remote On/Off, UVLO | - | 10.16mm | - | 25.4mm | 25.4mm | No | ROHS3 Compliant | - | ||
![]() S48SA05006NRFB Delta Electronics | 15 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 12-SMD Module | - | - | - | - | -40°C~115°C | Tape & Reel (TR) | 2006 | Delphi S48SA (33W) | 1.86Lx1.16W x 0.33 H 47.2mmx29.5mmx8.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | 108°C | -40°C | ITE (Commercial) | 33W | 33W | - | - | - | - | - | - | - | 1 | - | 90.5% | 1.5kV | 75V | - | 6.6A | 36V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | 36V | - | 75V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | 8.382mm | - | 47.244mm | 29.464mm | - | ROHS3 Compliant | - | ||
![]() DC02S0505A Delta Electronics | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 24-DIP Module, 9 Leads | - | - | - | - | -25°C~75°C | Tube | - | DC02S/D (2W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | Active | 1 (Unlimited) | - | - | Isolated Module | 75°C | -25°C | ITE (Commercial) | 2W | 2W | - | - | - | - | - | - | - | 1 | - | 62% | 6kV | 5.5V | 5V | 400mA | 4.5V | - | - | - | - | 400mA | - | 2W | - | - | - | - | 4.5V | - | 5.5V | 400mA | - | - | - | 5.5V | 4.5V | - | SCP | - | 10.16mm | - | 31.75mm | 20.32mm | - | ROHS3 Compliant | Lead Free | ||
![]() Q54SH12068NNDH Delta Electronics | In Stock | - | Datasheet | - | - | Through Hole | Quarter Brick | - | - | Quarter Brick | - | -20°C~85°C | - | - | Q54SH (800W) | 2.30Lx1.45W x 0.57 H 58.4mmx36.8mmx14.5mm | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 802W | - | - | - | - | - | - | - | - | 1 | - | 97.5% | 707V | 60V | - | - | 40V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | PMBus™, Remote On/Off | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA01S0515A Delta Electronics | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | - | -40°C~85°C | Tube | 2012 | SA01S (1W) | 0.50Lx0.42W x 0.28 H 12.75mmx10.7mmx7mm | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | - | R-PDMA-G8 | 1 | - | 81% | 1kV | - | 15V | 67mA | 4.5V | 5V | - | NO | - | 67mA | - | 1W | - | - | - | - | - | - | - | 67mA | 1W | - | - | 5.5V | 4.5V | - | SCP | - | 7.112mm | - | - | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() SH01S2409A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | -40°C~85°C | Tube | 2013 | SH01S/D (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | - | - | Medical | - | 1W | DUAL | GULL WING | 1 | 2.54mm | - | - | R-PDMA-G5 | 1 | - | 77% | 1.5kV | - | 9V | 110mA | 21.6V | 24V | - | NO | - | 110mA | - | 1W | - | - | - | - | - | - | - | 110mA | 1W | - | - | 26.4V | 21.6V | - | SCP | - | 6.604mm | - | - | 8mm | No | ROHS3 Compliant | - | ||
![]() DNM04S0A0S10NFD Delta Electronics | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 11-SIP Module | - | - | - | - | -40°C~125°C | Tray | 2009 | Delphi DNM | 2.00Lx0.33W x 0.51 H 50.8mmx8.4mmx13.0mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | 125°C | -40°C | ITE (Commercial) | 36W | 36W | - | - | - | - | - | - | - | 1 | - | 96% | - | 5.5V | 3.3V | 10A | 2.8V | - | - | - | - | 10A | - | 36W | Enable, Active Low | - | - | - | 2.8V | - | 5.5V | 10A | - | - | - | 5.5V | 2.8V | - | Remote On/Off, OCP, OTP, UVLO | - | 8.8mm | - | 33mm | 13.5mm | No | ROHS3 Compliant | - | ||
![]() DB02S4815A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | -40°C~80°C | Tube | 2012 | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | Medical | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | unknown | - | R-PDMA-P6 | 1 | - | 79% | 1.5kV | - | 15V | 134mA | 36V | 48V | - | NO | - | 134mA | - | 2W | - | - | - | - | - | - | - | 134mA | 2W | - | - | 75V | 36V | - | SCP, UVLO | - | 7.62mm | - | 23.8mm | - | - | ROHS3 Compliant | - | ||
![]() DB02S4803A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | Medical | - | 2W | DUAL | PIN/PEG | 1 | 2.54mm | unknown | - | R-PDMA-P6 | 1 | - | 71% | 1.5kV | - | 3.3V | 500mA | 36V | 48V | - | NO | - | 500mA | - | 2W | - | - | - | - | - | - | - | 500mA | 2W | - | - | 75V | 36V | - | SCP, UVLO | - | 7.874mm | - | 23.8mm | - | - | ROHS3 Compliant | - | ||
![]() DB02D0515A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | -40°C~80°C | Tube | 2012 | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | - | - | Isolated Module | 80°C | -40°C | Medical | 2W | 2W | - | - | - | - | - | - | - | 2 | - | 71% | 1.5kV | 9V | - | 67mA | 4.5V | - | - | - | - | - | - | 2W | - | - | - | -15V | 4.5V | - | 9V | 67mA | - | - | 67mA | 9V | 4.5V | - | SCP, UVLO | - | 7.874mm | - | 23.876mm | 13.716mm | - | ROHS3 Compliant | - | ||
![]() DB02D4815A Delta Electronics | 36 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 16-DIP Module, 6 Leads | - | - | - | - | -40°C~80°C | Tube | - | DB02S/D (2W) | 0.94Lx0.54W x 0.30 H 23.9mmx13.7mmx7.5mm | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | Medical | - | 2W | DUAL | PIN/PEG | 1 | - | unknown | - | R-PDMA-P6 | 2 | - | 77% | 1.5kV | - | 15V | 67mA | 36V | 48V | - | NO | - | - | - | 2W | - | - | - | -15V | - | - | - | 67mA | 2W | - | 67mA | 75V | 36V | - | SCP, UVLO | - | 7.62mm | - | - | 13.7mm | - | ROHS3 Compliant | - | ||
![]() H60SB0A050NRDC Delta Electronics | 2617 | - | Datasheet | 8 Weeks | - | Through Hole | Half Brick | - | - | Half Brick | - | -40°C~85°C | - | - | Delphi H60SB | 2.49Lx2.39W x 0.51 H 63.2mmx60.6mmx13.0mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 98% | - | 60V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PE01S0505A Delta | In Stock | - | - | - | Through Hole | - | SIP | - | - | - | 1W | - | - | - | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | - | - | SINGLE | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | - | 84 % | 1kV | - | 5V | 200mA | - | 5V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 200mA | - | - | 5V | - | - | 4.5V | - | 5.5V | 200mA | 1W | 1W | - | 5.5V | 4.5V | 6.5% | SCP | - | 10.16mm | - | 19.558mm | 6.096mm | No | RoHS Compliant | Lead Free | ||
![]() H48SA54010NNFH Delta Electronics | 9 |
| - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Q48SH54001NN H Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DUS1210D Delta Electronics | In Stock | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() E48SC12020NRFH Delta Electronics | 8 |
| - | 24 Weeks | - | Through Hole | Eighth Brick | - | - | Eighth Brick | - | -40°C~85°C With Derating | Tray | - | Delphi E48SC | 2.30Lx0.90W x 0.50 H 58.4mmx22.8mmx12.7mm | Active | 1 (Unlimited) | - | - | Isolated Module, Digital | - | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | - | 1 | - | 95.2% | 1.5kV | 75V | - | - | 36V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IPM04S0A0R10FA Delta Electronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 5-SIP Module | - | - | - | - | -40°C~116°C | Tube | 2006 | Delphi IPM | 0.70Lx0.31W x 0.65 H 17.8mmx7.9mmx16.5mm | Obsolete | 3 (168 Hours) | 5 | EAR99 | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | 33W | SINGLE | - | 1 | 2.54mm | - | 5 | R-PSIP-T5 | 1 | CE, EN, UL | 94% | - | 5.5V | 3.3V | 6A | 3V | 12V | - | YES | - | 10A | - | 33W | Enable, Active High | - | OUTPUT OVER CURRENT | - | - | VOLTAGE-MODE | - | - | 40W | - | - | - | - | - | Remote On/Off, OCP, UVLO | 0.025 s | 16.51mm | - | - | 7.82mm | No | RoHS Compliant | - | ||
![]() DCS12S0A0S06PFA Delta Electronics | In Stock | - | Datasheet | - | - | Surface Mount | 10-SMD Module | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Delphi DCS | 0.48Lx0.48W x 0.29 H 12.2mmx12.2mmx7.3mm | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | QUAD | NO LEAD | 1 | - | - | - | - | 1 | - | 95.6% | - | 14V | - | - | 4.5V | 12V | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | 33W | - | - | - | - | - | Remote On/Off, OCP, UVLO | - | - | 7.85mm | - | - | - | - | - | ||
![]() DCS04S0A0S06PFA Delta Electronics | In Stock | - | Datasheet | - | - | Surface Mount | 10-SMD Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Delphi DCS | 0.48Lx0.48W x 0.29 H 12.2mmx12.2mmx7.3mm | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 94% | - | 5.5V | - | - | 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, UVLO | - | - | - | - | - | - | - | - |