- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output | Control Features | Voltage - Output | Voltage - Output 2 | Input Voltage (Min) | Min Input Voltage | Input Voltage (Max) | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Output Voltage-Max | Power - Output | Output Voltage-Min | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA01S1209A Delta | 139 |
| - | - | Through Hole | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 1 | 77 % | 3kV | - | - | 110mA | - | - | - | - | - | 110mA | - | 9V | - | - | 10.8V | - | 13.2V | - | - | - | 1W | - | - | 13.2V | 10.8V | SCP | 7.874mm | - | 12.7mm | 10.16mm | - | RoHS Compliant | Lead Free | ||
![]() MUN12AD05-SMFL Delta Electronics/Cyntec | 567 | - | - | 12 Weeks | - | Surface Mount | 25-BQFN Exposed Pad, Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.24Lx0.24W x 0.14 H 6.0mmx6.0mmx3.5mm | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 92% | - | 20V | - | - | 4.5V | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NC12S0A0H40PNFA Delta Electronics | In Stock | - | - | 12 Weeks | - | Through Hole | 24-SIP Module | - | - | - | - | 0°C~125°C | - | Delphi NC40 | 2.40Lx1.25W x 0.49 H 61.0mmx31.8mmx12.3mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 200W | - | - | - | - | - | 1 | 92% | - | 13.8V | - | - | 10.2V | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T31SN12008NMFA Delta Electronics | 163 | - | - | 20 Weeks | - | Surface Mount | Module | - | Thirty-Second Brick | - | - | -40°C~85°C With Derating | - | T31SN12008 (100W) | 0.92Lx0.75W x 0.40 H 23.4mmx19.1mmx10.1mm | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | 1 | 96.5% | - | 53V | - | - | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T31SN24005NNFC Delta Electronics | 77 | - | - | 20 Weeks | - | Through Hole | Module | - | Thirty-Second Brick | - | - | -40°C~85°C With Derating | - | T31SN24005 (100W) | 1.09Lx0.91W x 0.50 H 27.6mmx23.1mmx12.7mm | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | 1 | 96.5% | - | 53V | - | - | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T31SN24005NMFA Delta Electronics | 339 | - | - | 20 Weeks | - | Surface Mount | Module | - | Thirty-Second Brick | - | - | -40°C~85°C With Derating | Tape & Reel (TR) | T31SN24005 (100W) | 0.92Lx0.75W x 0.40 H 23.4mmx19.1mmx10.1mm | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | 1 | 96.5% | - | 53V | - | - | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T31SN12008NNFA Delta Electronics | 168 |
| - | 20 Weeks | - | Through Hole | Module | - | Thirty-Second Brick | - | - | -40°C~85°C With Derating | - | T31SN12008 (100W) | 0.92Lx0.75W x 0.38 H 23.4mmx19.1mmx9.6mm | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | 1 | 96.5% | - | 53V | - | - | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T31SN24005NNFA Delta Electronics | 70 |
| - | 20 Weeks | - | Through Hole | Module | - | Thirty-Second Brick | - | - | -40°C~85°C With Derating | - | T31SN24005 (100W) | 0.92Lx0.75W x 0.38 H 23.4mmx19.1mmx9.6mm | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | 1 | 96.5% | - | 53V | - | - | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T31SN12008NNFC Delta Electronics | 64 |
| - | 20 Weeks | - | Through Hole | Module | - | Thirty-Second Brick | - | - | -40°C~85°C With Derating | - | T31SN12008 (100W) | 1.09Lx0.91W x 0.50 H 27.6mmx23.1mmx12.7mm | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | 100W | - | - | - | - | - | 1 | 96.5% | - | 53V | - | - | 9V | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MSN12AD20-MQ Delta Electronics/Cyntec | 719 |
| - | 12 Weeks | - | Surface Mount | 50-BLGA Module | - | - | - | - | -40°C~85°C | - | - | 0.39Lx0.35W x 0.26 H 10.0mmx9.0mmx6.5mm | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 96% | - | 15V | - | - | 4.5V | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H80SV48002PRFS Delta Electronics | 2052 |
| - | 20 Weeks | - | Through Hole | Half Brick | - | Half Brick | - | - | -40°C~85°C With Derating | - | H80SV (100W) | 2.48Lx2.39W x 0.51 H 63.1mmx60.6mmx13.0mm | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 101W | - | - | - | - | - | 1 | 90% | 4.242kV | 137.5V | - | - | 16.8V | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PE01D2412A Delta | 28 |
| - | - | Through Hole | - | SIP | - | - | - | 1W | - | - | - | - | - | - | 5 | EAR99 | - | 85°C | -40°C | - | - | - | SINGLE | - | 1 | R-PSMA-T5 | 2 | 87 % | 1kV | - | 12V | 42mA | - | 24V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | -12V | - | 21.6V | - | 26.4V | 42mA | 1W | - | 1W | - | -42mA | 26.4V | 21.6V | SCP | 10.16mm | - | 19.558mm | 6.096mm | No | RoHS Compliant | - | ||
![]() PH02D2415A Delta | In Stock | - | - | - | Through Hole | - | SIP | - | - | - | 2W | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 2 | 79 % | 1.5kV | - | - | 67mA | - | - | - | - | - | - | - | - | -15V | - | 9V | - | 36V | 670mA | - | - | 2W | - | -670mA | 36V | 9V | SCP, UVLO | 12.446mm | - | 25.908mm | 9.144mm | No | RoHS Compliant | Lead Free | ||
![]() MUN3C1BR6-MB Delta Electronics/Cyntec | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.1mm | Active | 2 (1 Year) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | 1 | - | - | 5.5V | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, UVLO | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H48SA48003PNH Delta Electronics | In Stock | - | - | - | - | - | - | NO | - | 53°C | - | - | - | - | - | Obsolete | Not Applicable | 9 | EAR99 | - | - | - | - | - | LG-MAX; WD-MAX | DUAL | PIN/PEG | 1 | R-XDMA-P9 | 1 | - | - | - | 48V | - | - | 48V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 36V | - | 75V | - | - | 150W | 52.8V | - | 38.4V | - | - | - | - | - | 12.7mm | 61.4mm | 58.3mm | - | - | - |