- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Power | Control Features | Protections | Voltage - Output 2 | Control Mode | Output Current-Max | Seated Height-Max | Total Power Output-Max | Voltage - Output 3 | Voltage - Output 4 | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Product | Features | Efficiency (Main Output) | Warm-up Time | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48SC3R325NNFA Delta Electronics | 19 |
| - | - | Through Hole | 1/16 Brick | - | Sixteenth Brick | - | - | 35 | - | - | 75 V | 36 V | - | - | - | - | Delta Electronics | - | Through Hole | - | - | 25 A | - | 3.3 V | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | Details | - | 60950-1 | - | 3.3V | -40°C ~ 85°C | Tray | V48SC | 1.30 L x 0.90 W x 0.37 H (33.0mm x 22.8mm x 9.5mm) | - | Isolated Module | ITE (Commercial) | 83 W | - | - | - | - | - | - | - | - | - | - | 1 Output | - | cUL, UL | 90% | 1.5 kV | 75V | - | 36V | - | - | - | - | 25A | 82.5 W | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | - | - | 36 V to 75 V | 9.5 mm | 33 mm | 22.8 mm | ||
![]() DM03S2412A Delta Electronics | 35 |
| - | 10 Weeks | - | DIP-4 | NO | - | 7 | - | 100 | DELTA ELECTRONICS INC | - | 36 V | 18 V | - | 1% | DM03S2412A | + 85 C | - | - 40 C | Through Hole | 70 °C | -40 °C | 250 mA | - | 12 V | - | 12 V | - | PLASTIC/EPOXY | - | DIP-24/7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | NOT SPECIFIED | 5.7 | Details | Yes | - | 0.571438 oz | - | - | Tube | DM03S | - | EAR99 | - | - | - | - | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | R-PDMA-P7 | 1 Output | - | - | - | - | - | - | - | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 3 W | - | - | - | - | - | 10.75 mm | 3 W | - | - | 12.12 V | 11.88 V | - | Isolated | - | - | - | 18V to 36 V | 10.5 mm | 31.8 mm | 20.3 mm | ||
![]() DT10D2412A Delta Electronics | 10 |
| - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | - | + 75 C | - | - 40 C | Through Hole | - | - | 417 mA | 417 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.864212 oz | - | - | Tube | DT10D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 18V to 36 V | 12 mm | 50.8 mm | 25.4 mm | ||
![]() DT10D4815A Delta Electronics | 10 |
| - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | - | + 75 C | - | - 40 C | Through Hole | - | - | 333 mA | 333 mA | 15 V | - 15 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.864212 oz | - | - | Tube | DT10D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 36 V to 75 V | 12 mm | 50.8 mm | 25.4 mm | ||
![]() DN03S4805H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 500 mA | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.451507 oz | - | - | Tube | DN03S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() NC12S0A0V30PNFA Delta Electronics | In Stock | - | - | 24 Weeks | - | Module | NO | - | 23 | CE, TUV, UL | 30 | DELTA ELECTRONICS INC | Industrial | 13.8 V | 10.2 V | 2% | 1% | NC12S0A0V30PNFA | + 125 C | - | - 40 C | Through Hole | 125 °C | -40 °C | 30 A | - | 5 V | - | - | - | UNSPECIFIED | SMA | PACKAGE-24/23 | RECTANGULAR | MODULE | Active | MODULE | - | - | 5.48 | Details | Yes | - | 1.269863 oz | - | - | Tray | NC30 | - | EAR99 | - | - | - | - | HYBRID | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | 24 | R-XSMA-40 | 1 Output | Not Qualified | - | - | - | - | Non-Isolated POL | - | 12 V | AUTOMOTIVE | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | 30 A | 32.3 mm | 150 W | - | - | 5 V | 0.9 V | - | Non-Isolated / POL | - | 94% | 0.03 s | - | 13.2 mm | 61 mm | 32 mm | ||
![]() DM03D2415A Delta Electronics | 10 |
| - | 10 Weeks | - | DIP-4 | NO | - | 7 | - | 100 | DELTA ELECTRONICS INC | - | 36 V | 18 V | - | 1% | DM03D2415A | + 85 C | - | - 40 C | Through Hole | 70 °C | -40 °C | 100 mA | 100 mA | 15 V | - 15 V | 15 V | - | PLASTIC/EPOXY | - | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | NOT SPECIFIED | 2.29 | Details | Yes | - | 0.571438 oz | - | - | Tube | DM03D | - | EAR99 | - | - | - | ALSO -15V OUTPUT AVAILABLE | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | R-PDMA-P7 | 2 Output | - | - | - | - | - | - | - | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 3 W | - | - | - | - | - | 10.75 mm | 3 W | - | - | 15.15 V | 14.85 V | - | Isolated | - | - | - | 18V to 36 V | 10.5 mm | 31.8 mm | 20.3 mm | ||
![]() PL01S2412A Delta Electronics | 10 |
| - | - | - | SIP-4 | - | - | - | - | 50 | - | Medical, Industrial | 36 V | 18 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 83 mA | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.455034 oz | - | - | Tube | PL01S/D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | 1.5 kV | Isolated | - | - | - | 18V to 36 V | 11 mm | 17 mm | 7.62 mm | ||
![]() DS06S2403A Delta Electronics | In Stock | - | - | 10 Weeks | - | - | NO | - | 8 | - | 50 | DELTA ELECTRONICS INC | Industrial | 36 V | 9 V | - | 1% | DS06S2403A | + 85 C | - | - 40 C | Through Hole | 70 °C | -40 °C | 1.2 A | - | 3 V | - | 3.3 V | - | UNSPECIFIED | - | DIP-24/8 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | 5.27 | Details | - | - | 0.493835 oz | - | - | Tube | DR06S/D | - | EAR99 | - | - | - | - | HYBRID | DUAL | PIN/PEG | - | 1 | 2.54 mm | compliant | - | R-XDMA-P8 | 1 Output | - | - | - | - | - | - | - | 24 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 6 W | - | - | - | - | - | 10.45 mm | 6 W | - | - | 3.366 V | 3.234 V | 1.5 kV | Isolated | - | - | - | 9 V to 36 V | 10.16 mm | 31.75 mm | 20.32 mm | ||
![]() DM03S0512A Delta Electronics | 10 |
| - | 10 Weeks | - | DIP-4 | NO | - | 7 | - | 100 | DELTA ELECTRONICS INC | - | 9 V | 4.5 V | - | 1% | DM03S0512A | + 85 C | - | - 40 C | Through Hole | 70 °C | -40 °C | 250 mA | - | 12 V | - | 12 V | - | PLASTIC/EPOXY | - | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | NOT SPECIFIED | 5.7 | Details | Yes | - | 0.571438 oz | - | - | Tube | DM03S | - | EAR99 | - | - | - | - | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | R-PDMA-P7 | 1 Output | - | - | - | - | - | - | - | 5 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 3 W | - | - | - | - | - | 10.75 mm | 3 W | - | - | 12.12 V | 11.88 V | - | Isolated | - | - | - | 4.5 V to 9 V | 10.5 mm | 31.8 mm | 20.3 mm | ||
![]() DM03S4805A Delta Electronics | 35 |
| - | 10 Weeks | - | DIP-4 | NO | - | 7 | - | 100 | DELTA ELECTRONICS INC | - | 75 V | 36 V | - | 1% | DM03S4805A | + 85 C | - | - 40 C | Through Hole | 70 °C | -40 °C | 600 mA | - | 5 V | - | 5 V | - | PLASTIC/EPOXY | - | DIP-24/7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | NOT SPECIFIED | 5.74 | Details | Yes | - | 0.571438 oz | - | - | Tube | DM03S | - | EAR99 | - | - | - | - | HYBRID | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54 mm | compliant | - | R-PDMA-P7 | 1 Output | - | - | - | - | - | - | - | 48 V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 3 W | - | - | - | - | - | 10.75 mm | 3 W | - | - | 5.05 V | 4.95 V | - | Isolated | - | - | - | 36 V to 75 V | 10.5 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S4812H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 75 V | 18 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 500 mA | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 18V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06D1212H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 250 mA | 250 mA | 12 V | - 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 9V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S4824H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 75 V | 18 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 250 mA | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 18V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S2405H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 1.2 A | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S1205H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 1.2 A | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 9V to 18 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S2412H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 36 V | 9 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 500 mA | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 9V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S2412H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 36 V | 18 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 500 mA | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 18V to 36 V | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() D12S300-1 D Delta Electronics | In Stock | - | - | - | Through Hole | Module | - | 26-SIP | - | - | 50 | DELTA ELECTRONICS INC | Industrial | - | - | - | - | D12S300-1D | - | Delta Electronics | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Last Time Buy | - | 5.74 | Details | - | - | - | 0.6 ~ 5V | 0°C ~ 70°C (With Derating) | Tray | D12S300-1 | 1.30 L x 0.90 W x 0.36 H (33.0mm x 22.9mm x 9.2mm) | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | - | - | - | - | compliant | - | - | 1 | - | - | 94% | - | 13.8V | - | 4.5V | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | 60A | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | - | - | - | ||
![]() DH06D4805H Delta Electronics | In Stock | - | - | - | - | DIP-4 | - | - | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | 500 mA | 500 mA | 5 V | - 5 V | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | 36 V to 75 V | 10.2 mm | 31.8 mm | 20.3 mm |