- Series
- Number of Outputs
- Length
- Width
- Input Voltage-Max
- Input Voltage-Min
- Package / Case
- Mfr
- Packaging
- Product Status
- Height
- Package
Attribute column
Manufacturer
Delta Electronics DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH06D1205H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 500 mA | 500 mA | 5 V | - 5 V | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06D | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | Isolated | - | 9V to 18 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S2403H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 9 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 1.2 A | - | 3.3 V | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06S | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | Isolated | - | 9V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S2415H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 9 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 400 mA | - | 15 V | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06S | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | - | 9V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S4812H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 500 mA | - | 12 V | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06S | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | - | 36 V to 75 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06S4803H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 18 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 1.2 A | - | 3.3 V | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06S | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | Isolated | - | 18V to 75 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S1224H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 18 V | 9 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 250 mA | - | 24 V | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06S | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | - | 9V to 18 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DH06S4805H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 1.2 A | - | 5 V | - | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DH06S | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | - | 36 V to 75 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06D4805H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 75 V | 18 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 500 mA | 500 mA | 5 V | - 5 V | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06D | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | Isolated | - | 18V to 75 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() DJ06D2415H Delta Electronics | In Stock | - | - | - | DIP-4 | - | - | 100 | - | Medical, Industrial | 36 V | 9 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 200 mA | 200 mA | 15 V | - 15 V | - | - | - | - | - | - | Details | - | - | 0.447979 oz | - | - | Tube | DJ06D | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 6 W | - | - | - | - | - | - | Isolated | - | 9V to 36 V | - | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() V48SC12007NRFH Delta Electronics | 36 |
| - | - | 1/16 Brick | - | - | 35 | - | Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 7.5 A | - | 12 V | - | - | - | - | - | - | - | Details | - | - | 0.846575 oz | - | - | - | V48SC | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 90 W | - | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | - | 9.5 mm | 33 mm | 22.8 mm | ||
![]() MUN3C1HR6-SB Delta Electronics | 4210 |
| - | Surface Mount | 4-SMD Module | - | - | 2000 | - | Industrial | 5.5 V | 2.7 V | - | - | + 85 C | Delta Electronics/Cyntec | - 40 C | Yes | - | 600 mA | - | 1.8 V | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | MHUN3C1HR6SB | - | Active | - | Details | - | Cyntec | - | 1.8V | -40°C ~ 85°C | MouseReel | MUN3C1XR6-SB | 0.10 L x 0.08 W x 0.04 H (2.5mm x 2.0mm x 1.1mm) | Non-Isolated PoL Module | ITE (Commercial) | - | - | 1 Output | - | - | 5.5V | 2.7V | - | 600mA | - | Enable, Active High | - | - | - | - | - | Non-Isolated / POL | Remote On/Off | - | - | 1.1 mm | 2.5 mm | 2 mm | ||
![]() E36SC12010NRFH Delta Electronics | 18 |
| - | - | 1/8 Brick | - | - | 21 | DELTA ELECTRONICS INC | Industrial | 75 V | 18 V | - | E36SC12010NRFH | - | - | - | - | Through Hole | 10 A | - | 12 V | - | - | - | - | Active | - | 5.74 | Details | - | - | 1.248698 oz | - | - | Tube | E36SC | - | - | - | - | compliant | 1 Output | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 120 W | - | - | - | - | - | 1.5 kV | - | - | 18 V to 75 V | - | 11 mm | 58.4 mm | 22.8 mm | ||
![]() E36SC12010NRFA Delta Electronics | 34 |
| - | - | 1/8 Brick | - | - | 21 | DELTA ELECTRONICS INC | Industrial | 75 V | 18 V | - | E36SC12010NRFA | - | - | - | - | Through Hole | 10 A | - | 12 V | - | - | , | - | Active | - | 5.74 | Details | - | - | 1 oz | - | - | Tube | E36SC | - | - | - | - | unknown | 1 Output | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | 120 W | - | - | - | - | - | 1.5 kV | - | - | 18 V to 75 V | - | 11 mm | 58.4 mm | 22.8 mm | ||
![]() MUN3CAD03-SE Delta Electronics/Cyntec | 7669 |
| - | Surface Mount | 9-PowerLDFN Module | 9-QFN (3x2.8) | Delta Electronics | 2000 | - | - | 5.5 V | 2.75 V | Delta Electronics | - | + 125 C | Delta Electronics/Cyntec | - 40 C | Yes | SMD/SMT | - | - | 600 mV to 3.3 V | - | - | - | MHUN3CAD03SE | - | Active | - | Details | - | Cyntec | - | 0.6 ~ 3.3V | -40°C ~ 125°C | MouseReel | MUN3CAD03-SE | 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm) | Non-Isolated PoL Module | ITE (Commercial) | DC-DC Converter | - | 1 | - | 95% | 5.5V | 2.75V | - | 3A | - | Enable, Active High | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 1.3 mm | 3 mm | 2.8 mm | ||
![]() MUN12AD03-SEC Delta Electronics/Cyntec | 24103 |
| - | Surface Mount | 8-LDFN Exposed Pad Module | 8-DFN (3x2.8) | Delta Electronics | 2000 | - | - | 17 V | 4.5 V | Delta Electronics | - | + 125 C | Delta Electronics/Cyntec | - 40 C | Yes | SMD/SMT | - | - | 800 mV to 5.5 V | - | - | - | MHUN12AD03SEC | - | Active | - | Details | - | Cyntec | - | 0.8 ~ 5.5V | -40°C ~ 125°C (With Derating) | MouseReel | - | 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm) | Non-Isolated PoL Module | ITE (Commercial) | DC-DC Converter | - | 1 | - | 91% | 17V | 4.5V | - | 3A | - | Enable, Active High | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off | - | Non-Isolated DC/DC Converters | 1.5 mm | 3 mm | 2.8 mm | ||
![]() DNL04S0A0S16PFD Delta Electronics | In Stock | - | - | - | - | - | - | 170 | - | Industrial | 5.5 V | 2.8 V | - | - | + 85 C | Delta Electronics | - 40 C | - | SMD/SMT | 16 A | - | 750 mV to 3.63 V | - | Bulk | - | - | - | Last Time Buy | - | Details | - | - | 0.282192 oz | - | - | Reel | DNL | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | 8.5 mm | 50.8 mm | 8.5 mm | ||
![]() Q48SC12042NRAH Delta Electronics | 27 |
| - | - | 1/4 Brick | - | - | 15 | - | Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 42 A | - | 12 V | - | - | - | - | - | - | - | Details | - | - | 2.292808 oz | - | - | Tube | Q48SC | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 500 W | - | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | - | 12.7 mm | 58.4 mm | 36.8 mm | ||
![]() Q48SC12050PNFI Delta Electronics | In Stock | - | - | - | 1/4 Brick | - | - | 15 | - | Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 50 A | - | 12 V | - | - | - | - | - | - | - | Details | - | - | 2.292808 oz | - | - | Tube | Q48SC | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 600 W | - | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | - | 12.7 mm | 58.4 mm | 36.8 mm | ||
![]() Q48SC12050PNIJ Delta Electronics | In Stock | - | - | - | 1/4 Brick | - | - | 15 | - | Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 50 A | - | 12 V | - | - | - | - | - | - | - | Details | - | - | 2.292808 oz | - | - | Tube | Q48SC | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 600 W | - | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | - | 12.7 mm | 58.4 mm | 36.8 mm | ||
![]() Q48SC12050PKIJ Delta Electronics | In Stock | - | - | - | 1/4 Brick | - | - | 15 | - | Industrial | 75 V | 36 V | - | - | + 85 C | - | - 40 C | - | Through Hole | 50 A | - | 12 V | - | - | - | - | - | - | - | Details | - | - | 2.292808 oz | - | - | Tube | Q48SC | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 600 W | - | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | - | 12.7 mm | 58.4 mm | 36.8 mm |