- Input Voltage
- Number of Outputs
- Output Power
- RoHS
- Series
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Open Frame/Enclosed
- Operation Mode
- Output Current-Channel 1
- Mounting Styles
Attribute column
Manufacturer
Delta Electronics LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Subcategory | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output | Topology | Product Type | Operating Temperature Range | Dimming | Product | Features | Input Voltage | Product Category | IP Rating | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNE-12V320WACA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 22.5 A | - | 12 VDC | - | - | - | Details | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 270 W | - | - | - | - 40 C to + 70 C | - | - | - | 90 VAC to 264 VAC | - | IP65 | - | - | - | - | ||
![]() LNE-48V320WACA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 6.7 A | - | 48 VDC | - | - | - | Details | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - | - 40 C to + 70 C | - | - | - | 90 VAC to 264 VAC | - | IP65 | - | - | - | - | ||
![]() LNE-24V320WDCA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 13.34 A | - | 24 VDC | - | - | - | Details | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - | - 40 C to + 70 C | With Dimming | - | - | 90 VAC to 264 VAC | - | IP67 | - | - | - | - | ||
![]() LNE-24V320WACA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 13.34 A | - | 24 VDC | - | - | - | Details | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - | - 40 C to + 70 C | - | - | - | 90 VAC to 264 VAC | - | IP67 | - | - | - | - | ||
![]() LNE-36V320WBCA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 8.9 A | - | 36 VDC | - | - | - | Details | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - | - 40 C to + 70 C | Without Dimming | - | - | 90 VAC to 264 VAC | - | IP67 | - | - | - | - | ||
![]() LNE-12V320WBCA Delta Electronics | In Stock | - | - | - | - | - | 10 | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 22.5 A | - | 12 VDC | - | - | - | Details | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 270 W | - | - | - | - 40 C to + 70 C | Without Dimming | - | - | 90 VAC to 264 VAC | - | IP67 | - | - | - | - | ||
![]() USVI-180012FA Delta Electronics | 24 |
| - | Chassis Mount | - | Delta Electronics | 10 | - | Delta Electronics | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Voltage (CV) | - | 5 A | 12 VDC | 12 VDC | Box | Active | Details | - | 2.425 lbs | -40°C ~ 55°C | USVI S12 | 16.70" L x 1.70" W x 1.18" H (424.2mm x 43.2mm x 30.0mm) | Constant Voltage | 180 W | AC-DC Power Supply | Wire Leads | 3 | cCSAus, CE, cULus | 89% | 3.75 kV | 305VAC | 108VAC | 15A, 5A | 180 W | 12V | AC DC Converter | LED Power Supplies | - | Analog, PWM | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC | LED Power Supplies | - | 30 mm | 424.2 mm | 43.1 mm | - | ||
![]() USC4-600400GA Delta Electronics | 2515 |
| - | Chassis Mount | - | Delta Electronics | 3 | - | Delta Electronics | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | - | - | 150 VDC to 300 VDC | - | Box | Obsolete | Details | - | 6.724 lbs | -40°C ~ 55°C | USC4-PRO | 12.14" L x 4.60" W x 2.00" H (308.4mm x 116.8mm x 50.8mm) | Constant Current | 600 W | AC-DC Power Supply | Wire Leads | 1 | cURus | 95.8% | 1 kV | 528VAC | 249VAC | 4A | 600 W | 150 ~ 300V | AC DC Converter | LED Power Supplies | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 249 VAC to 528 VAC, 277 VAC to 480 VAC | LED Power Supplies | - | 50.8 mm | 308.4 mm | 116.7 mm | IP66, IP67 | ||
![]() USCO-100105FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | - | 57 VDC to 96 VDC | - | Box | Obsolete | Details | - | 2.425 lbs | -40°C ~ 55°C | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | Constant Current | 100 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 90% | 3.75 kV | 305VAC | 99VAC | 1.05A | 100 W | 57 ~ 96V | AC DC Converter | - | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | - | IP66, IP67 | 34 mm | 251 mm | 34 mm | IP66, IP67 | ||
![]() USCO-150070LA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 0.7 A | - | 107 VDC to 214 VDC | - | Box | Obsolete | Details | - | 2.557 lbs | -40°C ~ 55°C | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 91% | 3.75 kV | 305VAC | 99VAC | 700mA | 150 W | 107 ~ 214 V | AC DC Converter | - | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | - | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USCI-100070DB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | - | 72 VDC to 143 VDC | - | Box | Obsolete | Details | - | 2.425 lbs | -40°C ~ 55°C | USCI A/B CAN | 9.47 L x 2.36 W x 1.49 H (240.5mm x 59.9mm x 37.8mm) | Constant Current | 100 W | - | Wire Leads | 1 Output | CE, cURus | 90% | 3.75 kV | 305VAC | 108VAC | 700mA | 100 W | 72 ~ 143V | AC DC Converter | - | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | 41.5 mm | 241.3 mm | 60 mm | - | ||
![]() USCO-040070DB Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 60 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | - | 28 VDC to 54 VDC | - | Box | Obsolete | Details | - | 1.190 lbs | -40°C ~ 60°C | USCO | 6.34 L x 1.97 W x 1.34 H (161.0mm x 50.0mm x 34.0mm) | Constant Current | 40 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 89% | 3.75 kV | 305VAC | 99VAC | 700mA | 40 W | 28 ~ 54V | AC DC Converter | - | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | - | IP66, IP67 | 34 mm | 161 mm | 50 mm | IP66, IP67 | ||
![]() USCO-100070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 0.7 A | - | 86 VDC to 143 VDC | - | Box | Obsolete | Details | - | 2.425 lbs | -40°C ~ 55°C | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | Constant Current | 100 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 90% | 3.75 kV | 305VAC | 99VAC | 700mA | 100 W | 86 ~ 143V | AC DC Converter | - | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | - | IP66, IP67 | 34 mm | 251 mm | 60 mm | IP66, IP67 | ||
![]() USCI-040210FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 15 | - | - | - | Delta Electronics | - | - | - | - | 2.1 A | - | - | - | Box | Obsolete | Details | - | - | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | 40 W | - | Wire Leads | 1 Output | CE, cURus | 82% | - | 305VAC | 108VAC | 2.1A | 40 W | 13 ~ 19V | AC DC Converter | - | - | Analog | LED Power Supplies | - | 120 VAC to 277 VAC | - | - | - | - | - | - | ||
![]() USCI-050105FBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | - | 29 VDC to 48 VDC | - | Box | Obsolete | Details | 60950-1 | 1 lb | -25°C ~ 55°C | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | Constant Current | 50 W | - | Wire Leads | 1 Output | cURus | 83% | 3.75 kV | 305VAC | 108VAC | 1.05A | 50 W | 29 ~ 48V | AC DC Converter | - | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() USCI-050105DBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | - | 29 VDC to 48 VDC | - | Box | Obsolete | Details | 60950-1 | 1 lb | -25°C ~ 55°C | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | Constant Current | 50 W | - | Wire Leads | 1 Output | cURus | 83% | 3.75 kV | 305VAC | 108VAC | 1.05A | 50 W | 29 ~ 48V | AC DC Converter | - | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() USCI-020070DBA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | - | 14 VDC to 31 VDC | - | Box | Obsolete | Details | 60950-1 | 1 lb | -25°C ~ 55°C | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | Constant Current | 20 W | - | Wire Leads | 1 Output | cURus | 80% | 3.75 kV | 305VAC | 108VAC | 700mA | 20 W | 14 ~ 31V | AC DC Converter | - | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() USCO-150105LA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | - | 72 VDC to 143 VDC | - | Box | Obsolete | Details | - | 2.557 lbs | -40°C ~ 55°C | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 91% | 3.75 kV | 305VAC | 99VAC | 1.05A | 150 W | 72 ~ 143V | AC DC Converter | - | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | - | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USCI-055125FA Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 15 | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.25 A | - | 28 VDC to 44 VDC | - | Box | Obsolete | Details | - | 1 lb | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | 55 W | - | Wire Leads | 1 Output | CE, cURus | 85% | 3.75 kV | 305VAC | 108VAC | 1.25A | 55 W | 28 ~ 44V | AC DC Converter | - | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | - | 25.4 mm | 241.3 mm | 33 mm | - | ||
![]() USCI-150105LC Delta Electronics | In Stock | - | - | Chassis Mount | - | - | 10 | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | - | 72 VDC to 143 VDC | - | Box | Obsolete | Details | - | 2.425 lbs | -40°C ~ 55°C | USCI A/B CAN | 9.47 L x 2.36 W x 1.49 H (240.5mm x 59.9mm x 37.8mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CE, cURus | 91% | 3.75 kV | 305VAC | 108VAC | 1.05A | 150 W | 72 ~ 143V | AC DC Converter | - | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC | - | - | 41.5 mm | 241.3 mm | 60 mm | - |