- Input Voltage
- Number of Outputs
- Output Power
- RoHS
- Series
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Open Frame/Enclosed
- Operation Mode
- Output Current-Channel 1
- Mounting Styles
Attribute column
Manufacturer
Delta Electronics LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Unit Weight | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Reach Compliance Code | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output | Topology | Operating Temperature Range | Dimming | Product | Features | Input Voltage | IP Rating | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USCO-150070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 0.7 A | 107 VDC to 214 VDC | Box | - | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 91% | 3.75 kV | 305VAC | 99VAC | 700mA | 150 W | 107 ~ 214 V | AC DC Converter | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USCI-055125DA Delta Electronics | In Stock | - | - | Chassis Mount | - | 15 | - | Industrial | - | + 55 C | Delta Electronics | - 25 C | - | Enclosed | Constant Current (CC) | 1.25 A | 28 VDC to 44 VDC | Box | - | Obsolete | - | Details | - | - | 1 lb | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | 55 W | - | Wire Leads | 1 Output | CE, cURus | 85% | 3.75 kV | 305VAC | 108VAC | 1.25A | 55 W | 28 ~ 44V | AC DC Converter | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 25.4 mm | 241.3 mm | 33 mm | - | ||
![]() LNE-24V100WDCA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 70 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | CV + CC | 4 A | 24 VDC | Box | - | Obsolete | - | Details | - | 60950-1 | 2.161 lbs | -40°C ~ 70°C (With Derating) | LNE | 8.66 L x 2.68 W x 1.53 H (220.0mm x 68.1mm x 38.9mm) | Constant Current, Voltage | 100 W | - | Wire Leads | 1 Output | CB, CCC, CE, cURus, ENEC, PSE, TUV | 93% | 3.85 kV | 264VAC | 90VAC | 4A | 100 W | 24V | AC DC Converter | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 90 VAC to 264 VAC | IP67 | 38.8 mm | 220 mm | 68 mm | IP67 | ||
![]() USCO-150070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 0.7 A | 107 VDC to 214 VDC | Box | - | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 91% | 3.75 kV | 305VAC | 99VAC | 700mA | 150 W | 107 ~ 214 V | AC DC Converter | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USC4-200140GB Delta Electronics | 45 |
| - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 140 mA to 1400 mA | 75 VDC to 190 VDC | Box | - | Active | - | Details | - | - | 2.530 lbs | -40°C ~ 55°C | USC4 LITE | 9.45 L x 2.36 W x 1.50 H (240.0mm x 59.9mm x 38.1mm) | Constant Current | 200 W | - | Wire Leads | 1 Output | cULus | 93.5% | - | 528VAC | 249VAC | 1.4A | 200 W | 75 ~ 190V | AC DC Converter | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | +/- 254 VAC to +/- 528 VAC | - | 1.5 in | 9.45 in | 2.36 in | - | ||
![]() USCO-075070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 60 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 0.7 A | 54 VDC to 107 VDC | Box | - | Obsolete | - | Details | - | - | 1.477 lbs | -40°C ~ 60°C | USCO | 6.85 L x 2.36 W x 1.34 H (174.0mm x 59.9mm x 34.0mm) | Constant Current | 75 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 92% | 3.75 kV | 305VAC | 99VAC | 700mA | 75 W | 54 ~ 107V | AC DC Converter | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 174 mm | 60 mm | IP66, IP67 | ||
![]() USCI-040070DA Delta Electronics | In Stock | - | - | Chassis Mount | - | 15 | - | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 32 VDC to 55 VDC | Box | - | Obsolete | - | Details | - | - | 1 lb | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | 40 W | - | Wire Leads | 1 Output | CE, cURus | 82% | 3.75 kV | 305VAC | 108VAC | 700mA | 40 W | 32 ~ 55V | AC DC Converter | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 25.4 mm | 241.3 mm | 33 mm | - | ||
![]() USCI-200140GB Delta Electronics | 53 |
| - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 140 mA to 1400 mA | 75 VDC to 190 VDC | Box | - | Active | - | Details | - | - | 2.530 lbs | -40°C ~ 55°C | USCI LITE | 9.45 L x 2.36 W x 1.50 H (240.0mm x 59.9mm x 38.1mm) | Constant Current | 200 W | - | Wire Leads | 1 Output | cULus | 93.5% | - | 305VAC | 108VAC | 1.4A | 200 W | 75 ~ 190V | AC DC Converter | - | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | +/- 108 VAC to +/- 305 VAC | - | 1.5 in | 9.45 in | 2.36 in | - | ||
![]() LNE-36V320WACA Delta Electronics | In Stock | - | - | - | - | 10 | - | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 8.9 A | 36 VDC | - | - | - | - | Details | - | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - 40 C to + 70 C | - | - | - | 90 VAC to 264 VAC | IP65 | - | - | - | - | ||
![]() LNE-48V320WDCA Delta Electronics | In Stock | - | - | - | - | 10 | - | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 6.7 A | 48 VDC | - | - | - | - | Details | - | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - 40 C to + 70 C | With Dimming | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | ||
![]() LNE-36V320WDCA Delta Electronics | In Stock | - | - | - | - | 10 | - | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 8.9 A | 36 VDC | - | - | - | - | Details | - | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 320 W | - | - | - 40 C to + 70 C | With Dimming | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | ||
![]() LNE-12V320WDCA Delta Electronics | In Stock | - | - | - | - | 10 | - | Industrial | - | + 70 C | - | - 40 C | Chassis Mount | Enclosed | CV + CC | 22.5 A | 12 VDC | - | - | - | - | Details | - | - | - | - | LNE-320W | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 270 W | - | - | - 40 C to + 70 C | With Dimming | - | - | 90 VAC to 264 VAC | IP67 | - | - | - | - | ||
![]() USCI-100070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | DELTA ELECTRONICS INC | Industrial | USCI-100070FA | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 72 VDC to 143 VDC | Box | Active | Obsolete | 5.74 | Details | Yes | - | 2.425 lbs | -40°C ~ 55°C | USCI WT | 9.50 L x 2.39 W x 1.63 H (241.3mm x 60.7mm x 41.4mm) | Constant Current | 100 W | unknown | Wire Leads | 1 Output | CE, cURus | 90% | 3.75 kV | 305VAC | 108VAC | 700mA | 100 W | 72 ~ 143V | AC DC Converter | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 41.5 mm | 241.3 mm | 60.7 mm | - | ||
![]() USCI-030070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 50 | - | Industrial | - | + 55 C | Delta Electronics | - 20 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 29 VDC to 48 VDC | Box | - | Obsolete | - | Details | - | 60950-1 | 5.291094 oz | -20°C ~ 55°C | USCI MICRO | 3.74 L x 1.58 W x 1.00 H (95.0mm x 40.1mm x 25.4mm) | Constant Current | 30 W | - | Wire Leads | 1 Output | cURus | 83% | 3.75 kV | 305VAC | 108VAC | 700mA | 30 W | 29 ~ 48V | AC DC Converter | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 25.4 mm | 95 mm | 40 mm | - | ||
![]() USCI-020070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 50 | - | Industrial | - | + 55 C | Delta Electronics | - 20 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 14 VDC to 33 VDC | Box | - | Obsolete | - | Details | - | 60950-1 | 5.291094 oz | -20°C ~ 55°C | USCI MICRO | 3.74 L x 1.58 W x 1.00 H (95.0mm x 40.1mm x 25.4mm) | Constant Current | 20 W | - | Wire Leads | 1 Output | cURus | 80% | 3.75 kV | 305VAC | 108VAC | 700mA | 20 W | 14 ~ 33V | AC DC Converter | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 25.4 mm | 95 mm | 40 mm | - | ||
![]() USCO-150105DA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | 72 VDC to 143 VDC | Box | - | Obsolete | - | Details | - | - | 2.557 lbs | -40°C ~ 55°C | USCO | 9.76 L x 2.68 W x 1.46 H (247.9mm x 68.1mm x 37.1mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 91% | 3.75 kV | 305VAC | 99VAC | 1.05A | 150 W | 72 ~ 143V | AC DC Converter | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 37 mm | 248 mm | 68 mm | IP66, IP67 | ||
![]() USCO-100105DA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | 57 VDC to 96 VDC | Box | - | Obsolete | - | Details | - | - | 2.425 lbs | -40°C ~ 55°C | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | Constant Current | 100 W | - | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 90% | 3.75 kV | 305VAC | 99VAC | 1.05A | 100 W | 57 ~ 96V | AC DC Converter | - | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 251 mm | 34 mm | IP66, IP67 | ||
![]() USCI-040070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 15 | - | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 32 VDC to 55 VDC | Box | - | Obsolete | - | Details | - | - | 1 lb | -25°C ~ 55°C | USCI MINI CAN | 9.50 L x 1.30 W x 1.00 H (241.3mm x 33.0mm x 25.4mm) | Constant Current | 40 W | - | Wire Leads | 1 Output | CE, cURus | 82% | 3.75 kV | 305VAC | 108VAC | 700mA | 40 W | 32 ~ 55V | AC DC Converter | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 25.4 mm | 241.3 mm | 33 mm | - | ||
![]() USCI-050105FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 50 | - | Industrial | - | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | 29 VDC to 48 VDC | Box | - | Obsolete | - | Details | - | 60950-1 | 14.109585 oz | -25°C ~ 55°C | USCI SQUARE TOP | 3.26 L x 2.97 W x 1.24 H (82.8mm x 75.4mm x 31.5mm) | Constant Current | 50 W | - | Screw Terminal | 1 Output | cURus | 83% | 3.75 kV | 305VAC | 108VAC | 1.05A | 50 W | 29 ~ 48V | AC DC Converter | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 31.5 mm | 82.9 mm | 75.4 mm | - | ||
![]() USCI-150070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | - | Industrial | - | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 107 VDC to 214 VDC | Box | - | Obsolete | - | Details | - | - | 2.425 lbs | -40°C ~ 55°C | USCI WT | 9.50 L x 2.39 W x 1.63 H (241.3mm x 60.7mm x 41.4mm) | Constant Current | 150 W | - | Wire Leads | 1 Output | CE, cURus | 91% | 3.75 kV | 305VAC | 108VAC | 700mA | 150 W | 107 ~ 214 V | AC DC Converter | - | Without Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 41.5 mm | 241.3 mm | 60.7 mm | - |