- Input Voltage
- Number of Outputs
- Output Power
- RoHS
- Series
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Open Frame/Enclosed
- Operation Mode
- Output Current-Channel 1
- Mounting Styles
Attribute column
Manufacturer
Delta Electronics LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Factory Pack QuantityFactory Pack Quantity | Industry | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operation Mode | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Voltage - Output | Topology | Dimming | Product | Features | Input Voltage | IP Rating | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USCO-100070FA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | Industrial | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 0.7 A | 86 VDC to 143 VDC | Box | Obsolete | Details | - | 2.425 lbs | -40°C ~ 55°C | USCO | 9.88 L x 2.36 W x 1.34 H (251.0mm x 59.9mm x 34.0mm) | Constant Current | 100 W | Wire Leads | 1 Output | CB, CE, cURus, ENEC | 90% | 3.75 kV | 305VAC | 99VAC | 700mA | 100 W | 86 ~ 143V | AC DC Converter | Analog | LED Power Supplies | OCP, OTP, OVP, SCP | 99 VAC to 305 VAC | IP66, IP67 | 34 mm | 251 mm | 60 mm | IP66, IP67 | ||
![]() USCI-040125FA Delta Electronics | In Stock | - | - | - | - | 15 | - | - | Delta Electronics | - | - | - | - | 1.25 A | - | Box | Obsolete | Details | - | - | - | USCI MINI CAN | - | Constant Current | 40 W | - | 1 Output | - | - | - | 277VAC | 120VAC | 1.25A | 40 W | - | AC DC Converter | Analog | LED Power Supplies | - | 120 VAC to 277 VAC | - | - | - | - | - | ||
![]() USCI-030070DBA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | Industrial | + 55 C | Delta Electronics | - 25 C | Chassis Mount | Enclosed | Constant Current (CC) | 700 mA | 28 VDC to 45 VDC | Box | Obsolete | Details | 60950-1 | 1 lb | -25°C ~ 55°C | USCI SQUARE SIDE | 3.94 L x 2.97 W x 1.24 H (100.1mm x 75.4mm x 31.5mm) | Constant Current | 30 W | Wire Leads | 1 Output | cURus | 81% | 3.75 kV | 305VAC | 108VAC | 700mA | 30 W | 28 ~ 45V | AC DC Converter | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 31.5 mm | 100 mm | 75.5 mm | - | ||
![]() LNE-12V100WDCA Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | Industrial | + 70 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | CV + CC | 8 A | 12 VDC | Box | Obsolete | Details | 60950-1 | 2.161 lbs | -40°C ~ 70°C (With Derating) | LNE | 8.66 L x 2.68 W x 1.53 H (220.0mm x 68.1mm x 38.9mm) | Constant Current, Voltage | 100 W | Wire Leads | 1 Output | CB, CCC, CE, cURus, ENEC, PSE, TUV | 92% | 3.85 kV | 264VAC | 90VAC | 8A | 100 W | 12V | AC DC Converter | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 90 VAC to 264 VAC | IP67 | 38.8 mm | 220 mm | 68 mm | IP67 | ||
![]() USCI-150105DC Delta Electronics | In Stock | - | - | Chassis Mount | - | 10 | Industrial | + 55 C | Delta Electronics | - 40 C | Chassis Mount | Enclosed | Constant Current (CC) | 1.05 A | 72 VDC to 143 VDC | Box | Obsolete | Details | - | 2.425 lbs | -40°C ~ 55°C | USCI A/B CAN | 9.47 L x 2.36 W x 1.49 H (240.5mm x 59.9mm x 37.8mm) | Constant Current | 150 W | Wire Leads | 1 Output | CE, cURus | 91% | 3.75 kV | 305VAC | 108VAC | 1.05A | 150 W | 72 ~ 143V | AC DC Converter | With Dimming | LED Power Supplies | OCP, OTP, OVP, SCP | 108 VAC to 305 VAC, 120 VAC to 277 VAC | - | 41.5 mm | 241.3 mm | 60 mm | - |