- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | RoHS | Unit Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Current - Output 1 | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | IP Rating | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMF-24V240WCGB Delta Electronics | 2277 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2015 | PMF (240W) | 7.48Lx3.66W x 1.97 H 190.0mmx93.0mmx50.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 240W | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 10A | - | - | 10A | - | - | - | Adjustable Output, PFC, Universal Input | - | - | 50mm | - | - | ROHS3 Compliant | - | ||
![]() PMH-24V100WCAS Delta Electronics | In Stock | - | - | - | - | - | - | 20 | Industrial | 50 Hz to 60 Hz | + 70 C | - 30 C | Panel | Enclosed | 4.16 A | 24 VDC | Details | 1 lb | - | - | PMH | - | - | - | - | Power Supply | - | - | - | - | - | - | - | 1 Output | - | 89 % | - | - | - | - | 100 W | - | 4.2 kV | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 375 VDC | IP20 | 38 mm | 158 mm | 97 mm | - | - | ||
![]() PMH-24V50WCAH Delta Electronics | In Stock | - | - | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | + 70 C | - 30 C | Panel | Enclosed | - | 24 VDC | Details | 7.407532 oz | - | - | PMH | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | 1 Output | - | 88 % | - | - | - | - | 50 W | - | 5 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 375 VDC | - | 38 mm | 98 mm | 97 mm | - | - | ||
![]() DRP024V060W1BA Delta Electronics | 33 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C With Derating | - | CliQ II (60W) | 4.92Lx1.26W x 4.76 H 125.0mmx32.0mmx121.0mm | yes | Active | Not Applicable | Enclosed | - | - | ITE (Commercial) | 60W | 60W | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, cCSAus, CE, cULus, cURus | 90% | 4kV | 28V | 2.5A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | - | - | 212.09mm | - | - | ROHS3 Compliant | - | ||
![]() PMH-24V200WCBS Delta Electronics | In Stock | - | - | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | + 70 C | - 30 C | Panel | Enclosed | 8.33 A | 24 VDC | Details | 1.345 lbs | - | - | PMH | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | 1 Output | - | 91.5 % | - | - | - | - | 200 W | - | 4.5 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | 38 mm | 190 mm | 97 mm | - | - | ||
![]() PMH-24V200WCBH Delta Electronics | In Stock | - | - | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | + 70 C | - 30 C | Panel | Enclosed | 8.33 A | 24 VDC | Details | 1.345 lbs | - | - | PMH | - | - | - | - | Panel Mount Power Supply | - | - | - | - | - | - | - | 1 Output | - | 91.5 % | - | - | - | - | 200 W | - | 4.5 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | 38 mm | 190 mm | 97 mm | - | - | ||
![]() PMH-24V200WCBL Delta Electronics | In Stock | - | - | - | - | - | - | 20 | Household | 50 Hz to 60 Hz | + 70 C | - 30 C | Panel | Enclosed | 8.33 A | 24 VDC | Details | 1.345 lbs | - | - | PMH | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 91.5 % | - | - | - | - | 200 W | - | 4.5 kVAC | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | 38 mm | 190 mm | 97 mm | - | - | ||
![]() PMC-24V300W1BA Delta Electronics | 134 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | 2015 | PMC (300W) | 7.83Lx4.13W x 1.61 H 199.0mmx105.0mmx41.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 300W | NOT SPECIFIED | NOT SPECIFIED | 2 | CB, CCC, CE, cURus, SIQ | 87% | 3kV | 12V | 12.5A | - | 300W | 12.5A | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | - | - | 40.894mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PMC-24V150W1AA Delta Electronics | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C With Derating | - | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -20°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CCC, CE, cURus | 86% | 3kV | 24V | 6.25A | 6.25A | 150W | 6.25A | - | - | - | Adjustable Output, DC Input Capable, Universal Input | - | - | 38mm | 178mm | 97mm | ROHS3 Compliant | Lead Free | ||
![]() PMF-24V320WCGB Delta Electronics | 459 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2012 | PMF (320W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 320W | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 13.3A | - | - | 13.3A | - | - | - | Adjustable Output, PFC, Universal Input | - | - | 50.038mm | - | - | ROHS3 Compliant | - | ||
![]() PMT-24V150W1AG Delta Electronics | 48 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2013 | PMT (156W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CCC, CE, cURus, TUV | 89% | 3kV | - | 6.5A | - | - | - | - | - | - | Adjustable Output | - | - | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | - | ||
![]() DRP-24V240W2BN Delta Electronics | 2788 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C With Derating | - | CliQ II (240W) | 4.61Lx2.36W x 4.88 H 117.0mmx60.0mmx124.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | 70°C | -30°C | ITE (Commercial) | 240W | 240W | - | - | 1 | CB, CE, CSA, cULus, cURus | 90% | 4kV | - | 10A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | - | - | 123.952mm | 117.094mm | 59.944mm | ROHS3 Compliant | - | ||
![]() PMT-15V50W1AH Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2013 | PMT (51W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | 1 | CB, CCC, CE, cURus, TUV | 85.5% | 3kV | - | 3.4A | - | - | - | - | - | - | Adjustable Output, Universal Input | - | - | 38mm | 98mm | 98mm | ROHS3 Compliant | - | ||
![]() PJ-5V15WCNA Delta Electronics | 48 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | - | PJ (15W) | 4.23Lx2.36W x 1.26 H 107.5mmx60.0mmx32.0mm | - | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 15W | 15W | - | - | 1 | CB, CE, cURus, TUV | 79.5% | 3kV | - | 3A | - | 15W | 3A | - | - | - | Adjustable Output, Universal Input | - | - | 32mm | 107mm | 60mm | ROHS3 Compliant | - | ||
![]() DRP024V120W3BA Delta Electronics | 2571 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C With Derating | 2010 | CliQ II (120W) | 4.62Lx1.97W x 4.76 H 117.3mmx50.0mmx121.0mm | - | Active | Not Applicable | Enclosed | 80°C | -25°C | ITE (Commercial) | 120W | 120W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 88% | 4kV | 24V | 5A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | - | - | 117.348mm | 120.904mm | 50.038mm | ROHS3 Compliant | - | ||
![]() DRP024V120W3BN Delta Electronics | 82 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C With Derating | 2015 | CliQ II (120W) | 4.62Lx1.97W x 4.76 H 117.3mmx50.0mmx121.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | 85°C | -25°C | ITE (Commercial) | 120W | 120W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 88% | 4kV | - | 5A | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | - | - | 120.904mm | 117.348mm | 50.038mm | ROHS3 Compliant | - | ||
![]() PJB-24V100WBNA Delta Electronics | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2013 | PJB (103W) | 7.28Lx2.83W x 1.77 H 185.0mmx72.0mmx45.0mm | yes | Active | 1 (Unlimited) | Open Frame, Conformal Coated | - | - | ITE (Commercial) | 100W | 100W | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | - | - | 44.958mm | - | - | ROHS3 Compliant | - | ||
![]() PMT-12V150W1AH Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2012 | PMT (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CCC, CE, cURus, TUV | 86% | 3kV | - | 12.5A | - | - | - | - | - | - | Adjustable Output | - | - | 38.1mm | 178.054mm | 97.028mm | ROHS3 Compliant | - | ||
![]() PJ-24V150WCRA Delta Electronics | 48 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2013 | PJ (150W) | 7.40Lx3.35W x 1.85 H 188.0mmx85.0mmx47.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CE, cURus, TUV | 91% | 3kV | - | 6.3A | 6.3A | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | 47mm | 188mm | 85mm | ROHS3 Compliant | - | ||
![]() PMF-24V240WCAR Delta Electronics | 31 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C With Derating | 2013 | PMF (240W) | 7.48Lx3.66W x 1.97 H 190.0mmx93.0mmx50.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 240W | 240W | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 87% | 3kV | - | 10A | - | - | - | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | - | 50.038mm | 189.992mm | 92.964mm | ROHS3 Compliant | - |