- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Usage Level | Voltage-Input | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA30T051212C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C | Bulk | - | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 3 | CE | 76% | 3kV | - | 3A | - | - | 12V | 3A | -12V | 30W | No | 600mA | -600mA | DC Input Capable, Universal Input | 25.654mm | 112.014mm | 63.754mm | No | ROHS3 Compliant | - | ||
![]() DRP024V240W3AA Delta Electronics | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 320V~575VAC 3 Phase 360V~575VAC 2 Phase | -20°C~75°C With Derating | - | - | CliQ (240W) | 4.76Lx3.35W x 4.74 H 121.0mmx85.0mmx120.5mm | - | Obsolete | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial) | 240W | 240W | - | - | 1 | cCSAus, CE, cULus, cURus | 87% | 4kV | 24V | 10A | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | 120.396mm | 120.904mm | 85.09mm | - | RoHS Compliant | - | ||
![]() DRP024V120W3AA Delta Electronics | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | 320V~575VAC 3 Phase 360V~575VAC 2 Phase | -20°C~75°C With Derating | - | 2008 | CliQ (120W) | 4.67Lx2.76W x 4.76 H 118.5mmx70.0mmx121.0mm | - | Obsolete | Not Applicable | Enclosed | 75°C | -20°C | ITE (Commercial) | 120W | - | - | - | 1 | cCSAus, CE, cULus, cURus | 86% | 4kV | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | - | - | - | - | RoHS Compliant | - | ||
![]() AA30T030512C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 3 | CE | 71% | 3kV | - | 1.5A | - | - | 5V | 4A | 12V | 30W | No | 1.5A | 250mA | DC Input Capable, Universal Input | 25.654mm | 112.014mm | 63.754mm | No | ROHS3 Compliant | - | ||
![]() AA30T051212D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | -25°C~70°C | Bulk | 2014 | AA30T (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 3 | CE | 76% | 3kV | - | 3A | - | - | 12V | 3A | -12V | 30W | Yes | 600mA | -600mA | DC Input Capable, Universal Input | 25.6mm | 112mm | 63.8mm | No | ROHS3 Compliant | - | ||
![]() AA30S1200D Delta Electronics | In Stock | - | Datasheet | 24 Weeks | DIN Rail | DIN Rail | - | - | -25°C~70°C | Bulk | 2014 | AA30S (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 1 | CE | 80% | 3kV | 12V | 2.5A | - | - | - | - | - | 30W | Yes | - | - | DC Input Capable, Universal Input | 25.654mm | 112.014mm | 63.754mm | No | ROHS3 Compliant | - | ||
![]() AA30S1500C Delta Electronics | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | -25°C~70°C | Bulk | 2014 | AA30S (30W) | 4.41Lx2.51W x 1.01 H 112.0mmx63.8mmx25.6mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -25°C | ITE (Commercial) | 30W | 30W | - | - | 1 | CE | 80% | 3kV | 15V | 2A | - | - | - | 2A | - | 30W | No | - | - | DC Input Capable, Universal Input | 25.6mm | 112mm | 63.8mm | No | ROHS3 Compliant | - | ||
![]() DRL-24V120W1AA Delta Electronics | 217 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -20°C~70°C With Derating | - | 2010 | LYTE (120W) | 4.63Lx1.57W x 4.87 H 117.6mmx40.0mmx123.6mm | - | Active | Not Applicable | Enclosed, Conformal Coated | 70°C | -20°C | ITE (Commercial) | 120W | 120W | - | - | 1 | CB, CCC, CE, cURus, TUV | 88% | 3kV | - | 5A | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 123.698mm | 117.602mm | 39.878mm | - | ROHS3 Compliant | - | ||
![]() DRP048V120W1BN Delta Electronics | 19 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -25°C~80°C With Derating | - | - | CliQ II (120W) | 4.85Lx1.97W x 4.76 H 123.1mmx50.0mmx121.0mm | - | Active | Not Applicable | Enclosed, Conformal Coated | 80°C | -25°C | ITE (Commercial) | 120W | 120W | - | - | 1 | CB, CCC, cCSAus, CE, cULus, cURus | 91% | 4kV | - | 2.5A | - | 120W | - | 2.5A | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 123.19mm | 50.038mm | - | ROHS3 Compliant | - | ||
![]() DRC-24V10W1AZ Delta Electronics | 15 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -25°C~71°C With Derating | - | 2014 | Chrome (10W) | 3.58Lx0.71W x 2.19 H 91.0mmx18.0mmx55.6mm | - | Active | Not Applicable | Enclosed | 71°C | -25°C | ITE (Commercial) | 10W | 10W | - | - | 1 | CB, CE, cULus, cURus, TUV | 80% | 3kV | - | 420mA | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Universal Input | 55.626mm | 90.932mm | 18.034mm | - | ROHS3 Compliant | Lead Free | ||
![]() PJT-27V150WBNA Delta Electronics | 48 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | -10°C~70°C With Derating | - | - | PJT (150W) | 5.00Lx3.00W x 1.44 H 127.0mmx76.2mmx36.6mm | - | Active | Not Applicable | Open Frame | - | - | ITE (Commercial) | 150W | - | - | - | 1 | CB, CE, cURus, TUV | 89.5% | 3kV | - | - | 5.55A | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Standby Output, Universal Input | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMB-24V35W1AA Delta Electronics | 31 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | Commercial grade | - | -10°C~70°C With Derating | - | 2013 | PMT (35W) | 3.86Lx3.86W x 1.48 H 98.0mmx98.0mmx37.5mm | - | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial) | 35W | 35W | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 85% | 3kV | - | 1.46A | - | - | - | - | - | - | - | - | - | Adjustable Output, Universal Input | 37.592mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PML-24V150W1AG Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PML (156W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CE, CCC, cURus, TUV | 89% | 3kV | - | 6.5A | - | - | - | - | - | - | - | - | - | Adjustable Output | 38mm | 178mm | 97mm | - | ROHS3 Compliant | - | ||
![]() PJ-24V100WBNA Delta Electronics | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJ (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | - | Active | 1 (Unlimited) | Open Frame, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cURus, TUV | 89% | 3kV | - | 4.3A | 4.3A | 100W | - | 4.3A | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 33.02mm | 154.94mm | 61.976mm | - | ROHS3 Compliant | - | ||
![]() PMC-48V150W1BL Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | yes | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 150W | 150W | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CCC, CE, cURus, SIQ | 91% | 3kV | - | 3.125A | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 38.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() PMC-12V150W1BJ Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | - | PMC (150W) | 7.01Lx3.82W x 1.50 H 178.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 88% | 3kV | - | 12.5A | - | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 38.1mm | 178.054mm | 97.028mm | - | ROHS3 Compliant | - | ||
![]() PMC-24V050W1AJ Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | - | PMC (50W) | 5.04Lx3.82W x 1.50 H 128.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | 1 | CB, CCC, CE, cURus, Nemko | 86% | 3kV | - | 2.1A | 2.1A | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | 128.016mm | 97.028mm | - | ROHS3 Compliant | - | ||
![]() PML-24V100W1AH Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2006 | PML (108W) | 6.22Lx3.82W x 1.50 H 158.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, CCC, cURus, TUV | 86% | 3kV | - | 4.5A | 4.5A | - | - | - | - | - | - | - | - | Adjustable Output | 38.1mm | 157.988mm | 97.028mm | - | ROHS3 Compliant | - | ||
![]() PMC-24V100W1AJ Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2010 | PMC (100W) | 6.22Lx3.82W x 1.50 H 158.0mmx97.0mmx38.0mm | - | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CCC, CE, cURus, Nemko | 86% | 3kV | - | 4.17A | 4.17A | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Universal Input | 38.1mm | 157.988mm | 97.028mm | - | ROHS3 Compliant | - | ||
![]() PJ-48V50WLNA Delta Electronics | 32 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | 2013 | PJ (50W) | 6.38Lx2.36W x 1.42 H 162.0mmx60.0mmx36.0mm | - | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | 1 | CB, CE, cURus, TUV | 85% | 3kV | - | 1.1A | - | - | - | - | - | - | - | - | - | Adjustable Output, PFC, Universal Input | 36mm | 162mm | 60mm | - | ROHS3 Compliant | - |