- Efficiency
- Number of Outputs
- Series
- Type
- Applications
- Approval Agency
- Factory Lead Time
- Features
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Delta Electronics AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Current - Output (Max) | Output Power | Current - Output 1 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMT-15V50W1AA Delta Electronics | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | 2013 | PMT (51W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 50W | 50W | - | - | 1 | CB, CCC, CE, cURus, TUV | 85.5% | 3kV | - | 3.4A | - | 50W | 3.4A | Adjustable Output, Universal Input | 38.1mm | 98.044mm | 98.044mm | ROHS3 Compliant | - | ||
![]() PJB-24V150WBRA Delta Electronics | 25 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | 2013 | PJB (151W) | 6.30Lx2.95W x 1.46 H 160.0mmx75.0mmx37.0mm | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 150W | 150W | - | - | 1 | CB, CE, cURus, TUV | 90.5% | 3kV | - | 6.3A | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 37.084mm | 160.02mm | 74.93mm | ROHS3 Compliant | - | ||
![]() DRP048V240W1BA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | -25°C~80°C With Derating | - | CliQ II (240W) | 4.89Lx3.35W x 4.76 H 124.1mmx85.0mmx121.0mm | Active | Not Applicable | Enclosed | 85°C | -25°C | ITE (Commercial) | 240W | 240W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | 48V | 5A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 212.09mm | 124.968mm | 32.004mm | ROHS3 Compliant | - | ||
![]() DRP048V060W1BA Delta Electronics | 25 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | -25°C~80°C With Derating | 2010 | CliQ II (60W) | 4.92Lx1.26W x 4.76 H 125.0mmx32.0mmx121.0mm | Active | Not Applicable | Enclosed | 85°C | -25°C | ITE (Commercial) | 60W | 60W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | 48V | 1.25A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 212.09mm | 124.968mm | 32.004mm | ROHS3 Compliant | - | ||
![]() DRP048V480W1BN Delta Electronics | 2414 | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -25°C~75°C With Derating | 2013 | CliQ II (480W) | 5.67Lx4.67W x 4.76 H 144.0mmx118.60mmx121.0mm | Active | Not Applicable | Enclosed, Conformal Coated | 75°C | -25°C | ITE (Commercial) | 480W | 480W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 93% | 4kV | - | 10A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 144.018mm | 118.618mm | ROHS3 Compliant | - | ||
![]() DRS-24V100W1NZ Delta Electronics | 11 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -20°C~70°C With Derating | - | Sync (100W) | 3.94Lx1.77W x 2.95 H 100.0mmx45.0mmx75.0mm | Active | Not Applicable | Enclosed | 70°C | -20°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cULus, cURus, TUV | 89% | 3kV | - | 3.8A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 74.93mm | 100.076mm | 44.958mm | ROHS3 Compliant | - | ||
![]() DRP048V060W1BN Delta Electronics | 60 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -25°C~80°C With Derating | 2013 | CliQ II (60W) | 4.92Lx1.26W x 4.76 H 125.0mmx32.0mmx121.0mm | Active | Not Applicable | Enclosed, Conformal Coated | 80°C | -25°C | ITE (Commercial) | 60W | 60W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | - | 1.25A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 124.968mm | 32.004mm | ROHS3 Compliant | - | ||
![]() DRP024V240W1BN Delta Electronics | 361 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -25°C~80°C With Derating | 2011 | CliQ II (240W) | 4.89Lx3.35W x 4.76 H 124.1mmx85.0mmx121.0mm | Active | Not Applicable | Enclosed, Conformal Coated | 80°C | -25°C | ITE (Commercial) | 240W | 240W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 92% | 4kV | - | 10A | - | 240W | 10A | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 124.206mm | 85.09mm | ROHS3 Compliant | - | ||
![]() MDS-300APB48 AA Delta Electronics | In Stock | - | - | 2 Weeks | - | Chassis Mount | - | - | -10°C~70°C With Derating | 2015 | MDS-300 (300W) | 5.00Lx3.00W x 1.40 H 127.0mmx76.2mmx35.6mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial), Medical | 240W 300W Forced Air | - | NOT SPECIFIED | NOT SPECIFIED | 1 | CB, CE, CCC, cURus, TUV | 93.5% | 4kV | - | - | - | - | - | PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() IMA-S400-24-ZNPLI Delta Electronics | 2026 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | - | -20°C~70°C With Derating | - | IMA-400 (400W) | 6.96Lx4.00W x 1.60 H 176.8mmx101.6mmx40.6mm | Active | 1 (Unlimited) | Open Frame | - | - | ITE (Commercial), Medical | 400W | - | - | - | 1 | - | 94% | 4kV | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | - | - | - | ROHS3 Compliant | - | ||
![]() PMR-5V320WDBA Delta Electronics | 25 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | - | PMR (300W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -10°C | ITE (Commercial) | 320W | 320W | - | - | 1 | CB, CE, CCC, cURus, TUV | 84% | 3kV | - | 60A | 60A | - | 60A | Adjustable Output, PFC, Universal Input | 30mm | 215mm | 115mm | ROHS3 Compliant | - | ||
![]() PMR-5V320WDAA Delta Electronics | 11 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 860.011134g | - | -20°C~70°C With Derating | - | PMR (300W) | 8.46Lx4.53W x 1.18 H 215.0mmx115.0mmx30.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | 70°C | -20°C | ITE (Commercial) | 320W | 320W | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 88% | 3kV | - | 60A | 60A | - | 60A | Adjustable Output, PFC, Universal Input | 30mm | 215mm | 115mm | ROHS3 Compliant | - | ||
![]() DRP024V480W3BN Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | -25°C~80°C With Derating | 2013 | CliQ II (480W) | 5.52Lx4.62W x 4.76 H 140.0mmx117.3mmx121.0mm | Active | Not Applicable | Enclosed | 80°C | -25°C | ITE (Commercial) | 480W | 480W | - | - | 1 | CB, cCSAus, CE, cULus, cURus | 91% | 4kV | - | 20A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 120.904mm | 140.208mm | 117.348mm | ROHS3 Compliant | - | ||
![]() DRM-24V80W1PN Delta Electronics | In Stock | - | Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | Commercial grade | -25°C~70°C With Derating | 2013 | CliQ M (80W) | 4.02Lx1.26W x 4.88 H 102.0mmx32.0mmx124.0mm | Active | Not Applicable | Enclosed, Conformal Coated | 70°C | -25°C | ITE (Commercial) | 80W | 80W | - | - | 1 | CB, cCSAus, CE, cURus | 91.3% | 4.54kV | - | 3.4A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 123.952mm | 102.108mm | 32.004mm | ROHS3 Compliant | - | ||
![]() DRS-24V100W1NR Delta Electronics | 204 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | Commercial grade | -20°C~70°C With Derating | - | Sync (100W) | 3.94Lx1.77W x 2.95 H 100.0mmx45.0mmx75.0mm | Active | Not Applicable | Enclosed | 70°C | -20°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cULus, cURus, TUV | 89% | 3kV | - | 3.8A | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, PFC, Universal Input | 74.93mm | 100.076mm | 44.958mm | ROHS3 Compliant | - | ||
![]() PMT-48V350W1AR Delta Electronics | 68 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | Commercial grade | -10°C~70°C With Derating | 2013 | PMT (350W) | 8.46Lx4.53W x 1.97 H 215.0mmx115.0mmx50.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 350W | 350W | - | - | 1 | CB, CE, cURus, TUV | 87.5% | 3kV | - | 7.3A | 7.3A | - | - | Adjustable Output, Load Sharing | 50.038mm | 214.884mm | 115.062mm | ROHS3 Compliant | - | ||
![]() PMT-24V50W1AA Delta Electronics | 37 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | 2016 | PMT (50W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | - | 50W | - | - | 1 | CB, CCC, CE, cURus, TUVgs | 86% | 3kV | - | 2.1A | - | 50W | 2.09A | Adjustable Output, Universal Input | 38mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PJ-12V100WBRA Delta Electronics | 7 |
| Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | 2013 | PJ (100W) | 6.10Lx2.44W x 1.30 H 155.0mmx62.0mmx33.0mm | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cURus, TUV | 87.5% | 3kV | - | 8.5A | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 33mm | 155mm | 62mm | ROHS3 Compliant | - | ||
![]() PJ-12V100WLRA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | 2013 | PJ (100W) | 7.28Lx2.83W x 1.65 H 185.0mmx72.0mmx45.0mm | Active | 1 (Unlimited) | Open Frame | 70°C | -10°C | ITE (Commercial) | 100W | 100W | - | - | 1 | CB, CE, cURus, TUV | 87.5% | 3kV | - | 8.5A | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | 45mm | 185mm | 72mm | ROHS3 Compliant | - | ||
![]() PML-24V35W1AA Delta Electronics | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | -10°C~70°C With Derating | 2005 | PML (35W) | 3.86Lx3.86W x 1.50 H 98.0mmx98.0mmx38.0mm | Active | 1 (Unlimited) | Enclosed | 70°C | -10°C | ITE (Commercial) | 35W | 35W | - | - | 1 | CB, CE, CCC, cURus, TUV | 85% | 3kV | - | 1.46A | - | - | - | Adjustable Output, Universal Input | 38.1mm | 98.044mm | 98.044mm | ROHS3 Compliant | - |